- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX2285CT Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | Bulk | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | TURNS RATIO: 1.41:1 | - | TAPE & REEL | - | - | - | - | 12mm X 9.6mm X 11.5mm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 11.5mm | - | 12mm | 9.6mm | - | - | ||
![]() BX2358T Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | LENGTH AND HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CS:2.125CS | - | TAPE & REEL | - | - | - | - | 17.65mm X 13.34mm X 12.32mm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.32mm | - | 17.65mm | 13.34mm | - | - | ||
![]() BX2382T Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | MATCHED TO TEXAS INSTRUMENTS AP5, AR5 AND AU5 CHIPSETS | - | TRAY | - | - | - | - | 14.1mm X 13.34mm X 12.07Xmm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2382 Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | MATCHED TO TEXAS INSTRUMENTS AP5, AR5 AND AU5 CHIPSETS | - | TRAY | - | - | - | - | 14.1mm X 13.34mm X 12.07Xmm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2349T Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | TURNS RATIO: 1CS:1.8CS, COMPATIBLE WITH CT-L53SC08; T-L63SC08; CT-L73SC08 | - | TAPE & REEL | - | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.07mm | - | 14.1mm | 13.34mm | - | - | ||
![]() BX2348T Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | TURNS RATIO: 1CS:1CS, COMPATIBLE WITH CT-L53SC08; T-L63SC08; CT-L73SC08 | - | TAPE & REEL | - | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.07mm | - | 14.1mm | 13.34mm | - | - | ||
![]() BX2542LT Pulse Electronics Network | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | BREADTH DIM INCLUDES TERMINALS ALSO; TURNS RATIO: 4.25:1; 1:1 | - | TAPE & REEL | - | - | - | - | 13.65mm X 15.8mm X 12.5mm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | 12.5mm | - | 13.65mm | 15.8mm | - | - | ||
![]() T1219T Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2012 | 0.675Lx0.456W 17.15mmx11.58mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO:1CT:2.4CT ; 1CT:1CT | - | - | - | - | - | UL | L17.15XB11.58XH8.64 (mm) | 1.2mH | - | - | - | - | T1/E1 (Dual) | 1CT:2.4CT, 1CT:1CT | - | - | - | - | 0.340 8.64mm | 17.15mm | 11.58mm | Non-RoHS Compliant | - | ||
![]() HM1236NLT Pulse Electronics Network | 11 |
| - | - | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.340Lx0.330W 8.64mmx8.38mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 500μH | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | 0.160 4.06mm | - | - | RoHS Compliant | - | ||
![]() HM1237NLT Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0.455Lx0.375W 11.56mmx9.53mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 650μH | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | 0.225 5.72mm | - | - | RoHS Compliant | - | ||
![]() T1093 Pulse Electronics Network | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | 0.505Lx0.280W 12.83mmx7.11mm | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | TUBE | Unshielded | - | unknown | UL | 12.83mm X 7.11mm X 6.22mm | 1.2mH, 1.2mH | - | - | - | 1.5kV | T1/E1 (Dual) | 1CT:1.15CT, 1CT:1.15CT | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | Non-RoHS Compliant | Contains Lead | ||
![]() FL1012ANL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA2363NLT Pulse Electronics Power | 11 |
| - | 9 Weeks | - | Surface Mount | YES | - | 250kHz | - | - | -40°C~130°C | Tape & Reel (TR) | 2016 | 0.515Lx0.600W 13.08mmx15.24mm | Active | 1 (Unlimited) | - | EAR99 | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30W | - | - | - | unknown | - | L13.08XB15.24XH11.45 (mm) | 25.2μH | 5V | 10V | 20V | - | SMPS TRANSFORMER | - | 1 | 2 | - | - | 0.451 11.45mm | 13.08mm | 15.24mm | RoHS Compliant | - | ||
![]() H2009ANL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H2019BNL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1395FNL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | ||
![]() H6080NLS Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | 0°C~70°C | - | - | 1.095Lx0.480W 27.81mmx12.19mm | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.295 7.49mm | - | - | - | - | ||
![]() H5051FNL Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | 0°C~70°C | - | - | 1.095Lx0.590W 27.81mmx14.99mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 300μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.295 7.49mm | - | - | - | - | ||
![]() HX1324FNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | YES | - | - | - | - | -40°C~85°C | - | - | 0.455Lx0.344W 11.56mmx8.74mm | Obsolete | 1 (Unlimited) | - | EAR99 | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | - | - | L11.56XB8.74XH5.72 (mm) | - | - | - | - | 1650V | LAN 10/100 Base-T | 1:1 | - | - | 1:1 | - | 0.225 5.72mm | 11.56mm | 8.74mm | - | - | ||
![]() HX1225NL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | -40°C~85°C | - | - | 0.500Lx0.280W 12.70mmx7.11mm | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 200μH | - | - | - | - | LAN 10/100 Base-T | - | - | - | - | - | 0.245 6.22mm | - | - | - | - |