- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BX2606LNL Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 0.22oz 6.27g | -40°C~85°C | Tray | 2006 | - | 0.537Lx0.622W 13.65mmx15.80mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 13.65mm X 15.8mm X 12.5mm | 100μH | - | - | - | - | ADSL | 4.25:1 | - | - | - | - | - | 0.492 12.50mm | 13.65mm | 15.8mm | No | RoHS Compliant | ||
![]() PE-65835NL Pulse Electronics Network | 161 |
| - | 13 Weeks | Through Hole | Through Hole | DIP | 10 | 0.14oz 3.99g | 0°C~70°C | Tube | 2008 | - | 0.560Lx0.560W 14.22mmx14.22mm | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | - | SIGNAL | - | - | Unshielded | - | 14.22mm | - | UL | - | 1.2mH | 700mOhm | PC Pin | - | 1.5kV | T1/E1 (Single) | 1:2 | 11 dB | 1 | 1 | 1.1Ohm | 10.2mm | 0.402 10.20mm | - | - | No | RoHS Compliant | ||
![]() TX9033T Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | 1.255Lx0.712W 31.88mmx18.08mm | - | - | Obsolete | 4 (72 Hours) | SMD/SMT | EAR99 | - | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO; TURNS RATIO: 1CT:1.14; 1.14:1CT | TUBE | - | - | - | - | UL | L31.88XB18.08XH7.75 (mm) | 1.2mH | - | Gull Wing | - | 1.5kV | T1/E1 (Quad) | 1:1.14 | - | - | - | - | 7.75mm | 0.305 7.75mm | 31.88mm | 18.08mm | No | Non-RoHS Compliant | ||
![]() HX2305NL Pulse Electronics Network | 808 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | - | - | 0.1oz 2.85g | -40°C~85°C | Tube | 2010 | Star Magnetics™ | 0.518Lx0.595W 13.16mmx15.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 2 | - | - | - | L13.61XB15.11XH6.12 (mm) | - | - | Gull Wing | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | 0.251 6.37mm | 13.61mm | 15.11mm | No | RoHS Compliant | ||
![]() H1305NLT Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Module | 24 | 0.1oz 2.85g | 0°C~70°C | Tape & Reel (TR) | 2010 | - | 0.518Lx0.595W 13.16mmx15.11mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 2 | - | - | - | L15.11XB13.61XH6.12 (mm) | - | - | Gull Wing | - | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | 0.251 6.37mm | 15.11mm | 13.61mm | No | RoHS Compliant | ||
![]() T1105 Pulse Electronics Network | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | 40 | 4.000004g | -40°C~85°C | Tube | 2006 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Obsolete | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | Unshielded | - | 16.26mm | - | BABT | L28.57XB16.26XH5.84 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | T1/E1 (Quad) | 1:2 | 11 dB | - | - | - | 12.19mm | 0.230 5.84mm | 28.57mm | - | No | Non-RoHS Compliant | ||
![]() TX3051NL Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | - | 48 | - | -40°C~85°C | Tube | 2009 | - | 1.120Lx0.480W 28.45mmx12.19mm | e2 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Tin/Copper (Sn/Cu) | - | - | - | - | TRAY | Unshielded | - | 16mm | - | UL | 28.45mm X 12.19mm X 7.11mm | 60μH | - | Gull Wing | - | 1.5kV | T3/E3 (Twelve) | 1:1 | - | - | - | - | 7.11mm | 0.290 7.36mm | 28.45mm | 12.19mm | - | RoHS Compliant | ||
![]() TX1263NL Pulse Electronics Network | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SMD/SMT | 40 | 0.18oz 5.13g | -40°C~85°C | Tube | 2010 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | Unshielded | - | 16.26mm | - | - | L28.58XB16.26XH6.99 (mm) | 1.2mH | - | Gull Wing | - | 1.5kV | T1/E1 (Quad) | 1:2 | - | - | - | - | 6.99mm | 0.275 6.99mm | 28.58mm | - | No | RoHS Compliant | ||
![]() EX2001QNLT Pulse Electronics Network | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Module | 16 | 0.09oz 2.56g | -40°C~85°C | Tape & Reel (TR) | 2005 | - | 0.930Lx0.390W 23.62mmx9.91mm | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 10 BASE-T | - | - | - | 1 | 12.95mm | unknown | - | L23.62XB12.95XH5.84 (mm) | - | - | Gull Wing | -1 dB | 1800V | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | 0.230 5.84mm | 23.62mm | - | - | RoHS Compliant | ||
![]() PT4171S-R Pulse Electronics Network | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TX1263NLT Pulse Electronics Network | 467 |
| - | 15 Weeks | Surface Mount | Surface Mount | - | 40 | 0.18oz 5.13g | -40°C~85°C | Tape & Reel (TR) | 2010 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | 16.26mm | unknown | - | L28.58XB16.26XH6.99 (mm) | 1.2mH | - | Gull Wing | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | 0.275 6.99mm | 28.58mm | - | - | RoHS Compliant | ||
![]() PE-68056QNLT Pulse Electronics Network | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Module | - | 0.09oz 2.56g | 0°C~70°C | Tape & Reel (TR) | 2009 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | 5.84mm | 0.230 5.84mm | 23.37mm | 9.78mm | - | RoHS Compliant | ||
![]() 1000B-5003T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1000B-5001FT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DULPF1553-3 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DGL1553-45T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10B-2001T Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CX2318NLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1000B-5016FNL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100B-2002 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |