- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Number of Functions | Reach Compliance Code | Approval Agency | Physical Dimension | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Rated Current | DC Resistance (DCR) (Max) | Isolation Voltage | Transformer Type | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Output Current 1 | Load Resistance | Output Current 2 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B1078T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | - | - | TRAY | - | - | - | 13.46mm X 13.11mm X 12.32mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.32mm | 13.46mm | 13.11mm | - | ||
![]() B1078 Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | 2012 | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2134 Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | 200kHz | 125°C | -40°C | - | - | e3 | Obsolete | Vendor Undefined | EAR99 | Matte Tin (Sn) | SIGNAL | LENGTH DIM INCLUDES TERMINAL ALSO | 12W | - | - | compliant | - | 29.2mm X 21.8mm X 11.4mm | 12V | 36V | 57V | - | - | - | 1800V | SMPS TRANSFORMER | 3.3V | 2 | 2 | 195000 µH | 32/4 | 3.5A | 0.012Ohm | 0.1A | 11.4mm | 29.2mm | 21.8mm | RoHS Compliant | ||
![]() B2136NL Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B2429 Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | MATCHED TO GLOBESPANS ATLAS AND SLADE CHIPSETS | - | TRAY | - | - | - | 14.1mm X 13.34mm X 12.32mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.32mm | 14.1mm | 13.34mm | - | ||
![]() B8040 Pulse Electronics Network | In Stock | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | 2005 | - | Obsolete | Vendor Undefined | EAR99 | - | - | - | - | TRAY | 2 | - | - | L51.2XB16.1XH12.0 (mm)/L2.016XB0.634XH0.472 (inch) | - | - | - | TELECOM FILTER | 0.08A | 50Ohm | - | - | - | - | - | - | - | - | - | - | 12mm | 51.2mm | 16.1mm | - | ||
![]() B8549 Pulse Electronics Network | In Stock | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | 2005 | - | Obsolete | Vendor Undefined | EAR99 | - | - | - | - | TRAY | 2 | - | - | L51.2XB16.1XH12.0 (mm)/L2.016XB0.634XH0.472 (inch) | - | - | - | TELECOM FILTER | 0.1A | 50Ohm | - | - | - | - | - | - | - | - | - | - | 12mm | 51.2mm | 16.1mm | - | ||
![]() BX2259 Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | MATCHED TO CENTILLIUMS COPPERFLITE CT-L51ST81, FLITE OPTIMIZER CT-L52SU81 CHIP SETS | - | TRAY | - | - | - | 14.1mm X 13.34mm X 12.32mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.32mm | 14.1mm | 13.34mm | - | ||
![]() BX2258 Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | MATCHED TO CENTILLIUMS COPPERFLITE CT-L51ST81, FLITE OPTIMIZER CT-L52SU81 CHIP SETS | - | TRAY | - | - | - | 14.1mm X 13.34mm X 12.32mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.32mm | 14.1mm | 13.34mm | - | ||
![]() BX2286CT Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | Bulk | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 2:1, LENGTH AND HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH BCM6410; BCM6420 | - | TAPE & REEL | - | - | - | 12.0mm X 9.6mm X 11.5mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 11.5mm | 12mm | 9.6mm | - | ||
![]() BX1196LNLT Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINALS ALSO, TURNS RATIO: 4.5:1 | - | TR | - | - | UL | L9.91XB9.75XH12.5 (mm) | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.5mm | 9.91mm | 9.75mm | RoHS Compliant | ||
![]() BX2258T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | MATCHED TO CENTILLIUMS COPPERFLITE CT-L51ST81, FLITE OPTIMIZER CT-L52SU81 CHIP SETS | - | TRAY | - | - | - | 14.1mm X 13.34mm X 12.32mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.32mm | 14.1mm | 13.34mm | - | ||
![]() BX2303CT Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | Bulk | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 1.41:1, LENGTH AND HEIGHT DIM INCLUDES TERMINAL ALSO, COMPATIBLE WITH BCM6410; BCM6420 | - | TAPE & REEL | - | - | - | 12.0mm X 9.6mm X 11.5mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 11.5mm | 12mm | 9.6mm | - | ||
![]() BX2285CT Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | Bulk | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 1.41:1 | - | TAPE & REEL | - | - | - | 12mm X 9.6mm X 11.5mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 11.5mm | 12mm | 9.6mm | - | ||
![]() BX2358T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | LENGTH AND HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CS:2.125CS | - | TAPE & REEL | - | - | - | 17.65mm X 13.34mm X 12.32mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.32mm | 17.65mm | 13.34mm | - | ||
![]() BX2382T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | MATCHED TO TEXAS INSTRUMENTS AP5, AR5 AND AU5 CHIPSETS | - | TRAY | - | - | - | 14.1mm X 13.34mm X 12.07Xmm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2382 Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | MATCHED TO TEXAS INSTRUMENTS AP5, AR5 AND AU5 CHIPSETS | - | TRAY | - | - | - | 14.1mm X 13.34mm X 12.07Xmm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BX2349T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 1CS:1.8CS, COMPATIBLE WITH CT-L53SC08; T-L63SC08; CT-L73SC08 | - | TAPE & REEL | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.07mm | 14.1mm | 13.34mm | - | ||
![]() BX2348T Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | TURNS RATIO: 1CS:1CS, COMPATIBLE WITH CT-L53SC08; T-L63SC08; CT-L73SC08 | - | TAPE & REEL | - | - | - | 14.1mm X 13.34mm X 12.07mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.07mm | 14.1mm | 13.34mm | - | ||
![]() BX2542LT Pulse Electronics Network | In Stock | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | - | - | Obsolete | Vendor Undefined | EAR99 | - | - | BREADTH DIM INCLUDES TERMINALS ALSO; TURNS RATIO: 4.25:1; 1:1 | - | TAPE & REEL | - | - | - | 13.65mm X 15.8mm X 12.5mm | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | 12.5mm | 13.65mm | 15.8mm | - |