- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Output Current 1 | Load Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H5015NL Pulse Electronics Network | 45 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.05oz 1.42g | - | - | 0°C~70°C | Tube | 2008 | 0.697Lx0.480W 17.70mmx12.20mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) | 1000 BASE-T | MEETS IEE 802.3 | - | - | Unshielded | 4 | 15.8mm | - | L17.7XB12.2XH4.32 (mm) | - | - | Gull Wing | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | - | - | - | - | - | 4.57mm | 0.185 4.70mm | 17.7mm | 12.2mm | No | RoHS Compliant | - | ||
![]() H5020NLT Pulse Electronics Network | 368 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 50 | 0.06oz 1.71g | - | 100000kHz | 0°C~70°C | Tape & Reel (TR) | 2008 | 1.100Lx0.297W 27.94mmx7.54mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | Unshielded | 4 | 10.92mm | - | L27.94XB7.54XH8.33 (mm) | - | - | Gull Wing | 1000kHz | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -10 dB | - | 4 | - | - | - | - | 7.54mm | 0.341 8.66mm | 27.94mm | - | No | RoHS Compliant | - | ||
![]() HX5084NL Pulse Electronics Network | 500 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 24 | - | - | - | -40°C~85°C | Tube | 2008 | 0.600Lx0.300W 15.24mmx7.62mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | HEIGHT INCLUDES TERMINAL ALSO | - | - | - | 1 | 10.3mm | - | - | 330μH | - | Gull Wing | - | -1.2 dB | 1500V | DATACOM TRANSFORMER | 1:1 | -16 dB | - | - | - | - | - | - | - | 0.163 4.14mm | - | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() 23Z467SMNLT Pulse Electronics Network | 1800 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 0.450Lx0.265W 11.43mmx6.73mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 10 BASE-T | HEIGHT DIMENSION INCLUDING TERMINALS | - | TR | Unshielded | 2 | 9.14mm | - | L11.43XB6.73XH5.46 (mm) | 140μH | 600mOhm | Gull Wing | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:2 | - | - | - | - | - | - | - | 5.46mm | 0.215 5.46mm | 11.43mm | 6.73mm | No | RoHS Compliant | - | ||
![]() H5019NL Pulse Electronics Network | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.05oz 1.42g | - | 100000kHz | 0°C~70°C | Tube | 2007 | 0.780Lx0.655W 19.81mmx16.64mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 1000 BASE-T | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | Unshielded | 4 | 19.56mm | - | L19.81XB16.64XH2.54 (mm) | - | - | Gull Wing | 1000kHz | -1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | 4 | 350 μH | - | - | - | 2.54mm | 0.100 2.54mm | 19.81mm | 16.64mm | No | RoHS Compliant | - | ||
![]() PE-65968 Pulse Electronics Network | 280 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | 6 | 0.14oz 3.99g | - | 500000kHz | 0°C~70°C | Bulk | 2007 | 0.300Lx0.275W 7.62mmx7.00mm | e0 | no | Obsolete | 3 (168 Hours) | Through Hole | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | TUBE | - | - | 9.91mm | UL | - | 19μH | - | Gull Wing | 250kHz | - | 1.5kV | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | - | 6.35mm | 0.245 6.23mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HX0068ANLT Pulse Electronics Network | 8436 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 12 | 0.016oz 0.454g | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 0.500Lx0.347W 12.70mmx8.81mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | 1 | 9.65mm | - | - | - | - | Gull Wing | - | -1 dB | 1500V | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | - | 0.082 2.08mm | - | 8.81mm | No | RoHS Compliant | - | ||
![]() H0013NL Pulse Electronics Network | 125 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Module | 16 | 0.01oz 0.28g | - | - | 0°C~70°C | Tube | 2006 | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 8504.31.20.00 | - | Unshielded | 1 | 9.65mm | - | L12.7XB7.11XH1.98 (mm) | - | - | Gull Wing | - | -0.9 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -16 dB | - | - | - | - | - | - | 1.98mm | 0.078 1.98mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() PE-64931NL Pulse Electronics Network | 1049 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | DIP | 6 | 0.07oz 1.99g | - | - | 0°C~70°C | Tube | 2008 | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | - | - | TURNS RATIO: 1:1:1; 1:2CS | - | - | - | - | 12.7mm | UL | - | 1.2mH | 700mOhm | PC Pin | - | - | 1.5kV | T1/E1 (Single) | 1:1.1 | 11 dB | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 8.89mm | No | RoHS Compliant | - | ||
![]() 23Z467SM-T Pulse Electronics Network | 624 | - | Datasheet | 15 Weeks | Lead, Tin | Surface Mount | Surface Mount | - | 16 | 850.003752mg | - | - | 0°C~70°C | Tape & Reel (TR) | 2010 | 0.450Lx0.265W 11.43mmx6.73mm | - | no | Obsolete | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | Unshielded | - | 9.14mm | - | - | 140μH | 600mOhm | Gull Wing | - | - | - | LAN 10G Base-T | 1:2 | - | - | - | - | - | - | - | 9.14mm | 0.215 5.46mm | - | - | - | Non-RoHS Compliant | - | ||
![]() HX5120NLT Pulse Electronics Network | 6000 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 24 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 0.650Lx0.360W 16.51mmx9.14mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | GENERAL PURPOSE | - | - | TR | - | 4 | - | - | L16.51XB9.14XH2.08 (mm) | 350μH | - | Gull Wing | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | 0.082 2.08mm | 16.51mm | 9.14mm | No | RoHS Compliant | - | ||
![]() HM2103NLT Pulse Electronics Network | 1000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | 0.300Lx0.265W 7.62mmx6.73mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 150μH, 450μH | - | - | - | - | - | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | - | 0.225 5.72mm | - | - | - | RoHS Compliant | - | ||
![]() H1164T Pulse Electronics Network | 85427 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 40 | 4.8g | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | 1.125Lx0.480W 28.58mmx12.19mm | - | no | Active | 4 (72 Hours) | - | EAR99 | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | Unshielded | 4 | 16mm | UL | L28.58XB12.19XH5.84 (mm) | - | - | Gull Wing | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | 350 μH | - | - | - | 13.843mm | 0.230 5.84mm | 28.58mm | 12.19mm | No | Non-RoHS Compliant | - | ||
![]() HX6096NLT Pulse Electronics Network | 600 |
| Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | Module | 24 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | 0.715Lx0.480W 18.16mmx12.20mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | HEIGHT DIM. INCLUDE TERMINALS ALSO | - | TAPE & REEL | - | 1 | 16mm | UL | L18.2XB12.2XH6.6 (mm) | 350μH | 300mOhm | Gull Wing | - | -2 dB | 1500V | Power over Ethernet (PoE) | 1:1 | -10 dB | - | - | - | - | 0.72A | - | - | 0.260 6.60mm | 18.2mm | 12.2mm | No | RoHS Compliant | - | ||
![]() HX2019FNLT Pulse Electronics Network | 698 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 0.500Lx0.358W 12.70mmx9.09mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | SIGNAL | - | - | - | - | - | 9.53mm | UL | 12.7mm x 9.09mm x 5.99mm | 350μH | 750mOhm | Gull Wing | - | -1.4 dB | 1.5kV | LAN 10/100 Base-T | 1:1 | -12 dB | - | - | - | - | - | - | 5.9944mm | 0.236 5.99mm | 12.7mm | 9.09mm | No | RoHS Compliant | - | ||
![]() E2023NLT Pulse Electronics Network | 724 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | DIP | 16 | 0.03oz 0.85g | - | - | 0°C~70°C | Tape & Reel (TR) | 2009 | 0.495Lx0.280W 12.57mmx7.11mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 9.4mm | - | - | 200μH | 400mOhm | Gull Wing | - | - | - | Isolation and Data Interface (Encapsulated) | 1:2.5 | - | - | - | - | - | - | - | 5.33mm | 0.210 5.33mm | - | - | No | RoHS Compliant | - | ||
![]() TX1262NLT Pulse Electronics Network | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | 40 | 0.14oz 3.99g | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | EAR99 | - | - | - | - | - | - | - | 16.26mm | - | L28.58XB16.26XH5.84 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | 0.230 5.84mm | 28.58mm | - | - | RoHS Compliant | - | ||
![]() TX1089NL Pulse Electronics Network | 57 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | 16 | 0.04oz 1.14g | - | - | -40°C~85°C | Tube | 2008 | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | EAR99 | - | SIGNAL | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:1CT | - | - | - | - | 9.53mm | UL | L12.83XB7.11XH6.22 (mm) | 1.2mH, 1.2mH | 700mOhm | Gull Wing | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | 11 dB | 2 | 2 | - | - | - | 0.7Ohm | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() H0013FNL Pulse Electronics Network | 1582 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Module | 16 | - | Plastic | - | 0°C~70°C | Bulk | 2013 | 0.488Lx0.365W 12.40mmx9.27mm | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | 1 | 9.53mm | - | L12.45XB9.27XH1.85 (mm) | 350μH | 650mOhm | Gull Wing | - | -1.2 dB | 1.5kV | DATACOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 1.85mm | 0.073 1.85mm | 12.45mm | 9.27mm | No | RoHS Compliant | - | ||
![]() H5009NL Pulse Electronics Network | 85000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Module | 24 | 0.06oz 1.71g | - | - | 0°C~70°C | Tube | 2008 | 0.537Lx0.600W 13.64mmx15.24mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Matte Tin (Sn) | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | 4 | 18.8mm | - | L27.81XB12.19XH6.99 (mm) | 350 μH | 650mOhm | Gull Wing | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | -18 dB | - | - | - | 1:1 | - | - | 5.8674mm | 0.235 5.97mm | 27.81mm | 12.19mm | No | RoHS Compliant | Lead Free |