- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Position | Shielding | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Insertion Loss | Telecom IC Type | Operating Frequency-Min | Insertion Loss (dB) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Output Voltage 2 | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HX1188T Pulse Electronics Network | 1038 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 16 | 2.799997g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 9.53mm | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1 dB | 1.5kV | LAN 10/100 Base-T | 1:1 Transmitter, 1:1 Receiver | - | -12 dB | - | - | - | - | - | - | 5.97mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | - | ||
![]() T1146NLT Pulse Electronics Network | 100 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.505Lx0.280W 12.83mmx7.11mm | - | - | Active | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 1mH, 1mH | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:2 | - | - | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | - | RoHS Compliant | - | ||
![]() T1114NLT Pulse Electronics Network | 45 |
| - | 11 Weeks | Surface Mount | Surface Mount | - | - | 40 | 0.144oz 4.08g | - | -40°C~85°C | Tape & Reel (TR) | - | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | Unshielded | - | - | 16.26mm | - | - | - | - | L28.58XB12.32XH5.84 (mm) | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2 | - | 11 dB | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() T1144NLT Pulse Electronics Network | 2553 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | - | Tape & Reel (TR) | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | 85°C | -40°C | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1CT; 1CT:2.4CT | - | - | - | - | Unshielded | - | - | 9.53mm | - | - | - | - | L12.83XB7.11XH6.22 (mm) | 1mH, 1mH | 850mOhm | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Dual) | 1:1 | - | 11 dB | - | - | - | - | - | - | 6.22mm | 0.245 6.22mm | 12.83mm | 7.11mm | No | RoHS Compliant | - | ||
![]() PE-65728 Pulse Electronics Network | 359 | - | Datasheet | - | Surface Mount | Surface Mount | SOIC | - | 16 | 0.14oz 3.99g | - | 0°C~70°C | Bulk | 2009 | - | 0.500Lx0.285W 12.70mmx7.24mm | - | no | Obsolete | 3 (168 Hours) | - | SMD/SMT | EAR99 | - | - | - | ETHERNET | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | - | - | TUBE | - | Unshielded | 3 | - | 9.4mm | - | 10A | - | - | L12.7XB7.24XH5.08 (mm) | - | 300mOhm | Gull Wing | - | - | - | - | - | - | - | 2kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | 100 μH | - | 1.8 V-us | 3ns | 5.08mm | 0.210 5.33mm | 12.7mm | 7.24mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() H5079NL Pulse Electronics Network | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | 0.04oz 1.14g | - | 0°C~70°C | Tube | 2007 | - | 0.785Lx0.551W 19.94mmx14.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 1000 BASE-T | HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | - | - | Unshielded | 4 | - | 14.7mm | - | - | - | - | L13.97XB12.57XH4.57 (mm) | - | - | - | - | - | - | - | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -18 dB | - | - | - | - | - | - | 2.54mm | 0.100 2.54mm | 13.97mm | 12.57mm | No | RoHS Compliant | - | ||
![]() H1183NLT Pulse Electronics Network | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.03oz 0.85g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.500Lx0.280W 12.70mmx7.11mm | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 10/100 BASE-T; AUTOMDIX | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | TR | - | - | 1 | - | 9.53mm | - | - | - | - | L12.7XB7.11XH5.59 (mm) | - | - | Gull Wing | - | - | - | - | - | - | -1 dB | 1500V | Isolation and Data Interface (Encapsulated) | 1:1 | - | -12 dB | - | - | - | - | - | - | - | 0.245 6.22mm | 12.7mm | 7.11mm | No | RoHS Compliant | - | ||
![]() H5015NLT Pulse Electronics Network | 38 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | 24 | 0.05oz 1.42g | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | 0.697Lx0.480W 17.70mmx12.20mm | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | 1000 BASE-T | MEETS IEE 802.3 | - | - | - | - | Unshielded | 4 | - | 15.8mm | - | - | - | - | L17.7XB12.2XH4.32 (mm) | - | - | Gull Wing | - | - | - | - | - | - | 1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | - | - | - | 4.57mm | 0.185 4.70mm | 17.7mm | 12.2mm | No | RoHS Compliant | - | ||
![]() H1197NL Pulse Electronics Network | 2600 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | 0.02oz 0.57g | - | 0°C~70°C | Tube | 2009 | - | 0.500Lx0.265W 12.70mmx6.73mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIM INCLUDES TERMINALS ALSO | - | - | TAPE & REEL | - | Unshielded | 1 | - | 6.73mm | - | - | - | - | L12.70XB6.73XH5.97 (mm) | - | - | Gull Wing | - | - | - | - | - | - | -1.2 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -16 dB | - | - | - | - | - | - | 5.97mm | 0.245 6.22mm | 12.7mm | - | No | RoHS Compliant | - | ||
![]() HX1260NL Pulse Electronics Network | 4050 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Module | - | 16 | 0.1oz 2.85g | - | -40°C~85°C | Tube | 2009 | Star Magnetics™ | 0.500Lx0.280W 12.70mmx7.11mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | Unshielded | 1 | - | 9.65mm | - | - | - | - | L12.7XB7.11XH6.0 (mm) | - | - | Gull Wing | - | - | - | - | - | - | -1.1 dB | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | -10 dB | - | - | - | 1:1 | - | - | 6mm | 0.245 6.22mm | 12.7mm | 7.11mm | - | RoHS Compliant | - | ||
![]() ST6200QNL Pulse Electronics Network | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | - | 0°C~70°C | Tube | 2006 | - | 0.455Lx0.344W 11.56mmx8.74mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | - | - | - | - | 28μH | 200mOhm | Gull Wing | - | - | - | - | - | - | - | 1.5kV | Isolation and Data Interface (Encapsulated) | 1:1 | - | - | - | - | - | - | - | - | 5.72mm | 0.225 5.72mm | - | - | No | RoHS Compliant | - | ||
![]() HD8005FNL Pulse Electronics Network | 9500 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | 0°C~70°C | Tube | 2014 | - | 0.539Lx0.591W 13.70mmx15.00mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | SIGNAL | - | - | - | - | - | - | - | - | - | - | - | - | UL | 15.2mm x 13.7mm x 5.72mm | 100μH | - | - | - | - | - | 2 dB | - | - | - | 1500V | HDBase-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | - | - | - | - | - | - | - | - | 0.225 5.72mm | 15.2mm | 13.7mm | - | RoHS Compliant | - | ||
![]() PE-68025 Pulse Electronics Network | 22 | - | Datasheet | - | Surface Mount | Surface Mount | Module | - | 16 | 2.500003g | - | 0°C~70°C | Rail/Tube | 2007 | - | 0.920Lx0.385W 23.37mmx9.78mm | - | - | Obsolete | 3 (168 Hours) | 16 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.31.20.00 | - | - | DUAL | Unshielded | 1 | 2.54mm | 12.7mm | - | - | 16 | - | - | - | - | Gull Wing | - | - | - | - | TELECOM CIRCUIT | - | -6 dB | 1.5kV | LAN 10G Base-T | 1:1 | - | -18 dB | - | - | - | - | - | - | 12.7mm | 0.230 5.84mm | 23.37mm | 9.78mm | No | Non-RoHS Compliant | - | ||
![]() T3012NLT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 6 | - | 500000kHz | -40°C~85°C | Tape & Reel (TR) | 2007 | - | 0.300Lx0.275W 7.62mmx7.00mm | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 40μH | - | Gull Wing | - | - | - | - | - | 250kHz | - | - | T3/E3 (Single) | 1:2 | - | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | 7mm | - | RoHS Compliant | - | ||
![]() H0068ANL Pulse Electronics Network | 8500 |
| - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 12 | - | - | 0°C~70°C | Rail/Tube | 2013 | - | 0.500Lx0.347W 12.70mmx8.81mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | LAN; 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | - | - | - | 1 | - | 9.65mm | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | -1 dB | 1500V | LAN 10/100 Base-T | 1:1 | - | -12 dB | - | - | - | - | - | - | - | 0.082 2.08mm | - | 8.81mm | - | RoHS Compliant | - | ||
![]() TX1473NL Pulse Electronics Network | 20 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 32 | 0.1oz 2.85g | - | -40°C~85°C | Tube | 2009 | - | 1.000Lx0.310W 25.40mmx7.87mm | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 10.8mm | - | - | - | - | L25.4XB10.8XH7.11 (mm) | 1.2mH | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Octal) | 1:2 | - | - | - | - | - | - | - | - | 7.11mm | 0.295 7.49mm | 25.4mm | - | No | RoHS Compliant | - | ||
![]() TX1267NL Pulse Electronics Network | 8600 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | - | - | 40 | 0.18oz 5.13g | - | -40°C~85°C | Tube | 2010 | - | 1.125Lx0.485W 28.58mmx12.32mm | - | - | Active | 4 (72 Hours) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 16.26mm | - | - | - | - | L28.58XB16.26XH6.99 (mm) | 1.2mH | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2 | - | - | - | - | - | - | - | - | 6.99mm | 0.275 6.99mm | 28.58mm | - | No | RoHS Compliant | - | ||
![]() T1068NL Pulse Electronics Network | 85000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 40 | - | - | 0°C~70°C | Tube | 2009 | - | 1.125Lx0.485W 28.58mmx12.32mm | e3 | yes | Active | 4 (72 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | Unshielded | - | - | 16.26mm | - | - | - | - | 28.58mm X 12.32mm X 5.84mm | 1.2mH, 1.2mH | - | Gull Wing | - | - | - | - | - | - | - | 1.5kV | T1/E1 (Quad) | 1:2 | - | 11 dB | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 28.58mm | 12.32mm | No | RoHS Compliant | - | ||
![]() PA0769NLT Pulse Electronics Power | 29 |
| - | 9 Weeks | - | Surface Mount | SMD/SMT | YES | - | - | 250kHz | -40°C~125°C | Tape & Reel (TR) | 2015 | - | 0.860Lx1.150W 21.84mmx29.21mm | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | BREADTH DIM INCLUDES TERMINALS ALSO | - | 100W | - | - | - | - | - | - | unknown | - | - | - | 21.84mm X 29.21mm X 11.18mm | 89.2μH | - | - | 12V | 36V | 75V | - | - | - | - | - | SMPS TRANSFORMER | - | 5V | - | 3 | 3 | - | - | - | - | - | 0.450 11.43mm | 21.84mm | 29.21mm | - | RoHS Compliant | - | ||
![]() HX5120NL Pulse Electronics Network | 4000 | - | - | 11 Weeks | Surface Mount | Surface Mount | Module | - | 24 | - | - | -40°C~85°C | Tube | 2013 | - | 0.650Lx0.360W 16.51mmx9.14mm | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | 4 | - | - | - | - | - | - | L16.51XB9.14XH2.08 (mm) | 350μH | 650mOhm | Gull Wing | - | - | - | - | - | - | - | 1500V | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | - | - | - | - | - | 0.082 2.08mm | 16.51mm | 9.14mm | No | RoHS Compliant | - |