- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Packaging
- Published
- Turns Ratio - Primary:Secondary
- ECCN Code
Attribute column
Manufacturer
Pulse Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Number of Pins | Core Material | Approvals | Contact Materials | Factory Pack Quantity | Ihs Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Status | RoHS | Rohs Code | Switch Configuration | Unit Weight | Operating Temperature | Packaging | Series | ECCN Code | Temperature Coefficient | Type | Resistance | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Resistor Type | Reach Compliance Code | Current Rating | Termination Style | Number of Channels | Inductance | Frequency Range | Operating Frequency-Min | Resistance Tolerance | Isolation Voltage | Transformer Type | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100B-2002XNLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1000B-5020XNLT Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA3833NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 4.02 kOhm | - | - | 0.1 W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7.06 | - | - | - | - | ||
![]() FET7044NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | Panel Mount | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1574NL Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 6.98 kOhm | - | - | 0.1 W | - | - | High Reliability | - | - | - | - | - | - | - | 1 | - | - | - | 1.6 | 0.81 | - | - | - | ||
![]() B6080NL Pulse | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | - | - | - | - | Pulse Electronics | - | Through Hole | - | - | - | Bulk | - | - | DPST | Obsolete | Compliant | - | OFF (ON) | - | -55 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG0710.472NL Pulse | In Stock | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Pulse Electronics | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STQN1553-45 Pulse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1103NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 1:1.36; 1:1.36CT, HEIGHT DIM INCLUDE TERMINAL ALSO, COMMON MODE CHOKE AVAILABLE | - | TAPE & REEL | - | - | unknown | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | 5.84 mm | 28.58 mm | 12.32 mm | ||
![]() T1339FNL Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | UL | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | 10000 kHz | 70 °C | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | TURNS RATIO: 1:1; 1:1; 1:24; 1:24 | - | - | - | - | compliant | - | - | - | - | - | 1000 kHz | - | - | TELECOM TRANSFORMER | - | - | - | 5.72 mm | 17.53 mm | 15.24 mm | ||
![]() TC5G001P Pulse Electronics | In Stock | - | Datasheet | - | - | - | - | Ferrite | - | - | 2000 | - | 600 Ohms | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 0.005291 oz | - | Reel | TCxG | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | - | Unshielded | - | - | - | SMD/SMT | 1 Channel | 120 uH | 1 MHz to 250 MHz | - | - | 1.5 kVAC | - | Chip LAN Transformers | - | - | 4.2 mm | 4.6 mm | 3.4 mm | ||
![]() TC10G00 Pulse Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 0.005291 oz | - | Reel | TCxG | - | - | - | - | - | - | - | - | - | - | - | 120 mA | - | 1 Channel | 120 uH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC2G00 Pulse Electronics | In Stock | - | Datasheet | - | - | - | - | Ferrite | - | - | 2000 | - | 600 Ohms | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 0.005291 oz | - | Reel | TCxG | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | - | Unshielded | - | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | - | 1.5 kVAC | - | Chip LAN Transformers | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC5G00P Pulse Electronics | In Stock | - | Datasheet | - | - | - | - | Ferrite | - | - | 2000 | - | 600 Ohms | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 0.005291 oz | - | Reel | TCxG | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | - | Unshielded | - | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 250 MHz | - | - | 1.5 kVAC | - | Chip LAN Transformers | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC1G001P Pulse Electronics | In Stock | - | Datasheet | - | - | - | - | Ferrite | - | - | 2000 | - | 600 Ohms | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 0.005291 oz | - | Reel | TCxG | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | - | Unshielded | - | - | - | SMD/SMT | 1 Channel | 120 uH | 1 MHz to 125 MHz | - | - | 1.5 kVAC | - | Chip LAN Transformers | - | - | 4.2 mm | 4.6 mm | 3.4 mm | ||
![]() TC5G00 Pulse Electronics | In Stock | - | Datasheet | - | - | - | - | Ferrite | - | - | 2000 | - | 600 Ohms | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 0.005291 oz | - | Reel | TCxG | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | - | Unshielded | - | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | - | 1.5 kVAC | - | Chip LAN Transformers | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC2G00P Pulse Electronics | In Stock | - | Datasheet | - | - | - | - | Ferrite | - | - | 2000 | - | 600 Ohms | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 0.005291 oz | - | Reel | TCxG | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | - | Unshielded | - | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | - | 1.5 kVAC | - | Chip LAN Transformers | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TX1298NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 1:1; 1:1, HEIGHT DIM INCLUDE TERMINAL ALSO, COMMON MODE CHOKE AVAILABLE | - | TAPE & REEL | - | - | unknown | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | 5.84 mm | 28.58 mm | 12.32 mm | ||
![]() T1093NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | - | TAPE & REEL | - | - | unknown | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | 6.22 mm | 12.83 mm | 7.11 mm | ||
![]() TX1197NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 1CT:2CT; 1CT:2CT | - | TAPE & REEL | - | - | unknown | - | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | 5.51 mm | 17.53 mm | 16 mm |