- Transformer Type
- ECCN Code
- Isolation Voltage
- Height
- Width
- Length
- Applications
- Surface Mount
- Number of Functions
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Packaging
Attribute column
Manufacturer
Pulse Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Number of Functions | Depth | Reach Compliance Code | Frequency | Approval Agency | Physical Dimension | Inductance | DC Resistance (DCR) | Impedance | Lead/Base Style | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | ET Product-Min | Pulse Rise Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-65612 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 0.043oz 1.2g | - | - | - | - | - | - | - | - | Tube | 2006 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | 0°C | - | - | - | - | Unshielded | - | - | - | - | - | L8.89XB12.7XH6.35 (mm) | 2.5mH | - | - | PC Pin | - | 2kV | TELECOM TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | 8.89mm | 12.7mm | No | Non-RoHS Compliant | - | ||
![]() PE-65612NL Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | 4 | 0.043oz 1.2g | - | - | - | - | - | - | - | - | Tube | 2006 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | - | 70°C | 0°C | SIGNAL | - | - | - | Unshielded | - | 12.7mm | - | 55MHz | - | L12.70XB8.89XH6.35 (mm) | 2.5mH | - | - | PC Pin | - | 2kV | TELECOM TRANSFORMER | 1:1 | 20 dB | 1 | 1 | - | - | 20 V-us | 25ns | 6.35mm | 0.250 6.35mm | - | 8.89mm | No | RoHS Compliant | - | ||
![]() PE-65812NLT Pulse Electronics Network | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 8 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | 0.475Lx0.460W 12.07mmx11.68mm | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 70°C | 0°C | - | - | - | - | Unshielded | - | 12.06mm | - | 55MHz | - | - | 2.5mH | - | - | Gull Wing | - | 2kV | - | 1:1 | 20 dB | - | - | - | - | - | - | 8.64mm | 0.340 8.64mm | 12.06mm | 10.16mm | No | RoHS Compliant | - | ||
![]() PH9185.034NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | 6 | 0.006lb 2.72g | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 125°C | -40°C | - | - | - | - | - | - | 13mm | - | - | - | - | 750μH | 500mOhm | - | Gull Wing | - | 4kV | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 6.4mm | 0.492 12.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HX5019FNL Pulse Electronics Network | In Stock | - | - | 11 Weeks | - | Surface Mount | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | - | Tube | 2013 | - | 0.780Lx0.750W 19.81mmx19.05mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDE TERMINALS ALSO | - | - | - | 4 | - | - | - | - | - | 350μH | - | - | - | - | 1500V | DATACOM TRANSFORMER | - | - | - | - | - | 1:1 | - | - | - | 0.772 19.60mm | 19.81mm | 19.05mm | - | RoHS Compliant | - | ||
![]() PH9185.011NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | 0.006lb 2.72g | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 750μH | - | - | - | - | 4kV | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 6.4mm | 0.492 12.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PH9185.038NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 6 | 0.006lb 2.72g | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 125°C | -40°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO, TURNS RATIO: 3CT : 8CT | 3W | TR | - | - | 13mm | - | - | AEC-Q200 | L10.0XB10.0XH12.5 (mm) | 310μH | 350mOhm | - | Gull Wing | 400V | 4kV | SMPS TRANSFORMER | - | - | 2 | 2 | - | - | - | - | 6.4mm | 0.492 12.50mm | 10mm | 10mm | - | RoHS Compliant | Lead Free | ||
![]() PH9185.083NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 6 | 0.006lb 2.72g | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 125°C | -40°C | - | - | - | - | - | - | 13mm | - | - | - | - | 2.35mH | 450mOhm | - | Gull Wing | - | 4kV | SMPS TRANSFORMER | - | - | - | - | - | - | - | - | 6.4mm | 0.492 12.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PE-8270 Pulse Electronics Network | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 6 | - | - | - | - | - | - | - | - | - | Tube | 2007 | - | 0.500Lx0.350W 12.70mmx8.89mm | - | - | Obsolete | 1 (Unlimited) | Radial | EAR99 | - | 70°C | 0°C | GENERAL PURPOSE | - | 500mW | - | - | 1 | 12.7mm | - | - | - | - | 2mH | 2.5Ohm | - | PC Pin | - | 700V | PULSE TRANSFORMER | 1:1 | - | - | - | - | - | - | - | 6.35mm | 0.250 6.35mm | - | 8.89mm | No | Non-RoHS Compliant | - | ||
![]() PH9384.089NLT Pulse Electronics Power | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 538μH | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | - | - | - | - | - | 0.299 7.60mm | - | - | - | RoHS Compliant | - | ||
![]() PH9185.012NLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | 6 | 0.006lb 2.72g | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 125°C | -40°C | - | - | - | - | - | - | 13mm | - | - | - | - | 450μH | 400mOhm | 400mOhm | Gull Wing | - | 4kV | SMPS TRANSFORMER | 1:2 | - | - | - | - | - | - | - | 6.4mm | 0.492 12.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ST7001 Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | HEIGHT INCLUDES TERMINALS ALSO | - | - | - | 3 | - | unknown | - | - | - | - | - | - | - | - | 2000 V | PULSE TRANSFORMER | - | - | - | - | 200 µH | 1CT:1CT | 3.5 V-us | 3 ns | 5.91 mm | - | 11.61 mm | 9.53 mm | - | - | - | ||
![]() 100B-1001FNL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | 85 °C | -40 °C | CHIP | Transferred | Yes | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | 10/100 BASE-T | - | - | TRAY | - | 1 | - | compliant | - | - | - | - | - | - | - | - | 2500 V | DATACOM TRANSFORMER | - | - | - | - | 350 µH | 1:1; 1:1 | - | - | 4.88 mm | - | 14.81 mm | 11.94 mm | - | - | - | ||
![]() PE-67567T Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | TOKEN RING | SUPPORTS TI380C30/C60 TRANSCEIVERS | - | TUBE | - | 1 | - | compliant | - | - | - | - | - | - | - | - | - | DATACOM TRANSFORMER | - | - | - | - | - | - | - | - | 2.39 mm | - | 10.92 mm | 8.63 mm | - | - | - | ||
![]() PE-65948NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNTED | - | - | PULSE ELECTRONICS CORP | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | ECHELON NEURON CHIPS | COMPATIBLE WITH 3120; 3150 | - | TAPE & REEL | - | 1 | - | compliant | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | - | 3500 µH | 1CT:1CT | - | - | 6.35 mm | - | 12.95 mm | 9.15 mm | - | - | - | ||
![]() H1265NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TUBE | - | 1 | - | unknown | - | - | - | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | - | - | - | 1:1 | - | - | 5.97 mm | - | 25.4 mm | 9.91 mm | - | - | - | ||
![]() P2033 Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | 130 °C | -40 °C | - | Active | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GATE DRIVE | LENGTH AND BREADTH DIMENSION INCLUDES TERMINAL ALSO | - | TUBE | - | 1 | - | compliant | - | - | - | - | - | - | - | - | 1500 V | PULSE TRANSFORMER | - | - | - | - | 500 µH | 1:1 | 9.3 V-us | - | 3.8 mm | - | 7.2 mm | 6.1 mm | - | - | - | ||
![]() PE-65506 Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | 70 °C | - | - | Obsolete | No | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | - | - | TUBE | - | 2 | - | compliant | - | - | - | - | - | - | - | - | 2000 V | DATACOM TRANSFORMER | - | - | 2 | 2 | 30 µH | 1:1 | - | 1.6 ns | 5.08 mm | - | 12.7 mm | 6.86 mm | - | - | - | ||
![]() 100B-1001FXNL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | 125 °C | -55 °C | - | Transferred | Yes | - | - | - | - | e3 | - | - | - | - | EAR99 | Tin (Sn) | - | - | 10/100 BASE-TX | - | - | TRAY | - | 1 | - | compliant | - | - | - | - | - | - | - | - | 2500 V | DATACOM TRANSFORMER | - | - | - | - | 350 µH | 1:1; 1:1 | - | - | 4.88 mm | - | 14.81 mm | 11.94 mm | - | - | - | ||
![]() PE-68080 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |