- Transformer Type
- ECCN Code
- Isolation Voltage
- Height
- Width
- Length
- Applications
- Surface Mount
- Number of Functions
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Packaging
Attribute column
Manufacturer
Pulse Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | ECCN Code | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Working Voltage | Isolation Voltage | Transformer Type | 2nd Connector Number of Positions Loaded | Profile | Primary Inductance | Turns Ratio (NpNs) | Pulse Rise Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100B-1011X Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | IEEE | socket | 1x42 | 2.54mm | THT | PULSE ELECTRONICS CORP | female | 125 °C | -55 °C | - | Obsolete | - | straight | pin strips | EAR99 | - | HEIGHT DIAMENSION INCLUDE TERMINALS ALSO | - | 2 | compliant | 1:1 | - | DATACOM TRANSFORMER | 10/100 BASE-T | beryllium copper | 350 μH | - | - | 5.72 mm | 17.53 mm | 12.19 mm | ||
![]() TX3125FNLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | compliant | - | - | TELECOM TRANSFORMER | - | - | - | - | - | 5.99 mm | 12.7 mm | 9.09 mm | ||
![]() H1043NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | 10/100 BASE-TX | COMPATIBLE WITH AMD AND MICREL, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | unknown | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 1.141:1; 1:1 | - | 5.71 mm | 25.4 mm | 10.03 mm | ||
![]() HX6510FNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | 8 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 120 μH | 1:1 | - | 7.24 mm | 27.81 mm | 14.99 mm | ||
![]() ST6118T-1R Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-64974-001 Pulse Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | TOKEN RING | - | TUBE | 2 | compliant | - | 750 V | DATACOM TRANSFORMER | - | - | 2600 μH | 1:1:1:1 | 15 ns | 7.49 mm | 25.4 mm | 9.78 mm | ||
![]() PE-67582 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE-68050LNLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | Yes | - | - | EAR99 | 10 BASE-T | - | TAPE & REEL | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 150 μH | 1CT:1CT | - | 5.84 mm | 28.58 mm | 12.32 mm | ||
![]() H7136NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | GENERAL PURPOSE | HEIGHT DIAMENSION INCLUDE TERMINALS ALSO | TR | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 180 μH | 1:1 | - | 5.72 mm | 13.72 mm | 12.19 mm | ||
![]() T5006NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | UL | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | ISDN | - | TAPE & REEL | 2 | unknown | - | 2000 V | DATACOM TRANSFORMER | - | - | 22000 μH | 1:2; 1:2 | - | 7.12 mm | 24.13 mm | 14.73 mm | ||
![]() ST6112-001 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5033 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | UL; BABT | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TUBE | 1 | unknown | - | 1500 V | DATACOM TRANSFORMER | - | - | 22000 μH | 1:2 | - | 9.906 mm | 13.97 mm | 19.304 mm | ||
![]() PE-68616 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | ISDN | - | TUBE | 1 | unknown | - | 1500 V | DATACOM TRANSFORMER | - | - | 1700 μH | 1CS:1.25 | - | 9.91 mm | 13.97 mm | 13.46 mm | ||
![]() 1000B-5014NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | IEEE | - | - | - | - | PULSE ELECTRONICS CORP | - | 85 °C | -40 °C | CHIP | Transferred | Yes | - | - | EAR99 | 10/100/1000 BASE-T | - | TUBE | 8 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 μH | - | - | 7.24 mm | 27.81 mm | 12.19 mm | ||
![]() H1093NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | 10/100 BASE-TX | COMPATIBLE WITH AMD AND MICREL, HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TAPE & REEL | 1 | unknown | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 1.141:1; 1:1 | - | 5.71 mm | 25.4 mm | 10.03 mm | ||
![]() ST4202FNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Active | Yes | - | - | EAR99 | GENERAL PURPOSE | HEIGHT DIAMENSION INCLUDE TERMINALS ALSO | - | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 20 μH | 1:1 | - | 5.99 mm | 12.7 mm | 9.09 mm | ||
![]() H1190FNLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Not Recommended | Yes | - | - | EAR99 | GENERAL PURPOSE | - | TR | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 400 μH | 1:1 | - | 5.72 mm | 8.64 mm | 7.62 mm | ||
![]() H1081QNLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | EAR99 | 10/100 BASE-TX | - | TAPE & REEL | 1 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | - | 1:1.141; 1:1 | - | 5.84 mm | 25.4 mm | 10.03 mm | ||
![]() T5024 Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | UL; BABT | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Obsolete | - | - | - | EAR99 | ISDN | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | TUBE | 1 | unknown | - | 3000 V | DATACOM TRANSFORMER | - | - | 22000 µH | 1:2 | - | 10.668 mm | 13.97 mm | 19.304 mm | ||
![]() H5184NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Active | - | - | - | EAR99 | GENERAL PURPOSE | - | - | 4 | compliant | - | 1500 V | DATACOM TRANSFORMER | - | - | 350 µH | 1:1 | - | 6.35 mm | 14.73 mm | 13.84 mm |