- Transformer Type
- ECCN Code
- Isolation Voltage
- Height
- Width
- Length
- Applications
- Surface Mount
- Number of Functions
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Packaging
Attribute column
Manufacturer
Pulse Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Approvals | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Approval Agency | Physical Dimension | Inductance | Lead/Base Style | Insertion Loss | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Primary Inductance | Turns Ratio (NpNs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1140T Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | UL | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | 10/100 BASE-TX | APPROVED FOR USE WITH THE BROADCOM BCM5226 AND LEVEL ONE LXT9784, HEIGHT DIM INCLUDES TERMINALS ALSO | TAPE & REEL | 4 | unknown | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 350 µH | - | 7.11 mm | - | 28.58 mm | 12.19 mm | - | - | ||
![]() PE-65736T Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | TOKEN RING | HEIGHT INCLUDES TERMINAL ALSO | TUBE | 2 | compliant | - | - | - | - | - | 600 V | DATACOM TRANSFORMER | - | 75 µH | 1:1 | 5.08 mm | - | 12.7 mm | 7.24 mm | - | - | ||
![]() ST7034 Valor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H1266NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | 70 °C | - | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | 10/100 BASE-TX; ETHERNET | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | TAPE & REEL | 4 | unknown | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | - | 1:1; 1:1; 1:1; 1:1 | 5.97 mm | - | 28.58 mm | 12.19 mm | - | - | ||
![]() TX3025FNL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | 2 | compliant | - | - | - | - | - | 1500 V | DATACOM TRANSFORMER | - | 100 µH | 1:1 | 5.99 mm | - | 12.7 mm | 9.09 mm | - | - | ||
![]() GS5014RM LF Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST5048 Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | ISDN | - | - | 2 | unknown | - | - | - | - | - | 2000 V | DATACOM TRANSFORMER | - | 2200 µH | 1CS:2.5CS; 1CS:2.5CS | 8.636 mm | - | 25.0698 mm | 14.605 mm | - | - | ||
![]() PE-68034 Pulse Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST7097 Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | YES | SURFACE MOUNT | - | - | PULSE ELECTRONICS CORP | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | 1 | compliant | - | - | - | - | - | 500 V | DATACOM TRANSFORMER | - | 64000 µH | 1:1:1 | 5.92 mm | - | 6.73 mm | 5.87 mm | - | - | ||
![]() PH9084.011NLT Pulse Electronics Power | 3200 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 456 μH | - | - | - | POWER TRANSFORMER | - | - | - | - | 0.211 5.35mm | - | - | - | RoHS Compliant | ||
![]() PH9084.021NLT Pulse Electronics Power | 1628 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 456 μH | - | - | - | POWER TRANSFORMER | - | - | - | - | 0.211 5.35mm | - | - | - | RoHS Compliant | ||
![]() H5019EFNL Pulse Electronics Network | 101 |
| - | 14 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 24 | - | - | - | - | - | - | - | Tube | 2014 | - | 0.780Lx0.750W 19.81mmx19.05mm | Active | 1 (Unlimited) | - | - | 70°C | 0°C | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | 4 | - | UL | L19.81XB19.05XH2.54 (mm) | 350μH | Gull Wing | 1.2 dB | 1500V | DATACOM TRANSFORMER | 1:1 | - | - | - | 0.772 19.60mm | 19.81mm | 19.05mm | No | RoHS Compliant | ||
![]() PH9184.021NLT Pulse Electronics Power | 704 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.394Lx0.394W 10.00mmx10.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 15mH | - | - | - | POWER TRANSFORMER | - | - | - | - | 0.492 12.50mm | - | - | - | RoHS Compliant | ||
![]() PH9184.011NLT Pulse Electronics Power | 36 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.394Lx0.394W 10.00mmx10.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 12.2mH | - | - | - | POWER TRANSFORMER | - | - | - | - | 0.492 12.50mm | - | - | - | RoHS Compliant | ||
![]() PH9084.034NLT Pulse Electronics Power | 100 | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 256μH | - | - | - | POWER TRANSFORMER | - | - | - | - | 0.211 5.35mm | - | - | - | RoHS Compliant | ||
![]() PH9384.083NLT Pulse Electronics Power | 484 |
| Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 538μH | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | 0.299 7.60mm | - | - | - | RoHS Compliant | ||
![]() HX5007 Pulse Electronics Network | In Stock | - | Datasheet | - | - | - | Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | Tube | 2014 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | 85°C | -40°C | GENERAL PURPOSE | HEIGHT DIM INCLUDES TERMINAL ALSO | - | 4 | unknown | - | L17.65XB12.2XH5.72 (mm) | - | - | - | 1500V | PULSE TRANSFORMER | - | - | 1:1 | 5.72mm | - | 17.65mm | 12.2mm | - | Non-RoHS Compliant | ||
![]() PH9184.034NLT Pulse Electronics Power | 316 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.394Lx0.394W 10.00mmx10.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 6.8mH | - | - | - | POWER TRANSFORMER | - | - | - | - | 0.492 12.50mm | - | - | - | RoHS Compliant | ||
![]() PE-6292 Pulse Electronics Network | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | - | NO | - | - | - | - | 70°C | - | - | - | - | Tube | 2012 | - | 0.650Lx0.435W 16.51mmx11.05mm | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | SIGNAL | - | - | - | - | UL | 16.51mm x 11.05mm x 8.89mm | 1mH | - | - | 700V | DATACOM TRANSFORMER | - | - | 1:1:1 | - | 0.350 8.89mm | 16.51mm | 11.05mm | - | Non-RoHS Compliant | ||
![]() PH9085.012NLT Pulse Electronics Power | 3435 |
| - | 9 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.319Lx0.280W 8.10mmx7.10mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 1.02mH | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.200 5.08mm | - | - | - | RoHS Compliant |