- Transformer Type
- ECCN Code
- Isolation Voltage
- Height
- Width
- Length
- Applications
- Surface Mount
- Number of Functions
- Moisture Sensitivity Level (MSL)
- Mounting Feature
- Packaging
Attribute column
Manufacturer
Pulse Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Depth | Physical Dimension | Inductance | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH9384.083NL Pulse Electronics Power | In Stock | - | - | - | - | Surface Mount | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | 125°C | -40°C | - | 15pF | - | - | 538 μH | - | - | - | - | 4kV | TOROIDAL POWER TRANSFORMER | 8:3 | - | - | 7.6mm | 0.299 7.60mm | - | - | RoHS Compliant | ||
![]() PH9185.083NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 0.006lb 2.72g | Tray | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | Active | 1 (Unlimited) | EAR99 | 125°C | -40°C | - | 8pF | - | - | 2.35mH | - | - | - | - | 5kV | SMPS TRANSFORMER | 8:3 | - | - | 12.5mm | 0.492 12.50mm | - | - | RoHS Compliant | ||
![]() PH9084.043NLT Pulse Electronics Power | 27 |
| - | 11 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | POWER TRANSFORMER | - | - | - | - | 0.211 5.35mm | - | - | RoHS Compliant | ||
![]() PH9400.655NLT Pulse Electronics Power | 336 |
| - | 11 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9400 | 0.657Lx0.500W 16.70mmx12.70mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 6.48mH | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | 0.559 14.20mm | - | - | RoHS Compliant | ||
![]() PH9085.034NLT Pulse Electronics Power | 1877 |
| - | 9 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | 0.319Lx0.280W 8.10mmx7.10mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 1.02mH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.200 5.08mm | - | - | RoHS Compliant | ||
![]() PH9085.083NLT Pulse Electronics Power | 434 |
| - | 9 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | 0.319Lx0.280W 8.10mmx7.10mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 1.16mH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.200 5.08mm | - | - | RoHS Compliant | ||
![]() PE-68283NL Pulse Electronics Power | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | 14 | 0.04oz 1.14g | Tube | 2007 | - | 0.430Lx0.353W 10.93mmx8.47mm | Active | 1 (Unlimited) | EAR99 | 130°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | 11.51mm | L13.97XB11.51XH6.43 (mm) | - | - | 9V | 4.75V | 5.25V | - | SMPS TRANSFORMER | - | 4 | 2 | - | 0.253 6.43mm | 13.97mm | - | RoHS Compliant | ||
![]() P0584ANL Pulse Electronics Power | 8000 | - | - | 11 Weeks | - | Through Hole | - | 6 | - | Tube | 2015 | - | 0.810Lx0.480W 20.57mmx12.19mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | PULSE TRANSFORMER | 1:1.1 | - | - | - | 0.750 19.05mm | - | - | RoHS Compliant | ||
![]() PH9185.034NL Pulse Electronics Power | 1203 | - | - | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 0.006lb 2.72g | Tray | - | PH9185 | 0.394Lx0.394W 10.00mmx10.00mm | Active | 1 (Unlimited) | EAR99 | 125°C | -40°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO, TURNS RATIO: 3CT:4CT | 10pF | - | L10.01XB10.01XH12.5 (mm) | 750μH | - | - | - | - | 5kV | SMPS TRANSFORMER | 3:4 | 1 | 1 | 12.5mm | 0.492 12.50mm | 10.01mm | 10.01mm | RoHS Compliant | ||
![]() PH9384.043NL Pulse Electronics Power | In Stock | - | - | - | - | Surface Mount | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | 125°C | -40°C | - | 20pF | - | - | 538 μH | - | - | - | - | 4kV | TOROIDAL POWER TRANSFORMER | 4:3 | - | - | 7.6mm | 0.299 7.60mm | - | - | RoHS Compliant | ||
![]() PH9384.021NL Pulse Electronics Power | In Stock | - | - | - | - | Surface Mount | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | 125°C | -40°C | - | 15pF | - | - | 538 μH | - | - | - | - | 4kV | TOROIDAL POWER TRANSFORMER | 2:1 | - | - | 7.6mm | 0.299 7.60mm | - | - | RoHS Compliant | ||
![]() PH9384.035NL Pulse Electronics Power | In Stock | - | - | - | - | Surface Mount | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | 125°C | -40°C | - | 30pF | - | - | 680μH | - | - | - | - | 4kV | TOROIDAL POWER TRANSFORMER | - | - | - | 7.6mm | 0.299 7.60mm | - | - | RoHS Compliant | ||
![]() PH9385.034NLT Pulse Electronics Power | 7500 |
| - | 9 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9385 | 0.630Lx0.512W 16.00mmx13.00mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 2.6mH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.295 7.50mm | - | - | RoHS Compliant | ||
![]() PH9400.566NLT Pulse Electronics Power | 379 |
| - | 11 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9400 | 0.657Lx0.500W 16.70mmx12.70mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 4.5mH | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | 0.559 14.20mm | - | - | RoHS Compliant | ||
![]() PH9385.027NLT Pulse Electronics Power | 7 |
| - | 9 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9385 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 2.6mH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.295 7.50mm | - | - | RoHS Compliant | ||
![]() PH9400.566ANLT Pulse Electronics Power | 44 | - | - | 11 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9400 | 0.657Lx0.500W 16.70mmx12.70mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 1.12mH | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | 0.559 14.20mm | - | - | RoHS Compliant | ||
![]() PH9385.015NLT Pulse Electronics Power | 20000 |
| - | 9 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9385 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 1.35mH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.295 7.50mm | - | - | RoHS Compliant | ||
![]() PH9385.045NLT Pulse Electronics Power | 14724 |
| - | 9 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9385 | 0.630Lx0.512W 16.00mmx13.00mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 3.2mH | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | 0.295 7.50mm | - | - | RoHS Compliant | ||
![]() PH9400.211ANLT Pulse Electronics Power | 85 |
| - | 11 Weeks | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9400 | 0.657Lx0.500W 16.70mmx12.70mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 1.62mH | - | - | - | - | - | PULSE TRANSFORMER | - | - | - | - | 0.559 14.20mm | - | - | RoHS Compliant | ||
![]() PH9384.011NLT Pulse Electronics Power | 1095 |
| - | - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | PH9384 | 0.492Lx0.362W 12.50mmx9.20mm | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 538μH | - | - | - | - | - | TOROIDAL POWER TRANSFORMER | - | - | - | - | 0.299 7.60mm | - | - | RoHS Compliant |