- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Voltage - Isolation
- Applications
- Frequency
- Packaging
- Series
- Footprint
- Size / Dimension
- Type
- Chipset Manufacturer
Attribute column
Manufacturer
Pulse Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Power Rating | Packing Method | Depth | Style | Reach Compliance Code | Frequency | Physical Dimension | Voltage - Isolation | Inductance | DC Resistance (DCR) | Element Configuration | Max DC Current | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Operating Frequency-Min | Isolation Voltage | Transformer Type | Voltage - Primary | Turns Ratio - Primary:Secondary | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Footprint | Chipset Manufacturer | Load Resistance | Voltage - Auxiliary | Intended Chipset | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-68279NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 12.5 V | 11.5 V | - | 130 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | TAPE & REEL | - | - | compliant | - | - | - | - | - | - | - | 9 V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 4 | 2 | - | - | - | - | - | - | 6.43 mm | - | 13.97 mm | 11.51 mm | - | - | ||
![]() PH0806NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 76 V | 18 V | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | POWER | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 160 W | TRAY | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 200 kHz | 1000 V | SMPS TRANSFORMER | - | - | - | 2 | 3 | 153 µH | - | - | 0.000875 Ω | - | - | 8.6 mm | - | 23.37 mm | 21.6 mm | - | - | ||
![]() PAG6356.082NLT Pulse Electronics | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | PAG6356.XXXNLT | - | - | - | Active | - | - | - | - | - | Push-Pull Converters | - | - | - | - | Laminated Core | - | 1 ~ 2MHz | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | Sn6505x | - | 0.492" (12.50mm) | - | - | - | - | ||
![]() PA3019NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 30 V | 8 V | 500 kHz | 130 °C | -40 °C | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | LENGTH, WIDTH AND HEIGHT DIMENSION INCLUDE TERMINAL ALSO | 5 W | - | - | - | compliant | - | - | - | - | - | - | - | 5 V | - | - | 250 kHz | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | 47.2 µH | - | - | - | - | - | 9.27 mm | - | 13.34 mm | 10.7 mm | - | - | ||
![]() PA1210NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 57 V | 33 V | 200 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | BREADTH DIM INCLUDES TERMINAL ALSO, FLYBACK TRANSFORMER | - | - | - | - | compliant | - | - | - | - | - | - | - | 5 V | - | - | - | - | SMPS TRANSFORMER | - | - | 3.3 V | 2 | 2 | 88 µH | - | - | - | - | - | 12.07 mm | - | 14 mm | 17.65 mm | - | - | ||
![]() PA0423NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 48V OUTPUT VOLTAGE IS ALSO AVAILABLE | 140 W | TAPE & REEL | - | - | compliant | - | - | - | - | - | - | - | 12 V | - | - | 200 kHz | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | 140 µH | - | - | - | - | - | 8.6 mm | - | 23.37 mm | 20.07 mm | - | - | ||
![]() PA0369NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 48V OUTPUT VOLTAGE IS ALSO AVAILABLE | 100 W | TAPE & REEL | - | - | compliant | - | - | - | - | - | - | - | 3.3 V | - | - | 200 kHz | - | SMPS TRANSFORMER | - | - | - | 1 | 1 | 65 µH | - | - | - | - | - | 8.6 mm | - | 23.37 mm | 20.07 mm | - | - | ||
![]() PA1522NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNTED | - | PULSE ELECTRONICS CORP | 72 V | 36 V | 200 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | FORWARD TRANSFORMER | - | - | - | - | compliant | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | 160.2 µH | - | - | - | - | - | 13 mm | - | 22.4 mm | 20.98 mm | - | - | ||
![]() PA3948.002NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 42 V | 18 V | 200 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | WIDTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 30 W | TAPE & REEL | - | - | compliant | - | - | - | - | - | - | - | 5 V | - | - | - | - | SMPS TRANSFORMER | - | - | 5 V | 2 | 2 | 40 µH | - | - | - | - | - | 11.45 mm | - | 13.08 mm | 15.24 mm | - | - | ||
![]() PH0801NLT Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 160 W | TAPE & REEL | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 200 kHz | - | SMPS TRANSFORMER | - | - | - | 1 | 3 | 153 µH | - | - | - | - | - | 8.6 mm | - | 23.37 mm | 21.6 mm | - | - | ||
![]() PA1434NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 72 V | 36 V | 200 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | BREADTH & HEIGHT DIM INCLUDES TERMINAL ALSO | - | - | - | - | compliant | - | - | - | - | - | - | - | 20 V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 1 | 30.9 µH | - | - | - | - | - | 13.72 mm | - | 26.42 mm | 32 mm | - | - | ||
![]() PA1040NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE MOUNTED | - | PULSE ELECTRONICS CORP | 57 V | 30 V | 250 kHz | 130 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | MATTE TIN | - | FORWARD TRANSFORMER | 80 W | - | - | - | compliant | - | - | - | - | - | - | - | 12 V | - | - | - | - | SMPS TRANSFORMER | - | - | -12 V | 2 | 3 | 222 µH | - | - | - | - | - | 13 mm | - | 22.4 mm | 20.98 mm | - | - | ||
![]() PH0912NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | - | - | 700 kHz | 125 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | LENGTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 300 W | TRAY | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 200 kHz | - | SMPS TRANSFORMER | - | - | - | 2 | 3 | 432000 µH | - | - | - | - | - | 11.9 mm | - | 26.67 mm | 19.51 mm | - | - | ||
![]() PA1627NL Pulse Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | SURFACE MOUNT | - | PULSE ELECTRONICS CORP | 59 V | 12 V | - | 130 °C | -40 °C | ROHS COMPLIANT | Active | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | LENGTH & HEIGHT DIM INCLUDES TERMINAL ALSO | 40 W | - | - | - | compliant | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | SMPS TRANSFORMER | - | - | - | 1 | 2 | 100.7 µH | - | - | - | - | - | 8.38 mm | - | 22.23 mm | 17.15 mm | - | - | ||
![]() PE-68422NL Pulse Electronics Power | 162 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 10 | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tray | 2003 | - | 0.970Lx1.070W 24.64mmx27.18mm | - | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | Flyback Converters | - | - | - | 27.18mm | - | - | 100kHz | - | 1500Vrms | - | 140mOhm | - | - | - | - | - | - | - | - | 18V~36V | 1:0.35 | - | - | - | - | 0.970 L x 1.070 W (24.64mm x 27.18mm) | National Semiconductor | - | - | LM2585, LM2586, LM2587, LM2588 | - | 0.680 17.27mm | - | - | - | RoHS Compliant | ||
![]() PA0803NL Pulse Electronics Power | 125 |
| Datasheet | 15 Weeks | Flanges | Surface Mount | - | - | 11 | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2007 | PA08XXNL | 0.850Lx0.920W 21.60mmx23.37mm | - | yes | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | POWER | - | 140W | - | 23.37mm | Planar | - | 200kHz~700kHz | L23.37XB21.6XH8.6 (mm) | 1500Vrms | - | - | Dual | - | - | - | - | - | - | - | 18V~76V | 5:5 | - | 3 | 3 | 240 μH | 0.850 L x 0.920 W (21.60mm x 23.37mm) | - | 0.007Ohm | - | - | - | 0.348 8.85mm | - | 21.6mm | No | RoHS Compliant | ||
![]() PH0811CNL Pulse Electronics Power | 333 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | - | 0.368 9.35mm | - | - | - | RoHS Compliant | ||
![]() PA3856.005NLT Pulse Electronics Power | 20 |
| Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | EAR99 | For DC/DC Converters | - | Forward, Push-Pull Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | 70W | TR | - | - | unknown | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | 128 μH | 410mOhm | - | 3.5A | - | 9V | 57V | - | - | - | 9V~57V | - | - | - | - | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | ||
![]() PH0810CNL Pulse Electronics Power | 79 |
| Datasheet | 11 Weeks | - | Surface Mount | YES | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | LENGTH & HEIGHT DIM INCLUDE TERMINAL ALSO | 160W | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 345 μH | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | - | 0.388 9.85mm | 24.65mm | 21.59mm | - | RoHS Compliant | ||
![]() PA0273NLT Pulse Electronics Power | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Tape & Reel (TR) | 2007 | - | 0.860Lx0.930W 21.84mmx23.62mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | Matte Tin (Sn) | Forward, Push-Pull Converters | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 50W | - | - | - | - | 250kHz | L29.21XB21.84XH11.43 (mm) | 1500Vrms | - | 4.5Ohm | - | - | 12V | 36V | 72V | - | - | - | 36V~72V | 16:10 | - | 1 | 2 | 307 μH | 0.860 L x 1.150 W (21.84mm x 29.21mm) | - | - | 12V @ 100mA | - | - | 0.450 11.43mm | 29.21mm | 21.84mm | No | RoHS Compliant |