- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Voltage - Isolation
- Applications
- Frequency
- Packaging
- Series
- Footprint
- Size / Dimension
- Type
- Chipset Manufacturer
Attribute column
Manufacturer
Pulse Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Depth | Style | Reach Compliance Code | Frequency | Physical Dimension | Voltage - Isolation | Inductance | DC Resistance (DCR) | Element Configuration | Max DC Current | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Transformer Type | Voltage - Primary | Turns Ratio - Primary:Secondary | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PH0814CNL Pulse Electronics Power | 224 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.388 9.85mm | - | - | - | RoHS Compliant | - | ||
![]() PH0815CNL Pulse Electronics Power | 215 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.388 9.85mm | - | - | - | RoHS Compliant | - | ||
![]() PH9496NLT Pulse Electronics Power | 292 |
| Datasheet | 17 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | 0.413Lx0.406W 10.50mmx10.30mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | - | - | 80kHz | - | 2500Vrms | - | - | - | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | - | - | - | ACPL-32JT, ACPL-302J | - | 0.492 12.50mm | - | - | - | RoHS Compliant | - | ||
![]() PH0802CNL Pulse Electronics Power | 211 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.368 9.35mm | - | - | - | RoHS Compliant | - | ||
![]() PH0808CNL Pulse Electronics Power | 66 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | 240 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | 9.1mm | 0.368 9.35mm | - | - | - | RoHS Compliant | - | ||
![]() PA3856.004NLT Pulse Electronics Power | 945 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | For DC/DC Converters | - | - | - | Forward, Push-Pull Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | 70W | TR | - | - | unknown | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | 128 μH | 410mOhm | - | 5A | - | - | 9V | 57V | - | 9V~57V | - | - | - | - | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | - | ||
![]() PA0909NL Pulse Electronics Power | 122 |
| Datasheet | 15 Weeks | - | Surface Mount | - | YES | 11 | - | - | Tray | 2010 | - | 1.160Lx1.000W 29.46mmx25.40mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 125°C | -40°C | - | - | 250W | - | 29.46mm | - | - | - | L29.46XB25.4XH10.2 (mm) | - | - | - | - | - | - | - | - | - | RF TRANSFORMER | - | - | - | - | - | 860 μH | 1.000 L x 1.160 W (25.40mm x 29.46mm) | - | - | - | - | 0.402 10.20mm | - | 25.4mm | No | RoHS Compliant | - | ||
![]() PE-68413NL Pulse Electronics Power | 195 |
| - | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 16 | - | -40°C~130°C | Tray | 2003 | - | 0.920Lx1.040W 23.37mmx26.42mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | Flyback Converters | - | - | - | 26.42mm | - | - | 100kHz | - | 1500Vrms | - | 30mOhm | - | - | - | - | - | - | - | 18V~36V | 1:0.5 | - | - | - | - | 0.920 L x 1.040 W (23.37mm x 26.42mm) | National Semiconductor | - | LM2585, LM2586, LM2587, LM2588 | - | 0.480 12.19mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() PA0903NL Pulse Electronics Power | In Stock | - | - | 15 Weeks | - | Surface Mount | - | YES | 11 | - | - | Tray | 2015 | - | 1.160Lx1.000W 29.46mmx25.40mm | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 125°C | -40°C | - | - | - | - | 25.4mm | - | - | - | L29.46XB25.4XH10.2 (mm) | - | - | - | - | - | - | - | - | - | RF TRANSFORMER | - | - | - | - | - | 340 μH | 1.000 L x 1.160 W (25.40mm x 29.46mm) | - | - | - | - | 0.402 10.20mm | 29.46mm | - | - | RoHS Compliant | - | ||
![]() PA3965.001NL Pulse Electronics Power | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | Tray | - | - | 0.657Lx0.500W 16.70mmx12.70mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | 0.657 L x 0.650 W (16.70mm x 16.50mm) | - | - | - | - | 0.557 14.15mm | - | - | - | RoHS Compliant | - | ||
![]() PA0491NLT Pulse Electronics Power | 173 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 11 | 700kHz | -40°C~125°C | Tape & Reel (TR) | 2006 | Spyglass | 0.790Lx0.920W 20.07mmx23.37mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | Forward, Push-Pull Converters | 48V OUTPUT VOLTAGE IS ALSO AVAILABLE | 100W | - | 23.37mm | Planar | - | - | L23.37XB20.07XH8.6 (mm) | 1500Vrms | - | - | Single | - | - | 5V | - | - | - | 36V~72V | 8:2 | - | 1 | 1 | 140 μH | 0.790 L x 0.920 W (20.07mm x 23.37mm) | Linear Technology | - | LT1952 | - | 0.348 8.85mm | - | 20.07mm | No | RoHS Compliant | - | ||
![]() PH0416NLT Pulse Electronics Power | 45 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | 0.394Lx0.394W 10.00mmx10.00mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | - | - | 75kHz | - | 5000Vrms | - | - | - | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | 0.394 L x 0.394 W (10.00mm x 10.00mm) | - | - | ACPL-32JT, ACPL-302J | - | 0.502 12.75mm | - | - | - | RoHS Compliant | - | ||
![]() PH0809CNL Pulse Electronics Power | 215 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.388 9.85mm | - | - | - | RoHS Compliant | - | ||
![]() PH0812CNL Pulse Electronics Power | 335 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.368 9.35mm | - | - | - | RoHS Compliant | - | ||
![]() PH0803CNL Pulse Electronics Power | 135 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.368 9.35mm | - | - | - | RoHS Compliant | - | ||
![]() PH0804CNL Pulse Electronics Power | 185 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.388 9.85mm | - | - | - | RoHS Compliant | - | ||
![]() PA0273NL Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | - | - | 12 | - | -40°C~130°C | Tray | 2007 | - | 0.860Lx0.930W 21.84mmx23.62mm | e3 | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | Matte Tin (Sn) | - | - | Forward, Push-Pull Converters | LENGTH & HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 50W | - | 29.21mm | - | - | 250kHz | L29.21XB21.84XH11.43 (mm) | 1500Vrms | - | 130mOhm | - | - | Gull Wing | - | 36V | 72V | - | 36V~72V | 16:10 | - | 1 | 2 | 307 μH | 0.860 L x 1.150 W (21.84mm x 29.21mm) | - | 12V @ 100mA | - | - | 0.450 11.43mm | - | 21.84mm | No | RoHS Compliant | - | ||
![]() PH0805CNL Pulse Electronics Power | 65 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | -40°C~125°C | Tray | 2016 | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.65mm | - | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | - | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.850 L x 0.970 W (21.59mm x 24.65mm) | - | - | - | - | 0.388 9.85mm | - | - | - | RoHS Compliant | - | ||
![]() PA3855.002NLT Pulse Electronics Power | 20 |
| - | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | - | Discontinued | 1 (Unlimited) | SMD/SMT | EAR99 | For DC/DC Converters | - | - | - | Flyback Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | 70W | TR | - | - | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | 48 μH | 110mOhm | Dual | 3A | - | 5V | 33V | 57V | - | 33V~57V | - | 5V | 2 | 2 | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | 14mm | 0.551 14.00mm | 17.65mm | 14.5mm | No | RoHS Compliant | - | ||
![]() PH0256NL Pulse Electronics Power | 19405 |
| - | 19 Weeks | Through Hole | Through Hole | - | - | - | - | - | Tube | 2013 | - | 0.689Lx0.748W 17.50mmx19.00mm | - | Active | 1 (Unlimited) | - | EAR99 | For AC/DC Converters | - | - | - | Flyback Converters | - | - | - | - | - | - | 132kHz | - | 500Vrms | - | - | - | - | - | - | - | - | - | 80V~375V | - | - | - | - | - | 0.689 L x 0.748 W (17.50mm x 19.00mm) | Power Integrations | 9V @ 20mA | TNY264/274 | - | 0.571 14.50mm | - | - | - | RoHS Compliant | - |