- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Voltage - Isolation
- Applications
- Frequency
- Packaging
- Series
- Footprint
- Size / Dimension
- Type
- Chipset Manufacturer
Attribute column
Manufacturer
Pulse Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Shielding | Depth | Style | Frequency | Physical Dimension | Voltage - Isolation | Inductance | DC Resistance (DCR) | Element Configuration | Lead/Base Style | Output Voltage 1 | Input Voltage (Min) | Input Voltage (Max) | Transformer Type | Voltage - Primary | Turns Ratio - Primary:Secondary | Output Voltage 2 | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA3855.003NLT Pulse Electronics Power | 2500 |
| - | 9 Weeks | - | Surface Mount | - | YES | - | -40°C~130°C | Cut Tape (CT) | - | EP13Plus | 0.571Lx0.526W 14.50mmx13.36mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | Flyback Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | - | TR | - | - | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | - | - | - | - | - | 33V | 57V | - | 33V~57V | - | - | - | - | - | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | ||
![]() PA4470.005NLT Pulse Electronics Power | 45 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | -40°C~130°C | Tape & Reel (TR) | - | PA4470 | - | Active | 1 (Unlimited) | - | - | For DC/DC Converters | - | - | Flyback Converters | - | - | - | - | - | - | 200kHz | - | - | - | - | - | - | - | - | - | - | 33V~57V | - | - | - | - | - | 0.315 L x 0.374 W (8.00mm x 9.50mm) | - | 10V @ 50mA | - | - | 0.236 6.00mm | - | - | - | RoHS Compliant | ||
![]() PH0804CNLT Pulse Electronics Power | 36 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.378 9.60mm | - | - | - | RoHS Compliant | ||
![]() PH0810CNLT Pulse Electronics Power | 122 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | - | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.378 9.60mm | - | - | - | RoHS Compliant | ||
![]() PH0806CNLT Pulse Electronics Power | 45 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.358 9.10mm | - | - | - | RoHS Compliant | ||
![]() PH0815CNLT Pulse Electronics Power | 45 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.398 10.10mm | - | - | - | RoHS Compliant | ||
![]() PH0801CNLT Pulse Electronics Power | 45 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.358 9.10mm | - | - | - | RoHS Compliant | ||
![]() PH0813CNLT Pulse Electronics Power | 36 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.378 9.60mm | - | - | - | RoHS Compliant | ||
![]() PH0809CNLT Pulse Electronics Power | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.378 9.60mm | - | - | - | RoHS Compliant | ||
![]() PH0812CNLT Pulse Electronics Power | 6 |
| Datasheet | 9 Weeks | - | Surface Mount | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | PH08XXCNL | 0.850Lx0.970W 21.59mmx24.64mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | - | - | - | - | - | - | Planar | 200kHz~700kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.358 9.10mm | - | - | - | RoHS Compliant | ||
![]() P1597NL Pulse Electronics Power | 526 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | 6 | -40°C~125°C | Tray | 2007 | - | 0.453Lx0.339W 11.50mmx8.60mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | Isolation | - | - | TUBE | - | 10.6mm | - | - | L13.0XB11.5XH9.0 (mm) | 2000Vrms | 578 μH | - | Single | Gull Wing | - | - | - | - | - | 1:1.35 | - | 1 | 1 | - | 0.453 L x 0.512 W (11.50mm x 13.00mm) | Linear Technology | - | LTC1535 | 9mm | 0.354 9.00mm | 13mm | 11.5mm | No | RoHS Compliant | ||
![]() PA3964.001NL Pulse Electronics Power | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | Tray | - | - | 0.614Lx0.591W 15.60mmx15.00mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | 0.614 L x 0.650 W (15.60mm x 16.50mm) | - | - | - | - | 0.291 7.40mm | - | - | - | RoHS Compliant | ||
![]() PE-68422 Pulse Electronics Power | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | - | - | 10 | -40°C~130°C | Tray | 2003 | - | 0.970Lx1.070W 24.64mmx27.18mm | Active | 1 (Unlimited) | SMD/SMT | EAR99 | For DC/DC Converters | - | - | Flyback Converters | - | - | - | Unshielded | 27.18mm | - | 100kHz | L27.18XB24.64XH17.78 (mm) | 1500Vrms | - | 140mOhm | - | - | 12V | 18V | 36V | - | 18V~36V | 1:0.35 | 5V | 3 | 2 | 85 μH | 0.970 L x 1.070 W (24.64mm x 27.18mm) | National Semiconductor | - | LM2585, LM2586, LM2587, LM2588 | 22.86mm | 0.680 17.27mm | - | 24.64mm | - | Non-RoHS Compliant | ||
![]() PA3964.001NLT Pulse Electronics Power | 45 |
| - | 17 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.614Lx0.591W 15.60mmx15.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | 0.614 L x 0.650 W (15.60mm x 16.50mm) | - | - | - | - | 0.291 7.40mm | - | - | - | RoHS Compliant | ||
![]() PA3856.004NL Pulse Electronics Power | 794 |
| - | 11 Weeks | - | Surface Mount | - | YES | - | -40°C~130°C | Tray | - | - | 0.571Lx0.695W 14.50mmx17.65mm | Active | 1 (Unlimited) | - | EAR99 | For DC/DC Converters | - | - | Forward, Push-Pull Converters | LENGTH AND HEIGHT DIM INCLUDE TERMINAL ALSO | 70W | - | - | - | - | 200kHz | L17.65XB14.5XH14.0 (mm) | 2250VDC | - | - | - | - | 3.3V | 9V | 57V | - | 9V~57V | - | 3.3V | 2 | 2 | 128 μH | 0.571 L x 0.695 W (14.50mm x 17.65mm) | - | 10V @ 50mA | - | - | 0.551 14.00mm | 17.65mm | 14.5mm | - | RoHS Compliant | ||
![]() PH9278NLT Pulse Electronics Power | 36 |
| - | 9 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | 1.055Lx1.319W 26.80mmx33.50mm | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.055 L x 1.319 W (26.80mm x 33.50mm) | - | - | - | - | 0.730 18.55mm | - | - | - | RoHS Compliant | ||
![]() PA3965.002NLT Pulse Electronics Power | 6 |
| - | 9 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.657Lx0.500W 16.70mmx12.70mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | 0.657 L x 0.650 W (16.70mm x 16.50mm) | - | - | - | - | 0.557 14.15mm | - | - | - | RoHS Compliant | ||
![]() PA0905NL Pulse Electronics Power | 98 |
| - | 13 Weeks | - | Surface Mount | - | YES | 11 | - | Tray | 2010 | - | 1.160Lx1.000W 29.46mmx25.40mm | Active | 1 (Unlimited) | - | EAR99 | - | 125°C | -40°C | - | - | 250W | - | - | 25.4mm | - | - | L29.46XB25.4XH10.2 (mm) | - | - | - | - | - | - | - | - | RF TRANSFORMER | - | - | - | - | - | 480 μH | 1.000 L x 1.160 W (25.40mm x 29.46mm) | - | - | - | - | 0.402 10.20mm | 29.46mm | - | No | RoHS Compliant | ||
![]() PH0262NL Pulse Electronics Power | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | - | - | - | -40°C~125°C | Tube | 2013 | - | 0.886Lx0.854W 22.50mmx21.70mm | Active | 1 (Unlimited) | - | EAR99 | For AC/DC Converters | - | - | Flyback Converters | - | 60W | - | - | - | - | 132kHz | - | 3000Vrms | - | - | - | - | - | - | - | - | 95V~265V | - | - | - | - | - | 0.886 L x 0.854 W (22.50mm x 21.70mm) | - | - | - | - | 0.689 17.50mm | - | - | - | RoHS Compliant | ||
![]() PA3965.001NLT Pulse Electronics Power | 45 |
| - | 9 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.657Lx0.500W 16.70mmx12.70mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMPS TRANSFORMER | - | - | - | - | - | - | 0.657 L x 0.650 W (16.70mm x 16.50mm) | - | - | - | - | 0.557 14.15mm | - | - | - | RoHS Compliant |