- Access Time
- Additional Feature
- ECCN Code
- Frequency
- HTS Code
- I/O Type
- Lead Free
- Memory Density
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Number of Functions
Attribute column
Manufacturer
Infineon Qimonda Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature (Max.) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Number of Ports | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | I/O Type | Refresh Cycles | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HYS72T128420HFA-3S-B Qimonda | In Stock | - | Datasheet | 240-DIMM | NO | 240 | DDR2 SDRAM | 95°C | Bulk | 2006 | e4 | Discontinued | 1 (Unlimited) | 240 | EAR99 | GOLD | AUTO/SELF REFRESH | 8542.32.00.36 | DUAL | NO LEAD | 260 | 1 | 1.8V | 1mm | unknown | 333MHz | 40 | 240 | Not Qualified | 1.9V | 1.51.8V | OTHER | 1.7V | 1GB | 1 | SYNCHRONOUS | 5.34mA | 333 μs | 128MX72 | 3-STATE | - | - | 9663676416 bit | COMMON | 8192 | 133mm | 30.4mm | RoHS Compliant | Lead Free | ||
![]() HYS72T128000HR-3S-B Qimonda | In Stock | - | Datasheet | 240-DIMM | NO | 240 | DDR2 SDRAM | 65°C | - | 2007 | - | Discontinued | 1 (Unlimited) | 240 | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.36 | DUAL | NO LEAD | 260 | 1 | 1.8V | 1mm | - | 333MHz | 40 | 240 | Not Qualified | 1.9V | 1.8V | COMMERCIAL | 1.7V | 1GB | 1 | SYNCHRONOUS | 3.3mA | 333 μs | 128MX72 | 3-STATE | 72 | 0.72A | 9663676416 bit | COMMON | 8192 | - | - | RoHS Compliant | Lead Free |