- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Part # Aliases
- Product
- Termination Style
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Frequency
- Frequency Range
- Type
Attribute column
Manufacturer
Qorvo Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Min | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Material | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Operating Temperature Range | Frequency Range | Insertion Loss | Output Impedance | Input Impedance | Product | Center or Cutoff Frequency (fo/fc) | Average Input Power | Input/Output Impedance | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 885033 Qorvo | 15000 | - | - | SURFACE MOUNT | CSP-5CT | - | 15000 | - | - | QORVO INC | - | 885033 | + 85 C | - 30 C | - | SMD/SMT | 85 °C | -30 °C | - | 1098207 1098207 | Not Recommended | 7.77 | Details | Yes | - | 0.003692 oz | - | MouseReel | - | - | RF BAW Filter - WLAN/BT LTE Coexistence | - | TAPE AND REEL | - | 1 | compliant | 2442 MHz | SMD/SMT | L1.4XB1.2XH0.46 (mm)/L0.055XB0.047XH0.018 (inch) | - | - | SAW FILTER | - 30 C to + 85 C | - | 1.7 dB | - | - | BAW Filters | 2400 MHz | - | - | 0.46 mm | 1.4 mm | 1.2 mm | ||
![]() TGL2201-SM Qorvo | 500 | - | - | - | QFN-EP-16 | - | 100 | - | - | - | - | - | + 85 C | - 55 C | Yes | - | - | - | - | TGL2201 1074088 | - | - | Details | - | - | - | - | MouseReel | TGL2201 | - | GaAs VPIN Limiter | - | - | - | - | - | 13.5 GHz | SMD/SMT | - | 50 Ohms | 23 MHz | - | - | 2 MHz to 25 MHz | - | - | - | Limiters | - | - | - | - | - | - | ||
![]() TGL2209-SM Qorvo | 39 | - | - | - | QFN-14 | - | 50 | - | - | - | - | - | + 85 C | - 40 C | Yes | - | - | - | - | TGL2209 1125600 | - | - | Details | - | - | 0.484018 oz | - | Waffle | TGL2209 | - | VPIN Limiter | - | - | - | - | - | 10 GHz | SMD/SMT | - | 50 Ohms | 4 GHz | - | - | 8 GHz to 12 GHz | - | - | - | Limiters | - | - | - | - | - | - | ||
![]() TGL2205-SMTR7 Qorvo | In Stock | - | - | - | QFN-24 | - | 250 | - | - | - | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | - | TGL2205-SM | - | - | Details | - | - | - | - | Reel | TGL2205-SM | - | VPIN Limiter | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 GHz to 6 GHz | 0.6 dB | - | - | Limiters | - | - | - | - | - | - | ||
![]() TGL2206-SM Qorvo | In Stock | - | - | - | QFN-32 | - | 50 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | TGL2206 1097174 | - | - | Details | - | - | - | - | Tray | TGL2206 | - | GaAs VPIN Limiter | - | - | - | - | - | 4.5 GHz | SMD/SMT | - | 50 Ohms | 3.5 GHz | - | - | 2 GHz to 5.5 GHz | < 1 dB | - | - | Limiters | - | - | - | - | - | - | ||
![]() 854916 Qorvo | 25000 | - | - | SURFACE MOUNT | 13.3 mm x 6.5 mm | 12 | 2000 | - | - | QORVO INC | 10 dB | 854916 | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | CERAMIC | 1034476 | Obsolete | 8.37 | Details | Yes | - | - | - | MouseReel | - | e4 | Standard Low Loss | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 1 | compliant | 140 MHz | SMD/SMT | L13.3XB6.5XH1.96 (mm)/L0.524XB0.256XH0.077 (inch) | 50 Ohms | 10.59 MHz | SAW FILTER | - 40 C to + 85 C | 139.6 MHz to 140.4 MHz | 8.3 dB | 50 OHM Ω | 50 OHM | SAW Filters | 140 MHz | - | - | 1.96 mm | 13.3 mm | 6.5 mm | ||
![]() TQM963014 Qorvo | 3731 | - | - | - | 2.6 mm x 2.1 mm x 0.88 mm | - | 2500 | - | - | - | - | - | + 85 C | - 10 C | Yes | - | - | - | - | 1080492 | - | - | Details | - | - | 0.140285 oz | - | MouseReel | TQM963014 | - | BAW/SAW Duplexer | - | - | - | - | - | 1.89 GHz, 1.96 GHz | SMD/SMT | - | - | 65 MHz | - | - 10 C to + 85 C | 1.89 GHz, 1.96 GHz | - | - | - | - | - | - | - | - | - | - | ||
![]() TGL2208-SM Qorvo | 4 | - | - | - | QFN-14 | - | 100 | - | - | - | - | - | + 85 C | - 40 C | Yes | - | - | - | - | TGL2208 1100868 | - | - | Details | - | - | 0.074148 oz | - | Bulk | TGL2208 | - | GaAs VPIN Limiter | - | - | - | - | - | 12 GHz | SMD/SMT | - | 50 Ohms | 20 GHz | - | - | 2 GHz to 20 GHz | - | - | - | Limiters | - | - | - | - | - | - | ||
![]() 885128 Qorvo | 90000 |
| - | - | - | - | 15000 | - | - | QORVO INC | - | 885128 | + 95 C | - 40 C | Yes | - | - | - | - | 1123755 1123755 | Active | 1.57 | Details | Yes | - | 0.007137 oz | - | MouseReel | - | - | - | - | - | - | - | compliant | 2450 MHz | SMD/SMT | - | 50 Ohms | - | SAW FILTER | - | 2400 MHz to 2500 MHz | - | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() TGL2208-SM, EVAL Qorvo | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 1100870 | - | - | Details | - | - | - | - | Bulk | TGL2208 | - | - | - | - | - | - | - | 12 GHz | SMD/SMT | - | 50 Ohms | 20 GHz | - | - | 2 GHz to 20 GHz | - | - | - | Limiters | - | - | - | - | - | - | ||
![]() 885136 Qorvo | 10000 | - | - | SURFACE MOUNT | - | 5 | 15000 | - | - | QORVO INC | 1.1 dB | 885136 | + 95 C | - 40 C | Yes | - | 95 °C | -40 °C | - | 1124343 1124343 | Active | 1.54 | Details | Yes | - | 0.000048 oz | - | MouseReel | - | - | - | - | OTHER OPERATING TEMP ALSO AVAILABLE | TR, 13 INCH | 1 | compliant | 2450 MHz | SMD/SMT | - | 50 Ohms | - | SAW FILTER | - | 2400 MHz to 2500 MHz | - | 50 OHM Ω | 50 OHM | BAW Filters | 2437 MHz | - | - | 0.5 mm | 1.1 mm | 0.9 mm | ||
![]() TGL2927-SMTR7 Qorvo | In Stock | - | - | - | QFN-20 | - | 500 | - | - | - | - | - | + 85 C | - 40 C | Yes | PCB Mount | - | - | - | TGL2927-SM TGL2927 | - | - | Details | - | - | - | - | Reel | TGL2927 | - | VPIN Limiter | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 GHz to 4 GHz | 0.5 dB | - | - | Limiters | - | - | - | - | - | - | ||
![]() 885071 Qorvo | 500 | - | - | SURFACE MOUNT | CSP-5CT | 5 | 10000 | 2400 MHz | 2400 MHz | QORVO INC | 2.9 dB | 885071 | + 95 C | - 40 C | - | - | 95 °C | -40 °C | - | 1110478 1110478 | Active | 1.55 | Details | Yes | Signal Conditioning 2441MHz BW 82MHz SAW Filter | 0.005061 oz | - | MouseReel | - | e4 | WLAN/BT LTE Coexistence Filter | Gold (Au) - with Nickel (Ni) barrier | 0 TO 85 AND -30 TO 85 TEMPERATURE ALSO AVAILABLE | TR, 13 INCH | 1 | compliant | 2.4 GHz | SMD/SMT | L1.4XB1.2XH0.5 (mm)/L0.055XB0.047XH0.02 (inch) | 50 Ohms | 79 MHz | CERAMIC BPF | - 30 C to + 85 C | 2400 MHz to 2500 MHz | 1.7 dB | 50 OHM Ω | 50 OHM | BAW Filters | 2400 MHz | 14.159 W | 50 OHM | 0.5 mm | 1.4 mm | 1.2 mm | ||
![]() 856764 Qorvo | In Stock | - | - | - | SMP-12 | - | 5000 | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | 1064922 1064922 | - | - | Details | - | - | - | - | MouseReel | - | - | RF SAW Filter - Band 13 Uplink | - | - | - | - | - | 781.5 MHz | SMD/SMT | - | 50 Ohms | 11 MHz | - | - 40 C to + 85 C | 776 MHz to 787 MHz | 1.46 dB | - | - | SAW Filters | - | - | - | - | - | - | ||
![]() QPQ1289SR Qorvo | In Stock | - | - | - | - | - | 100 | - | - | - | - | - | - | - | Yes | - | - | - | - | QPQ1289 | - | - | Details | - | - | - | - | - | QPQ1289 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQQ6103 Qorvo | 40002 | - | - | - | 2.5 mm x 2 mm x 0.98 mm | - | 2500 | - | - | - | - | - | + 85 C | - 20 C | Yes | - | - | - | - | 1129389 | - | - | Details | - | - | 0.001940 oz | 5 V | Reel | TQQ6103 | - | Band 3 BAW Duplexer | - | - | - | - | - | 1710 MHz to 1785 MHz, 1805 MHz to 1880 MHz | SMD/SMT | - | - | 75 MHz | - | - 20 C to + 85 C | 1710 MHz to 1785 MHz, 1805 MHz to 1880 MHz | 2.9 dB, 3 dB | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() QPQ1285SR Qorvo | In Stock | - | - | - | SMP-3 | - | 100 | - | - | - | - | - | + 95 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | 0.078631 oz | - | Reel | QPQ1285 | - | Band Pass Filter | - | - | - | - | - | 2496 MHz to 2690 MHz | SMD/SMT | - | - | 194 MHz | - | - | 2496 MHz to 2690 MHz | 3.5 dB | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() TGL2206 Qorvo | In Stock | - | - | - | DIE | - | 50 | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 1097171 1097171 | - | - | Details | - | - | - | - | Gel Pack | TGL2206 | - | GaAs VPIN Limiter | - | - | - | - | - | 3.25 GHz | SMD/SMT | - | 50 Ohms | 2.5 GHz | - | - | 2 GHz to 4.5 GHz | - | - | - | Limiters | - | - | - | - | - | - | ||
![]() 856288 Qorvo | 100000 |
| - | SURFACE MOUNT | SMP-8 | - | 5000 | - | - | QORVO INC | 1.7 dB | 856288 | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | - | 1035297 | Obsolete | 8.06 | Details | Yes | - | - | - | MouseReel | - | e4 | Filter | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 1 | compliant | 465 MHz | SMD/SMT | L3.0XB3.0XH1.22 (mm)/L0.118XB0.118XH0.048 (inch) | 50 Ohms | 6 MHz | SAW FILTER | - 40 C to + 85 C | 462 MHz to 468 MHz | 1.43 dB | 50 OHM Ω | 50 OHM | SAW Filters | 465 MHz | - | - | 1.22 mm | 3 mm | 3 mm | ||
![]() QPQ1295TR7 Qorvo | 815 |
| - | - | SMP-6 | - | 2500 | - | - | - | - | - | + 70 C | 0 C | Yes | SMD/SMT | - | - | - | QPQ1295 | - | - | Details | - | - | 0.005944 oz | - | MouseReel | QPQ1295 | - | Downlink BAW Filter | - | - | - | - | - | 1962.5 MHz | SMD/SMT | - | 50 Ohms | 65 MHz | - | - | 1930 MHz to 1995 MHz | 1.9 dB | - | - | BAW Filters | - | - | - | - | - | - |