- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Part # Aliases
- Product
- Termination Style
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Frequency
- Frequency Range
- Type
Attribute column
Manufacturer
Qorvo Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Material | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supplier Package | Unit Weight | Packaging | Series | JESD-609 Code | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Operating Temperature Range | Frequency Range | Insertion Loss | VSWR | Insertion Loss (dB) | Output Impedance | Input Impedance | Product | Load Impedance | Center or Cutoff Frequency (fo/fc) | 3dB Bandwidth | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 880369 Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1061238 1061238 1061238 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | WLAN 802.11a BAW Filter | - | - | - | - | - | - | - | 5775 MHz | SMD/SMT | - | - | 100 MHz | - | - | - | 3 dB | - | - | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() QPQ1288SR Qorvo | In Stock | - | - | - | - | SMT-3 | - | 100 | - | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | - | QPQ1288 | - | - | - | Details | - | - | - | 0.057835 oz | MouseReel | QPQ1288 | - | - | BAW Filter | - | - | - | - | - | - | - | 2300 MHz to 2390 MHz | SMD/SMT | - | 50 Ohms | 90 MHz | - | - 40 C to + 105 C | 2300 MHz to 2390 MHz | 2.8 dB | - | - | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() TGL2205 Qorvo | In Stock | - | - | - | - | DIE | - | 50 | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 1095990 1095990 | - | - | - | Details | - | - | - | 0.026089 oz | Gel Pack | TGL2205 | - | - | GaAs VPIN Limiter | - | - | - | - | - | - | - | 3.5 GHz | SMD/SMT | - | 50 Ohms | 5 GHz | - | - | 1 GHz to 6 GHz | - | - | - | - | - | Limiters | - | - | - | - | - | - | ||
![]() 880148 Qorvo | In Stock | - | - | - | SURFACE MOUNT | CSP-3 | - | 100 | QORVO INC | 4.5 dB | 880148 | 880148 | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | - | - | 1058423 1058423 | Active | - | 5.58 | Details | Yes | - | - | - | - | - | e4 | - | RF BAW Filter | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | 1 | compliant | 2327 MHz | SMD/SMT | L3.71XB2.57XH0.89 (mm)/L0.146XB0.101XH0.035 (inch) | - | 36 MHz | SAW FILTER | - 40 C to + 85 C | - | 3 dB | - | - | 50 OHM Ω | 50 OHM | BAW Filters | - | 2324 MHz | - | 0.89 mm | 3.71 mm | 2.57 mm | ||
![]() 880094 Qorvo | In Stock | - | - | Surface Mount | - | CSP-3 | 3 | 100 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 1058387 1058387 | - | - | - | Details | - | - | - | 0.260886 oz | - | - | - | SMD/SMT | GPS L1 BAW Filter | - | 85 °C | -40 °C | - | - | - | - | 1575 MHz | SMD/SMT | - | 50 Ohms | 30 MHz | - | - 40 C to + 85 C | 1543.42 MHz to 1607.42 MHz | 1.8 dB | - | 1.8 dB | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() 880367 Qorvo | In Stock | - | - | - | SURFACE MOUNT | CSP-3 | - | 100 | QORVO INC | 4 dB | 880367 | 880367 | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | - | - | 1062365 1062365 | Active | - | 5.58 | Details | Yes | - | - | 0.029041 oz | - | - | e4 | - | SSR/IFF BAW Filter | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | 1 | compliant | 1030 MHz | SMD/SMT | L3.71XB2.57XH0.89 (mm)/L0.146XB0.101XH0.035 (inch) | - | 14 MHz | SAW FILTER | - 40 C to + 85 C | - | 3 dB | - | - | 50 OHM Ω | 50 OHM | BAW Filters | - | 1030 MHz | - | 0.89 mm | 3.71 mm | 2.57 mm | ||
![]() 880273 Qorvo | In Stock | - | - | - | SURFACE MOUNT | CSP-3 | - | 100 | QORVO INC | 4 dB | 880273 | - | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | - | CERAMIC | 1058501 1058501 | Active | - | 5.58 | Details | Yes | - | - | - | - | - | e4 | - | GPS L1 BAW Filter | Nickel/Gold (Ni/Au) | - | - | - | TAPE AND REEL | - | compliant | 1575 MHz | SMD/SMT | L3.26XB1.6XH0.89 (mm)/L0.128XB0.063XH0.035 (inch) | 50 Ohms | 40 MHz | BAND PASS FILTER | - 40 C to + 85 C | 1570 MHz to 1580 MHz | 2.35 dB | 2 | - | 50 OHM Ω | 50 OHM | BAW Filters | - | 1575 MHz | - | 0.89 mm | 3.26 mm | 1.6 mm | ||
![]() 856930 Qorvo | In Stock | - | - | - | SURFACE MOUNT | SMP-8 | - | 4000 | QORVO INC | 3 dB | 856930 | - | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | ANTIMONY, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, CERAMIC, SMP-15, 8 PIN | - | 1075083 | Obsolete | - | 8.02 | Details | Yes | - | - | - | MouseReel | - | - | - | Filter - ISMBand SAW | - | - | - | TAPE AND REEL | - | 1 | compliant | 457.5 MHz | SMD/SMT | L3.8XB3.8XH1.45 (mm)/L0.15XB0.15XH0.057 (inch) | - | 15 MHz | SAW FILTER | - 40 C to + 85 C | 450 MHz to 465 MHz | 2.2 dB | - | - | 50 OHM Ω | 50 OHM | SAW Filters | - | 457.5 MHz | - | 1.45 mm | 3.8 mm | 3.8 mm | ||
![]() QPQ3500SR Qorvo | 1731 |
| - | - | - | - | - | 100 | - | - | - | - | + 125 C | - 40 C | Yes | - | - | - | - | - | QPQ3500 | - | - | - | Details | - | - | - | - | - | QPQ3500 | - | - | - | - | - | - | - | - | - | - | 3500 MHz | SMD/SMT | - | 50 Ohms | 200 MHz | - | - | 3400 MHz to 3600 MHz | - | - | - | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() QPP0100 Qorvo | In Stock | - | - | - | - | QFN | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | QPP0100 | - | - | X-Band 100 Watt Limiter | - | - | - | - | - | - | - | 9.75 GHz | SMD/SMT | - | 50 Ohms | 3.5 GHz | - | - | 8 GHz to 11.5 GHz | - | - | - | - | - | Limiters | - | - | - | - | - | - | ||
![]() QPQ1065TR7 Qorvo | In Stock | - | - | - | - | SMD-5 | - | 2500 | - | - | - | - | + 125 C | - 55 C | Yes | PCB Mount | - | - | - | - | QPQ1065 | - | - | - | Details | - | - | - | - | Reel | QPQ1065 | - | - | Band Pass Saw Filter | - | - | - | - | - | - | - | 1621.5 MHz | SMD/SMT | - | 50 Ohms | - | - | - | 1616 MHz to 1626.5 MHz | 1.5 dB | - | - | - | - | SAW Filters | - | - | - | - | - | - | ||
![]() QPQ2200QSR Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | Yes | Surface Mount | - | - | - | - | QPQ2200Q | - | AEC-Q200 | - | Details | - | - | Laminate | - | MouseReel | QPQ2200Q | - | - | RF BAW Filter | - | - | - | - | - | - | - | 5890 MHz | SMD/SMT | - | 50 Ohms | 70 MHz | - | - | 5855 MHz to 5925 MHz | - | - | - | - | - | BAW Filters | 50 Ohm | - | 70 MHz | - | - | - | ||
![]() CMD226C3 Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | CMD226 | - | - | - | Details | - | - | - | - | Cut Tape | CMD226 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Frequency Doublers | - | - | - | - | - | - | ||
![]() QPQ2601TR13 Qorvo | 5000 | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Yes | - | - | - | - | - | QPQ2601SR | - | - | - | Details | - | - | - | - | Cut Tape | QPQ2601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPQ1061SR Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | + 125 C | - 40 C | Yes | - | - | - | - | - | QPQ1061 | - | - | - | Details | - | - | - | - | - | QPQ1061 | - | - | - | - | - | - | - | - | - | - | 1227.6 MHz | SMD/SMT | - | 50 Ohms | 31 MHz | - | - | 1212.1 MHz to 1243.1 MHz | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | ||
![]() QPQ1060SR Qorvo | 482 |
| - | - | - | - | - | 100 | - | - | - | - | + 125 C | - 40 C | Yes | - | - | - | - | - | QPQ1060 | - | - | - | Details | - | - | - | - | - | QPQ1060 | - | - | - | - | - | - | - | - | - | - | 1575.42 MHz | SMD/SMT | - | 50 Ohms | 31 MHz | - | - | 1559.92 MHz to 1590.92 MHz | - | - | - | - | - | SAW Filters | - | - | - | - | - | - | ||
![]() QPQ1904SR Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | + 125 C | - 40 C | Yes | - | - | - | - | - | QPQ1904 | - | - | - | Details | - | - | - | - | Cut Tape | QPQ1904 | - | - | Band Boost Filter | - | - | - | - | - | - | - | 5 GHz | SMD/SMT | - | - | - | - | - | 5490 MHz to 5835 MHz | - | - | - | - | - | BAW Filters | - | - | - | - | - | - | ||
![]() 885069 Qorvo | 19 | - | - | - | SURFACE MOUNT | 1.4 mm x 1.2 mm x 0.46 mm | - | 10000 | QORVO INC | 2.7 dB | 885069 | 885069 | + 90 C | - 20 C | - | - | 90 °C | -20 °C | - | - | 1109816 | End Of Life | - | 6.24 | Details | Yes | - | - | 0.027441 oz | MouseReel | - | - | - | Baw Band 40 Filter | - | - | - | TAPE AND REEL | - | 1 | compliant | 2350 MHz | SMD/SMT | L1.4XB1.2XH0.5 (mm)/L0.055XB0.047XH0.02 (inch) | 50 Ohms | 100 MHz | SAW FILTER | - 20 C to + 90 C | 2300 MHz to 2400 MHz | 3 dB | - | - | 50 OHM Ω | 50 OHM | BAW Filters | - | 2350 MHz | - | 0.5 mm | 1.4 mm | - | ||
![]() CMD227C3 Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | CMD227 | - | - | - | Details | - | - | - | - | Cut Tape | CMD227 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 880340 Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 1059158 1059158 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | BAW Filters | - | - | - | - | - | - |