- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Part # Aliases
- Product
- Termination Style
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Frequency
- Frequency Range
- Type
Attribute column
Manufacturer
Qorvo Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Material | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Operating Temperature Range | Frequency Range | Insertion Loss | Output Impedance | Input Impedance | Product | Center or Cutoff Frequency (fo/fc) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPQ1285SR Qorvo | In Stock | - | - | - | SMP-3 | - | 100 | - | - | - | - | + 95 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | 0.078631 oz | Reel | QPQ1285 | - | - | Band Pass Filter | - | - | - | - | 2496 MHz to 2690 MHz | SMD/SMT | - | - | 194 MHz | - | - | 2496 MHz to 2690 MHz | 3.5 dB | - | - | BAW Filters | - | - | - | - | ||
![]() 880060 Qorvo | In Stock | - | - | - | CSP-3 | - | 100 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | 1058363 1058363 | - | - | Details | - | - | Waffle | - | - | - | GPS L2 BAW Filter | - | - | - | - | 1227.42 MHz | SMD/SMT | - | 50 Ohms | 25 MHz | - | - 40 C to + 85 C | - | 1.8 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ4900TR7 Qorvo | In Stock | - | - | - | 2 mm x 1.6 mm | - | 2500 | - | - | - | - | + 95 C | - 40 C | Yes | PCB Mount | - | - | - | - | - | - | Details | - | - | Cut Tape | QPQ4900 | - | - | BAW Filter Module | - | - | - | - | 7 MHz | SMD/SMT | - | 50 Ohms | 160 MHz | - | - | 4800 MHz to 4960 MHz | 1.6 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ2601SR Qorvo | 3000 | - | - | - | - | - | 100 | - | - | - | - | - | - | Yes | - | - | - | - | QPQ2601 | - | - | Details | - | - | Reel | QPQ2601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 855748 Qorvo | In Stock | - | - | THROUGH HOLE MOUNT | - | - | 200 | TRIQUINT SEMICONDUCTOR INC | 22 dB | 855748 | 855748 | - | - | - | SMD/SMT | - | - | - | 1035119 1035119 | Obsolete | 5.68 | Details | No | - | - | - | - | No | Broadband Wireless Access | - | - | 1 | compliant | 36.15 MHz | SMD/SMT | L1.07XB0.498XH0.21 (inch) | - | 8.14 MHz | SAW FILTER | - | - | - | 50 OHM Ω | 50 OHM | SAW Filters | 36.15 MHz | 5.145 mm | 26.215 mm | 12.201 mm | ||
![]() QPQ1029SR Qorvo | In Stock | - | - | - | SMT-16 | - | 100 | - | - | - | - | + 95 C | - 40 C | Yes | SMD/SMT | - | - | - | QPQ1029 | - | - | Details | - | - | Reel | QPQ1029 | - | - | Band 1 and Band 3 Dual Filter | - | - | - | - | 1747.5 MHz, 1950 MHz | SMD/SMT | - | 50 Ohms | 60 MHz, 75 MHz | - | - | 1710 MHz to 1785 MHz, 1920 MHz to 1980 MHz | - | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1906TR13-10K Qorvo | In Stock | - | - | - | - | - | 10000 | - | - | - | - | + 90 C | 0 C | - | PCB Mount | - | - | - | QPQ1906TR13 | - | - | - | - | - | Reel | QPQ1906 | - | - | Wi-Fi / IoT Narrowband Filter | - | - | - | - | 2.4 GHz | SMD/SMT | - | 50 Ohms | 19 MHz | - | - | 2447 MHz to 2472 MHz | 1.1 dB, 1.2 dB | - | - | BAW Filters | - | - | - | - | ||
![]() 880157 Qorvo | In Stock | - | - | SURFACE MOUNT | CSP-3 | 2 | 100 | QORVO INC | 4.5 dB | 880157 | 880157 | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | CERAMIC | 1058426 1058426 | Active | 5.28 | Details | Yes | - | Waffle | - | e4 | - | S-Band BAW Filter | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | 2560 MHz | SMD/SMT | L3.71XB2.57XH0.89 (mm)/L0.146XB0.101XH0.035 (inch) | 50 Ohms | 30 MHz | SAW FILTER | - 40 C to + 85 C | 2505 MHz to 2610 MHz | 3.8 dB | 50 OHM Ω | 50 OHM | BAW Filters | 2560 MHz | 0.89 mm | 3.71 mm | 2.57 mm | ||
![]() 880374 Qorvo | In Stock | - | - | - | CSP-3 | - | 100 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | 1062367 1062367 | - | - | Details | - | 0.163054 oz | - | - | - | - | SSR/IFF BAW Filter | - | - | - | - | 1090 MHz | SMD/SMT | - | - | 16 MHz | - | - 40 C to + 85 C | - | 3 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1028SR Qorvo | In Stock | - | - | - | SMT-2 | - | 100 | - | - | - | - | + 75 C | - 40 C | Yes | PCB Mount | - | - | - | QPQ1028 | - | - | Details | - | - | Cut Tape | QPQ1028 | - | - | Dual Filter | - | - | - | - | 1228.69 MHz, 1576.46 MHz | SMD/SMT | - | - | 24 MHz | - | - | 1215.6 MHz to 1239.6 MHz, 1563.42 MHz to 1587.42 MHz | 2.6 dB, 3 dB | - | - | SAW Filters | - | - | - | - | ||
![]() QPQ2455SR Qorvo | In Stock | - | - | - | 1.9 mm x 1.5 mm | - | 100 | - | - | - | - | + 95 C | - 20 C | Yes | SMD/SMT | - | - | - | QPQ2455 | - | - | Details | - | - | Cut Tape | QPQ2455 | - | - | Infrastructure | - | - | - | - | 2.4 GHz, 5.7 GHz | SMD/SMT | - | 50 Ohms | 40 MHz, 60 MHz | - | - | 2402 MHz to 2482 MHz, 5150 MHz to 7125 | 1.7 dB, 1 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1909SR Qorvo | In Stock | - | - | - | - | - | 100 | - | - | - | - | + 90 C | 0 C | Yes | SMD/SMT | - | - | - | QPQ1909 | - | - | Details | - | 0.082453 oz | Cut Tape | QPQ1909 | - | - | Wi-Fi Bandedge BAW Filter | - | - | - | - | 2.4 GHz | SMD/SMT | - | 50 Ohms | - | - | - | 2402 MHz to 2494 MHz | 0.8 dB to 1.2 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1909TR13 Qorvo | 1604 | - | - | - | - | - | 10000 | - | - | - | - | + 90 C | 0 C | Yes | SMD/SMT | - | - | - | QPQ1909 | - | - | Details | - | - | Cut Tape | QPQ1909 | - | - | Wi-Fi Bandedge BAW Filter | - | - | - | - | 2.4 GHz | SMD/SMT | - | 50 Ohms | - | - | - | 2402 MHz to 2494 MHz | 0.8 dB to 1.2 dB | - | - | BAW Filters | - | - | - | - | ||
![]() 856309 Qorvo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | 1035305 1035305 | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | ||
![]() 855079 Qorvo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1034527 | - | - | Details | - | - | Reel | - | - | - | VSB Filter Broadband Access | - | - | - | - | 44 MHz | SMD/SMT | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | ||
![]() 885026 Qorvo | In Stock | - | - | SURFACE MOUNT | - | 5 | 10000 | TRIQUINT SEMICONDUCTOR INC | 2.5 dB | 885026 | - | + 90 C | - 20 C | - | - | 90 °C | -20 °C | PLASTIC | 1083989 1083989 | Active | 5.56 | Details | Yes | 0.010753 oz | MouseReel | - | - | - | - | - | TAPE AND REEL | 1 | compliant | 2595 MHz | SMA | L1.4XB1.2XH0.5 (mm)/L0.055XB0.047XH0.02 (inch) | 50 Ohms | - | SAW FILTER | - | 2570 MHz to 2620 MHz | - | 50 OHM Ω | 50 OHM | BAW Filters | 2595 MHz | 0.5 mm | 1.4 mm | 1.2 mm | ||
![]() QPQ1214SR Qorvo | In Stock | - | - | - | 4 mm x 5 mm | - | 100 | - | - | - | - | + 70 C | + 25 C | Yes | SMD/SMT | - | - | - | QPQ1214 | - | - | Details | - | - | Cut Tape | QPQ1214 | - | - | SAW Filter | - | - | - | - | 707.5 MHz, 742.5 MHz, 782 MHz | SMD/SMT | - | 50 Ohms | 17 MHz, 27 MHz, 11 MHz | - | - | 699 MHz to 716 MHz, 729 MHz to 756 MHz, 777 MHz to 787 MHz | 3 dB | - | - | Triplexers | - | - | - | - | ||
![]() QPQ3501TR7 Qorvo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | QPQ3501 | - | - | Details | - | - | Reel | QPQ3501 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 300 MHz | - | - | 3.3 GHz to 3.6 GHz | 3 dB | - | - | BAW Filters | - | - | - | - | ||
![]() TGL2206-SMTR7 Qorvo | In Stock | - | - | - | QFN-32 | - | 500 | - | - | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | - | TGL2206-SM | - | - | - | - | - | Reel | TGL2206-SM | - | - | VPIN Limiter | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 GHz to 5.5 GHz | 1 dB | - | - | Limiters | - | - | - | - | ||
![]() QPQ1295SR Qorvo | In Stock | - | - | - | SMP-6 | - | 100 | - | - | - | - | + 70 C | 0 C | Yes | SMD/SMT | - | - | - | QPQ1295 | - | - | Details | - | - | MouseReel | QPQ1295 | - | - | Downlink BAW Filter | - | - | - | - | 1962.5 MHz | SMD/SMT | - | - | 65 MHz | - | - | 1930 MHz to 1995 MHz | 1.9 dB | - | - | BAW Filters | - | - | - | - |