- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Part # Aliases
- Product
- Termination Style
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Frequency
- Frequency Range
- Type
Attribute column
Manufacturer
Qorvo Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Material | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Operating Temperature Range | Frequency Range | Insertion Loss | Output Impedance | Input Impedance | Product | Center or Cutoff Frequency (fo/fc) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 880157 Qorvo | In Stock | - | - | SURFACE MOUNT | CSP-3 | 2 | 100 | QORVO INC | 4.5 dB | 880157 | 880157 | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | CERAMIC | 1058426 1058426 | Active | - | 5.28 | Details | Yes | - | - | Waffle | - | e4 | S-Band BAW Filter | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | 2560 MHz | SMD/SMT | L3.71XB2.57XH0.89 (mm)/L0.146XB0.101XH0.035 (inch) | 50 Ohms | 30 MHz | SAW FILTER | - 40 C to + 85 C | 2505 MHz to 2610 MHz | 3.8 dB | 50 OHM Ω | 50 OHM | BAW Filters | 2560 MHz | 0.89 mm | 3.71 mm | 2.57 mm | ||
![]() 880374 Qorvo | In Stock | - | - | - | CSP-3 | - | 100 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | 1062367 1062367 | - | - | - | Details | - | 0.163054 oz | - | - | - | - | SSR/IFF BAW Filter | - | - | - | - | 1090 MHz | SMD/SMT | - | - | 16 MHz | - | - 40 C to + 85 C | - | 3 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1270SR Qorvo | In Stock | - | - | - | SMP-9 | - | 100 | - | - | - | - | + 95 C | - 40 C | Yes | - | - | - | - | QPQ1270 | - | - | - | Details | - | - | - | - | QPQ1270 | - | Band 7 BAW Duplexer | - | - | - | - | 2535 MHz, 2655 MHz | SMD/SMT | - | 50 Ohms | 70 MHz | - | - | 2500 MHz to 2570 GHz, 2620 GHz to 2690 MHz | 1.6 dB, 1.8 dB | - | - | Duplexers | - | - | - | - | ||
![]() CMD225 Qorvo | In Stock | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | CMD225 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Frequency Doublers | - | - | - | - | ||
![]() QPQ1905TR13 Qorvo | 10000 | - | - | - | 1.6 mm x 2 mm | - | 10000 | - | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | - | QPQ1905 | - | - | - | Details | - | - | - | Cut Tape | QPQ1905 | - | WiFi/loT BandBoost Filter | - | - | - | - | 2.4 GHz | SMD/SMT | - | 50 Ohms | - | - | - | 2402 MHz to 2427 MHz | 1.1 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1013QSR Qorvo | In Stock | - | - | - | SMT-8 | - | 100 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | QPQ1013Q | - | - | - | Details | - | - | - | Cut Tape | QPQ1013Q | - | Automotive SAW Duplexer | - | - | - | - | 756 MHz, 787 MHz | SMD/SMT | - | - | 10 MHz | - | - | 746 MHz to 756 MHz, 777 MHz to 787 MHz | 1.4 dB, 1.8 dB | - | - | Duplexers | - | - | - | - | ||
![]() TQQ1030 Qorvo | 95000 | - | - | - | 1.8 mm x 1.4 mm x 0.73 mm | - | 2500 | - | - | - | - | + 90 C | - 20 C | Yes | SMD/SMT | - | - | - | 1113626 1113626 | - | - | - | Details | - | 0.063392 oz | - | MouseReel | TQQ1030 | - | Band 30 BAW Duplexer | - | - | - | - | 2.31 GHz, 2.355 GHz | SMD/SMT | - | 50 Ohms | 10 MHz | - | - | 2.305 GHz to 2.36 GHz | 1.7 dB, 1.9 dB | - | - | Duplexers | - | - | - | - | ||
![]() 855321 Qorvo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | 1035125 | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAW Filters | - | - | - | - | ||
![]() QPQ3501TR7 Qorvo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | QPQ3501 | - | - | - | Details | - | - | - | Reel | QPQ3501 | - | - | - | - | - | - | - | SMD/SMT | - | - | 300 MHz | - | - | 3.3 GHz to 3.6 GHz | 3 dB | - | - | BAW Filters | - | - | - | - | ||
![]() TGL2206-SMTR7 Qorvo | In Stock | - | - | - | QFN-32 | - | 500 | - | - | - | - | + 85 C | - 40 C | - | PCB Mount | - | - | - | TGL2206-SM | - | - | - | - | - | - | - | Reel | TGL2206-SM | - | VPIN Limiter | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 GHz to 5.5 GHz | 1 dB | - | - | Limiters | - | - | - | - | ||
![]() QPQ1028SR Qorvo | In Stock | - | - | - | SMT-2 | - | 100 | - | - | - | - | + 75 C | - 40 C | Yes | PCB Mount | - | - | - | QPQ1028 | - | - | - | Details | - | - | - | Cut Tape | QPQ1028 | - | Dual Filter | - | - | - | - | 1228.69 MHz, 1576.46 MHz | SMD/SMT | - | - | 24 MHz | - | - | 1215.6 MHz to 1239.6 MHz, 1563.42 MHz to 1587.42 MHz | 2.6 dB, 3 dB | - | - | SAW Filters | - | - | - | - | ||
![]() QPQ1029SR Qorvo | In Stock | - | - | - | SMT-16 | - | 100 | - | - | - | - | + 95 C | - 40 C | Yes | SMD/SMT | - | - | - | QPQ1029 | - | - | - | Details | - | - | - | Reel | QPQ1029 | - | Band 1 and Band 3 Dual Filter | - | - | - | - | 1747.5 MHz, 1950 MHz | SMD/SMT | - | 50 Ohms | 60 MHz, 75 MHz | - | - | 1710 MHz to 1785 MHz, 1920 MHz to 1980 MHz | - | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1060TR7 Qorvo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Yes | - | - | - | - | QPQ1060 | - | - | - | Details | - | - | - | - | QPQ1060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPQ1289TR7 Qorvo | 20000 | - | - | - | SMP-9 | - | 2500 | - | - | - | - | + 125 C | - 55 C | Yes | SMD/SMT | - | - | - | QPQ1289 | - | - | - | Details | - | 0.041226 oz | - | MouseReel | QPQ1289 | - | LTE Band Duplexer | - | - | - | - | - | SMD/SMT | - | - | 70 MHz | - | - | - | 2.3 dB | - | - | BAW Filters | - | - | - | - | ||
![]() TQQ6107 Qorvo | 19080 | - | - | - | 2.5 mm x 2 mm x 0.98 mm | - | 2500 | - | - | - | - | + 85 C | - 20 C | Yes | - | - | - | - | 1129044 1129044 | - | - | - | Details | - | 0.013487 oz | 5 V | MouseReel | TQQ | - | Band 7 BAW Duplexer | - | - | - | - | 2620 MHz to 2690 MHz, 2500 MHz to 2570 MHz | SMD/SMT | - | - | 70 MHz | - | - 20 C to + 85 C | 2620 MHz to 2690 MHz, 2500 MHz to 2570 MHz | 2.6 dB, 2.3 dB | - | - | BAW Filters | - | - | - | - | ||
![]() 880365 Qorvo | In Stock | - | - | SURFACE MOUNT | CSP-3 | - | 100 | QORVO INC | 4 dB | 880365 | 880365 | + 85 C | - 40 C | - | SMD/SMT | 85 °C | -40 °C | - | 1062363 1062363 | Active | - | 5.58 | Details | Yes | 0.098445 oz | - | - | - | e4 | GPS L3/L4 BAW Filter | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | 1 | compliant | 1380 MHz | SMD/SMT | L3.26XB1.6XH0.89 (mm)/L0.128XB0.063XH0.035 (inch) | 50 Ohms | 38 MHz | SAW FILTER | - 40 C to + 85 C | 1375 MHz to 1385 MHz | 2.75 dB | 50 OHM Ω | 50 OHM | BAW Filters | 1380 MHz | 0.89 mm | 3.26 mm | 1.6 mm | ||
![]() QPQ1041QSR Qorvo | In Stock | - | - | - | - | - | 100 | - | - | - | - | + 85 C | - 40 C | Yes | - | - | - | - | QPQ1041Q | - | AEC-Q200 | - | Details | - | - | - | Cut Tape | QPQ1041Q | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.496 GHz to 2.69 GHz | 3.7 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ1297SR Qorvo | In Stock | - | - | - | SMP-9 | - | 100 | - | - | - | - | + 95 C | - 40 C | Yes | SMD/SMT | - | - | - | QPQ1297 | - | - | - | Details | - | - | - | Reel | QPQ1297 | - | Duplexer | - | - | - | - | 1710 MHz to 1880 MHz | SMD/SMT | - | 50 Ohms | 75 MHz | - | - | 10 MHz to 6000 MHz | 2.1 dB | - | - | BAW Filters | - | - | - | - | ||
![]() QPQ2200QTR13-15K Qorvo | In Stock | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | - | - | - | - | QPQ2200QTR13 | - | AEC-Q200 | - | - | - | - | - | Reel | QPQ2200Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPQ1061TR7 Qorvo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Yes | - | - | - | - | QPQ1061 | - | - | - | Details | - | - | - | - | QPQ1061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |