- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Oscillator Type
- Operating Frequency-Min
- Rohs Code
- Supply Voltage-Nom
- Mounting Feature
- Operating Frequency (Max)
- Operating Temperature-Max
- Operating Temperature-Min
- Surface Mount
Attribute column
Manufacturer
Qorvo Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Phase Noise Type | Power - dBm | RoHS | Rohs Code | Supply Voltage-Nom | Tuning Voltage Range - Vt | Packaging | Series | Additional Feature | Reach Compliance Code | Current Rating | Qualification Status | Physical Dimension | Oscillator Type | Supply Current-Max | Output Power | Control Voltage-Max | Control Voltage-Min | Operating Frequency-Min | Differential Nonlinearity | Phase Noise | Modulation Sensitivity | Offset Frequency | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGV2204-FC Qorvo | 3013 | - | - | DIE | - | - | - | 340 | - | - | - | - | - | - | - | - | 1068138 | - | - 107 dBc/Hz | 7 dBm | Details | - | - | 0 VDC to 8 VDC | Gel Pack | TGV2204 | - | - | 165 mA | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() UMZ-194-D16-G Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMZ-T2-227-016-G Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | QORVO INC | 5900 MHz | - | 85 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | - | 5 V | - | - | - | - | compliant | - | - | 12.7mm x 12.7mm x 5.59mm | VOLTAGE CONTROLLED OSCILLATOR | - | -1 dBm | 11 V | 1 V | 4900 MHz | - | -65 dBc/Hz | 120 MHz/V | 1 kHz | - | ||
![]() UMZ-800-D16-G Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMV-3750-R16-G Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | QORVO INC | 3800 MHz | 3800 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.5SQ,100 | LCC16,.5SQ,100 | - | Obsolete | - | - | - | Yes | 5 V | - | - | - | - | compliant | - | Not Qualified | - | - | - | - | - | - | 3700 MHz | - | - | - | - | - | ||
![]() TGV2562-SM Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMZ-106-A16-G Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | QORVO INC | - | 760 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC16,.5SQ,100 | - | Obsolete | - | - | - | Yes | 5 V | - | - | - | - | compliant | - | Not Qualified | - | VOLTAGE CONTROLLED OSCILLATOR | - | - | - | - | 736 MHz | 760 MHz | - | - | - | - | ||
![]() RFVC1843ASR Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 32 | - | QORVO INC | 11330 MHz | - | 85 °C | -40 °C | - | QFN, 32 PIN | - | - | Obsolete | - | - | - | - | 5 V | - | - | - | BAG | compliant | - | - | 5.0mm x 5.0mm x 0.85mm | VOLTAGE CONTROLLED OSCILLATOR | 275 mA | 7 dBm | 14.5 V | 1.5 V | 10190 MHz | - | -80 dBc/Hz | 10 MHz/V | 10 kHz | - | ||
![]() RFVC-4095 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | 2500 MHz | - | - | - | - | - | - | - | Obsolete | - | - | - | No | 8 V | - | - | - | - | compliant | - | - | - | VOLTAGE CONTROLLED OSCILLATOR | - | 5 dBm | 4.5 V | 0.5 V | 2500 MHz | - | -122 dBc/Hz | - | 10 kHz | - | ||
![]() UMZ-104-A16-G Qorvo | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 16 | - | QORVO INC | 1262 MHz | 1262 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.5SQ,100 | LCC16,.5SQ,100 | - | Obsolete | - | - | - | Yes | 5 V | - | - | - | - | compliant | - | Not Qualified | - | VOLTAGE CONTROLLED OSCILLATOR | - | - | - | - | 1218 MHz | - | - | - | - | - | ||
![]() TGV2563-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | unknown | - | - | - | VOLTAGE CONTROLLED OSCILLATOR | - | - | - | - | - | - | - | - | - | - | ||
![]() TGV2584-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | unknown | - | - | - | VOLTAGE CONTROLLED OSCILLATOR | - | - | - | - | - | - | - | - | - | - |