- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tool Is For Evaluation Of
- Type
- Part # Aliases
- RoHS
- Frequency
- Operating Supply Voltage
- Packaging
- For Use With
- Description/Function
Attribute column
Manufacturer
Qorvo Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | RoHS | Tool Is For Evaluation Of | Tradename | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Evaluation Kit | Product |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPC6014PCK401 Qorvo | 2455 |
| - | Evaluation board for QPC6014 absorptive switch | 1 | - | + 105 C | - 40 C | QPC6014 | - | - | - | Details | QPC6014 | - | - | Bulk | QPC6014 | RF Switch | - | - | 5 MHz to 6 GHz | 3 V | - | Evaluation Boards | ||
![]() TQL9042-PCB Qorvo | 38 |
| - | Evaluation board for TQL9042 | 1 | TQL9042 | + 85 C | - 40 C | TQL9042 1099917 1099917 | - | - | - | Details | TQL9042 | - | 1.304431 oz | Bulk | TQL9042 | RF Amplifier | 85 °C | -40 °C | 500 MHz to 2 GHz | - | Yes | Evaluation Boards | ||
![]() QPB7425PCK Qorvo | In Stock | - | - | pHEMT Single Ended RF Amplifier IC | 1 | FTTH GPON and GEPON, Optical Nodes | + 85 C | - 40 C | QPB7425 | - | - | - | Details | QPB7425 | - | - | Bulk | QPB7425 | RF Amplifier | - | - | 47 MHz to 1.218 GHz | 3 V to 8 V | - | Evaluation Boards | ||
![]() QPL9065PCB401 Qorvo | 45 |
| - | QPL9065 tuned evaluation board | 1 | - | + 105 C | - 40 C | QPL9065 | - | - | - | Details | QPL9065 | E-pHEMT | 1.384415 oz | Bulk | QPL9065 | RF Amplifier | - | - | 1.7 GHz to 2.7 GHz | 5 V | - | Evaluation Boards | ||
![]() TQP7M9104-PCB900 Qorvo | 2247 |
| - | High Linear Amplifier, 920 MHz to 960 MHz | 1 | - | + 85 C | - 40 C | TQP7M9104 1080767 | - | - | - | Details | TQP7M9104 | - | - | Bulk | TQP7M9104 | RF Amplifier | 85 °C | -40 °C | 920 MHz to 960 MHz | 5 V | - | Evaluation Boards | ||
![]() TGS2352-2EVB Qorvo | In Stock | - | - | - | 1 | TGS2352-2 High Power Switch | - | - | 1112635 | - | - | - | - | TGS2352-2 | - | - | - | TGS2352 | RF Switch | - | - | - | - | - | Evaluation Boards | ||
![]() TQP7M9106-PCB900 Qorvo | 2042 |
| - | - | 1 | - | - | - | TQP7M9106 1083210 | - | - | - | Details | TQP7M9106 | - | 5.063665 oz | Bulk | TQP7M9106 | RF Amplifier | - | - | 50 MHz to 1.5 GHz | 5 V | - | Evaluation Boards | ||
![]() QPD1003 EVB Qorvo | In Stock | - | - | Evaluation board for QPD1003 RF IMFET | 1 | - | + 85 C | - 40 C | QPD1003 1131532 | - | - | - | Details | QPD1003 | - | 3.051 lbs | Bulk | QPD1003 | RF Transistor | - | - | 1.2 GHz to 1.4 GHz | 50 V | - | Evaluation Boards | ||
![]() QPF4538PCK-01 Qorvo | 2703 |
| - | Evaluation board for QPF4538 Wi-Fi front end module | 1 | - | + 85 C | - 40 C | QPF4538 | - | WiFi | 802.11 a/n/ac | Details | QPF4538 | - | - | Bulk | QPF4538 | - | - | - | 4.9 GHz to 5.925 GHz | 3.3 V | - | Evaluation Boards | ||
![]() QPD1008LEVB2 Qorvo | In Stock | - | - | - | 1 | - | - | - | QPD1008L | - | - | - | - | QPD1008 | - | - | - | QPD1008L | RF Transistor | - | - | 1.1 GHz to 1.5 GHz | - | - | Evaluation Boards | ||
![]() QPA4563APCK401 Qorvo | 16 |
| - | - | 1 | - | - | - | QPA4563A | - | - | - | Details | QPA4563A | - | - | Bulk | QPA4563A | RF Amplifier | - | - | DC to 3.5 GHz | - | - | Evaluation Boards | ||
![]() 885026 EVB Qorvo | In Stock | - | - | - | 1 | - | - | - | 1113220 | Sub GHz | - | - | Details | - | - | - | Bulk | - | - | - | - | - | - | - | - | ||
![]() TQP7M9104-PCB2140 Qorvo | In Stock | - | - | - | 1 | - | + 85 C | - 40 C | TQP7M9104 1077958 | - | - | - | Details | TQP7M9104 | - | 3.224040 oz | Bulk | TQP7M9104 | RF Amplifier | 85 °C | -40 °C | 2.11 GHz to 2.17 GHz | - | - | Evaluation Boards | ||
![]() QPD1014EVB01 Qorvo | In Stock | - | - | - | 1 | - | + 85 C | - 40 C | QPD1014 | - | - | - | Details | QPD1014 | - | 13.142020 oz | Bulk | QPD1014 | RF Transistor | - | - | 30 MHz to 1 GHz | 50 V | - | Evaluation Boards | ||
![]() QPA9426PCB401 Qorvo | 27 |
| - | - | 1 | - | - | - | QPA9426 | - | - | - | Details | QPA9426 | - | - | Bulk | QPA9426 | RF Amplifier | - | - | 2.3 GHz to 3.8 GHz | - | - | Evaluation Boards | ||
![]() AG303-63PCB Qorvo | 2899 |
| - | Application Circuit | 1 | - | - | - | AG303-63G AG303-63 1067178 | - | - | - | N | AG303-63G | - | 1.452053 oz | Bulk | AG303-63 | RF Amplifier | - | - | 700 MHz to 2.4 GHz | 4.23 V | - | Evaluation Boards | ||
![]() AG302-63PCB Qorvo | 2453 |
| - | Application Circuit | 1 | - | - | - | AG302-63G AG302 1067184 | - | - | - | N | AG302-63G | - | - | Bulk | AG302 | RF Amplifier | - | - | 700 MHz to 2.4 GHz | 4.23 V | - | Evaluation Boards | ||
![]() TQP3M9018-PCB-RF Qorvo | 2736 |
| - | - | 1 | - | + 85 C | - 40 C | 1076868 | - | - | - | Details | TQP3M9018 | - | - | Bulk | TQP3M9018 | RF Amplifier | 85 °C | -40 °C | 500 MHz to 4 GHz | 5 V | - | Evaluation Boards | ||
![]() TGF2965-SM-EVB Qorvo | In Stock | - | - | GaN RF Input-Matched Transistor | 1 | TGF2965-SM | - | - | 1123185 | - | - | - | Details | TGF2965-SM | - | - | - | TGF2965 | RF Transistor | - | - | 30 MHz to 3 GHz | 32 V | - | Evaluation Boards | ||
![]() TQP7M9101-PCB900 Qorvo | In Stock | - | - | - | 1 | - | - | - | TQP7M9101 1080764 | - | - | - | Details | TQP7M9101 | - | - | Bulk | TQP7M9101 | RF Amplifier | - | - | 869 MHz to 960 MHz | 5 V | - | Evaluation Boards |