- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Highest Frequency Band
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Elements
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Qorvo Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Transistor Application | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Highest Frequency Band |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SGA8543Z Qorvo | 1000 | - | Datasheet | YES | 4 | SILICON GERMANIUM | QORVO INC | 1 | PLASTIC/EPOXY | GREEN PACKAGE-4 | RECTANGULAR | SMALL OUTLINE | Obsolete | Yes | e3 | 5A991.G | Matte Tin (Sn) | DUAL | GULL WING | compliant | R-PDSO-G4 | - | SINGLE | SWITCHING | NPN | - | 0.105 A | 120 | 4.5 V | S BAND | ||
SGA8343ZSR Qorvo | In Stock | - | Datasheet | YES | 4 | SILICON GERMANIUM | QORVO INC | 1 | PLASTIC/EPOXY | GREEN, PLASTIC PACKAGE-4 | RECTANGULAR | SMALL OUTLINE | Obsolete | Yes | e3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | compliant | R-PDSO-G4 | Not Qualified | SINGLE | SWITCHING | NPN | 0.35 W | 0.072 A | 120 | 5 V | C BAND |