- Gain
- Package / Case
- Id - Continuous Drain Current
- Mounting Styles
- Operating Frequency
- Output Power
- Vds - Drain-Source Breakdown Voltage
- Minimum Operating Temperature
- Series
- Maximum Operating Temperature
- Transistor Polarity
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Qorvo Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Transconductance - Min | Id - Continuous Drain Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Drain Gate Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Rds On - Drain-Source Resistance | RoHS | Transistor Polarity | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Technology | Current Rating | Actuator Type | Operating Frequency | Number of Channels | Illumination Voltage (Nominal) | Number of Poles | Illumination | Output Power | Breaker Type | Product Type | Transistor Type | Gain | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
TGF2929-FL Qorvo | 504 | - | - | - | NI-360 | - | 25 | - | 12 A | - | - | - | + 85 C | - 40 C | Yes | Flange Mount | TGF2929 1123811 | 144 W | - | Details | N-Channel | 2.264236 oz | 28 V | - | 145 V | - 2.9 V | Tray | TGF2929 | - | - | RF Power MOSFET | - | - | - | - | 3.5 GHz | - | - | - | - | 107 W | - | - | - | 14 dB | - | ||
TGF2929-FS Qorvo | 2685 | - | - | - | NI-360 | - | 25 | - | 12 A | - | - | - | - | - | Yes | - | TGF2929 1123716 | 144 W | - | Details | N-Channel | - | 28 V | - | 145 V | - 2.9 V | Tray | TGF2929 | - | - | RF Power MOSFET | - | - | - | - | 3.5 GHz | - | - | - | - | 107 W | - | - | - | 14 dB | - | ||
TGF3020-SM Qorvo | In Stock | - | - | - | QFN-16 | - | 20 | - | 250 mA | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | TGF3020 1121726 | - | - | Details | - | - | 32 V | - | - | - | Tray | TGF3020 | - | - | - | - | - | - | - | 4 GHz to 6 GHz | - | - | - | - | 5 W | - | - | - | 13 dB | - | ||
TGF3021-SM Qorvo | In Stock | - | - | - | QFN-20 | - | 20 | - | 1.8 A | - | - | - | - | - | Yes | SMD/SMT | TGF3021 1121772 | - | - | Details | - | 0.353163 oz | 32 V | - | - | - | - | TGF3021 | - | - | - | - | - | - | - | 30 MHz to 4 GHz | - | - | - | - | 30 W | - | - | - | 19.3 dB | - | ||
QPD1020 Qorvo | 19080 | - | - | Panel Mount | - | Qorvo | 1000 | - | - | -- | Qorvo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LEL | Active | -- | - | Transistors | GaN-on-SiC | -- | Rocker | - | - | -- | 2 | -- | - | Magnetic (Hydraulic Delay) | RF JFET Transistors | HEMT | - | RF JFET Transistors | ||
QPD1020SR Qorvo | 2646 |
| - | - | DFN-8 | - | 100 | - | 100 mA | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | QPD1020 | 30 W | - | Details | N-Channel | 0.412264 oz | 50 V | - | - 2.8 V | - | Cut Tape | QPD1020 | - | - | RF Small Signal MOSFET | - | - | - | - | 2.7 GHz to 3.5 GHz | 1 Channel | - | - | - | 31 W | - | - | - | 18.4 dB | - | ||
QPD2018D Qorvo | 192 |
| - | - | 0.41 mm x 0.34 mm | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GaAs | - | - | - | - | - | - | - | - | - | - | pHEMT | 14 dB | - | ||
QPD2120D Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pHEMT | - | - | ||
QPD1425 Qorvo | In Stock | - | - | - | NI-400 | - | - | - | 19 A | - | - | - | + 85 C | - 40 C | - | Flange Mount | - | - | - | - | P-Channel | - | 65 V | - | - | - | - | - | - | - | - | - | GaN-on-SiC | - | - | 2 GHz | - | - | - | - | 56.3 dBm | - | - | - | 20.6 dB | - | ||
QPD1025 Qorvo | 625 |
| - | - | NI-1230-4 | - | 18 | - | 28 A | - | - | - | + 85 C | - 40 C | Yes | Flange Mount | - | 685 W | - | Details | Dual N-Channel | - | 65 V | - | - 2.8 V | - | Tray | QPD1025 | - | - | RF Power MOSFET | - | - | - | - | 1 GHz to 1.1 GHz | 2 Channel | - | - | - | 1.862 kW | - | - | - | 22.5 dB | - | ||
QPD0060 Qorvo | 2211 |
| - | - | DFN-6 | - | - | - | - | - | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | QPD0060 | - | - | - | - | GaN | - | - | 1.8 GHz to 3.8 GHz | - | - | - | - | 90 W | - | - | - | 16.2 dB | - | ||
QPD1425L Qorvo | In Stock | - | - | - | NI-400 | - | - | - | 19 A | - | - | - | + 85 C | - 40 C | - | Flange Mount | - | - | - | - | P-Channel | - | 65 V | - | - | - | - | - | - | - | - | - | GaN-on-SiC | - | - | 2 GHz | - | - | - | - | 56.3 dBm | - | - | - | 20.6 dB | - | ||
QPD1028L Qorvo | 741 |
| - | - | NI-780 | - | - | - | 19 A | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 400 W | - | - | - | - | 65 V | - | - | - | - | QPD1028L | - | - | - | - | GaN-on-SiC | - | - | 1.2 GHz to 1.4 GHz | - | - | - | - | 750 W | - | - | HEMT | 19.8 dB | - |