- Package / Case
- Channel Mode
- Id - Continuous Drain Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Channels
- Pd - Power Dissipation
- Qg - Gate Charge
- Rds On - Drain-Source Resistance
- Technology
- Transistor Polarity
Attribute column
Manufacturer
Qorvo Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Channel Mode | Id - Continuous Drain Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qg - Gate Charge | Rds On - Drain-Source Resistance | Transistor Polarity | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Series | Technology | Number of Channels |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
UJ4SC075005L8S Qorvo | In Stock | - | - | MO-229-8 | Enhancement | 120 A | + 175 C | - 55 C | SMD/SMT | 1.153 kW | 164 nC | 5 mOhms | N-Channel | 750 V | - 20 V, + 20 V | 6 V | - | SiC | 1 Channel | ||
UF3SC120040B7S Qorvo | 566 | - | - | D2PAK-7 | Enhancement | 47 A | + 175 C | - 55 C | SMD/SMT | 214 W | 43 nC | 35 mOhms | N-Channel | 1.2 kV | - 25 V, + 25 V | 6 V | UF3SC | SiC | 1 Channel | ||
UJ4SC075008L8S Qorvo | In Stock | - | - | MO-229-8 | Enhancement | 106 A | + 175 C | - 55 C | SMD/SMT | 600 W | 75 nC | 8 mOhms | N-Channel | 750 V | - 20 V, + 20 V | 5.5 V | - | SiC | 1 Channel | ||
UF3C170400B7S Qorvo | 260 | - | - | D2PAK-7L | Enhancement | 7.6 A | + 175 C | - 55 C | SMD/SMT | 100 W | 23.1 nC | 400 mOhms | N-Channel | 1.2 kV | - 25 V, + 25 V | 6 V | - | SiC | 1 Channel | ||
UF3C120080K3S Qorvo | 10300 | - | - | - | Enhancement | 33 A | + 175 C | - 55 C | Through Hole | 254.2 W | 51 nC | 100 mOhms | N-Channel | 1.2 kV | - 25 V, + 25 V | 6 V | - | SiC | 1 Channel | ||
UF3C120080K4S Qorvo | 715 | - | - | TO-247-4 | Enhancement | 33 A | + 175 C | - 55 C | Through Hole | 254.2 W | 51 nC | 100 mOhms | N-Channel | 1.2 kV | - 25 V, + 25 V | 6 V | - | SiC | 1 Channel | ||
MRF5812LF Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UF4C120053K4S Qorvo | 447 | - | - | TO-247-4 | Depletion | 34 A | + 175 C | - 55 C | Through Hole | 263 W | 37.8 nC | 67 mOhms | N-Channel | 1.2 kV | - 20 V, + 20 V | 6 V | - | SiC | 1 Channel | ||
UJ3C120070K3S Qorvo | 3400 | - | - | TO-247-3 | Enhancement | 34.5 A | + 175 C | - 55 C | Through Hole | 254.2 W | 46 nC | 90 mOhms | N-Channel | 1.2 kV | - 12 V, + 12 V | 6 V | UJ3C | SiC | 1 Channel | ||
UF3C120400K3S Qorvo | 684 | - | - | TO-247-3 | Enhancement | 7.6 A | + 175 C | - 55 C | Through Hole | 100 W | 27.5 nC | 1.07 Ohms | N-Channel | 1.2 kV | - 25 V, + 25 V | 6 V | UF3C | SiC | 1 Channel | ||
UJ3C065080B3 Qorvo | 553 | - | - | D2PAK-3 | Enhancement | 25 A | + 175 C | - 55 C | SMD/SMT | 115 W | 51 nC | 100 mOhms | N-Channel | 650 V | - 25 V, + 25 V | 4 V | UJ3C | SiC | 1 Channel | ||
UF3C120040K3S Qorvo | 540 | - | - | TO-247-3 | Enhancement | 65 A | + 175 C | - 55 C | Through Hole | 429 W | 51 nC | 45 mOhms | N-Channel | 1.2 kV | - 25 V, + 25 V | 4 V | UF3C | SiC | 1 Channel | ||
UF3C120150K4S Qorvo | 360 | - | - | TO-247-4 | Enhancement | 18.4 A | + 175 C | - 55 C | Through Hole | 166.7 W | 25.7 nC | 330 mOhms | N-Channel | 1.2 kV | - 25 V, + 25 V | 3.5 V | UF3C | SiC | 1 Channel | ||
UF3C065080T3S Qorvo | 1018 | - | - | TO-220-3 | Enhancement | 31 A | + 175 C | - 55 C | Through Hole | 190 W | 51 nC | 100 mOhms | N-Channel | 650 V | - 25 V, + 25 V | 4 V | UF3C | SiC | 1 Channel | ||
UJ3C120040K3S Qorvo | 502 | - | - | TO-247-3 | Enhancement | 65 A | + 175 C | - 55 C | Through Hole | 429 W | 51 nC | 45 mOhms | N-Channel | 1.2 kV | - 25 V, + 25 V | 4 V | UJ3C | SiC | 1 Channel | ||
UF3SC120009K4S Qorvo | 533 | - | - | TO-247-4 | Enhancement | 120 A | + 175 C | - 55 C | Through Hole | 789 W | 234 nC | 11 mOhms | N-Channel | 1.2 kV | - 20 V, + 20 V | 4 V | UF3SC | SiC | 1 Channel | ||
UF3SC065007K4S Qorvo | 367 | - | - | TO-247-4 | Enhancement | 120 A | + 175 C | - 55 C | Through Hole | 789 W | 214 nC | 9 mOhms | N-Channel | 650 V | - 12 V, + 12 V | 6 V | UF3SC | SiC | 1 Channel | ||
UF3C065080K4S Qorvo | 124 | - | - | TO-247-4 | Enhancement | 31 A | + 175 C | - 55 C | Through Hole | 190 W | 51 nC | 100 mOhms | N-Channel | 650 V | - 25 V, + 25 V | 4 V | UF3C | SiC | 1 Channel | ||
UF3C065080B7S Qorvo | 577 | - | - | D2PAK-7 | Enhancement | 27 A | + 175 C | - 55 C | SMD/SMT | 136.4 W | 23 nC | 85 mOhms | N-Channel | 650 V | - 25 V, + 25 V | 6 V | UF3C | SiC | 1 Channel | ||
UF3SC065030B7S Qorvo | 627 | - | - | D2PAK-7 | Enhancement | 62 A | + 175 C | - 55 C | SMD/SMT | 214 W | 43 nC | 27 mOhms | N-Channel | 650 V | - 25 V, + 25 V | 6 V | UF3SC | SiC | 1 Channel |