- Series
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Mounting Styles
- Transistor Type
- Id - Continuous Drain Current
- Packaging
- Pd - Power Dissipation
- Transistor Polarity
- Vds - Drain-Source Breakdown Voltage
- Moisture Sensitive
Attribute column
Manufacturer
Qorvo Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Transconductance - Min | Id - Continuous Drain Current | Maximum Drain Gate Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Rds On - Drain-Source Resistance | RoHS | Shipping Restrictions | Transistor Polarity | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Breakdown Voltage | Vgs th - Gate-Source Threshold Voltage | Packaging | Series | Type | Applications | Technology | Operating Frequency | Configuration | Number of Channels | Output Power | Transistor Type | Operating Temperature Range | Gain | Product | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
TGF2929-HM Qorvo | In Stock | - | - | NI-360 | TGF2929-HM EVB1 | 25 | - | 7.2 A | - | + 85 C | - 40 C | Yes | SMD/SMT | TGF2929 1135635 | 140 W | - | Details | - | N-Channel | - | 50 V | - 2.8 V | - | Waffle | TGF2929 | - | - | - | DC to 3.5 GHz | Single | - | 132 W | HEMT | - 40 C to + 85 C | 17.4 dB | - | - | - | - | ||
TGF2023-2-20 Qorvo | 850 | - | - | Die | - | 50 | - | - | - | - | - | - | - | TGF2023 1099955 | - | - | Details | This product may require additional documentation to export from the United States. | N-Channel | - | - | - | - | Gel Pack | TGF2023 | GaN SiC HEMT | - | - | - | - | - | - | HEMT | - | - | RF JFET | - | - | - | ||
TGF2819-FS Qorvo | In Stock | - | - | NI-360 | TGF2819-FS/FL, EVAL BOARD | 25 | - | 7.32 A | 145 V | + 85 C | - 40 C | Yes | SMD/SMT | 1118705 1118705 | 86 W | - | Details | This product may require additional documentation to export from the United States. | N-Channel | - | 32 V | - 2.9 V | - | Tray | TGF2819 | GaN SiC HEMT | - | - | 3.5 GHz | Single | - | 100 W | HEMT | - 40 C to + 85 C | 14 dB | - | - | - | - | ||
QPD1003 Qorvo | 732 |
| - | RF-565 | QPD1003PCB401 | 18 | - | 15 A | - | + 85 C | - 40 C | Yes | SMD/SMT | 1131389 1131389 | 370 W | - | Details | - | N-Channel | 3.691596 oz | 50 V | 145 V | - 2.8 V | Tray | QPD1003 | - | - | - | 1.2 GHz to 1.4 GHz | Single | - | 540 W | HEMT | - 40 C to + 85 C | 19.9 dB | - | - | - | - | ||
T2G6003028-FL Qorvo | 2978 | - | - | NI-200 | - | 50 | - | - | - | - | - | Yes | - | T2G6003028 1100007 | - | - | Details | - | - | 0.427360 oz | - | - | - | Tray | T2G6003028 | - | - | - | - | - | - | - | HEMT | - | - | - | - | - | - | ||
QPD1009 Qorvo | In Stock | - | - | QFN-16 | QPD1009-EVB1 | 50 | - | 700 mA | - | + 85 C | - 40 C | Yes | SMD/SMT | 1132865 1132865 | 17.5 W | - | Details | - | N-Channel | 0.203046 oz | 50 V | 145 V | - 2.8 V | Tray | QPD1009 | - | - | - | 4 GHz | Single | - | 17 W | HEMT | - 40 C to + 85 C | 24 dB | - | - | - | - | ||
TGF2819-FL Qorvo | 2685 | - | - | NI-360 | TGF2819-FS/FL, EVAL BOARD | 25 | - | 7.32 A | 145 V | + 85 C | - 40 C | Yes | Screw Mount | TGF2819 1118709 | 86 W | - | Details | This product may require additional documentation to export from the United States. | N-Channel | - | 32 V | - 2.9 V | - | Tray | TGF2819 | GaN SiC HEMT | - | - | 3.5 GHz | Single | - | 100 W | HEMT | - 40 C to + 85 C | 14 dB | - | - | - | - | ||
TGF2979-SM Qorvo | In Stock | - | - | QFN-20 | TGF2979-SMEVB1 | 50 | - | 1.8 A | - | + 225 C | - | Yes | SMD/SMT | TGF2979 1127378 | 49 W | - | Details | This product may require additional documentation to export from the United States. | N-Channel | 0.004339 oz | 32 V | - 2.7 V | - | Tray | TGF2979 | GaN SiC HEMT | - | - | DC to 12 GHz | Single | 1 Channel | 22 W | HEMT | - | 11 dB | RF JFET Transistor | 0.203 mm | 4 mm | 3 mm | ||
QPD1000 Qorvo | 171 | - | - | QFN-8 | QPD1000PCB401, QPD1000PCB402 | 750 | - | 817 mA | - | + 85 C | - 40 C | Yes | SMD/SMT | QPD1000TR7 | 28.8 W | - | Details | - | N-Channel | 0.258417 oz | 28 V | 100 V | - 2.8 V | Tray | QPD1000 | - | - | - | 30 MHz to 1.215 GHz | Single | - | 24 W | HEMT | - 40 C to + 85 C | 19 dB | - | - | - | - | ||
QPD1015L Qorvo | 2196 |
| - | NI-360 | QPD1015LPCB401 | 25 | - | 2.5 A | - | + 85 C | - 40 C | Yes | Screw Mount | - | 64 W | - | Details | - | N-Channel | 0.809714 oz | 50 V | 145 V | - 2.8 V | Tray | QPD1015L | - | - | - | 3.7 GHz | Single | - | 70 W | HEMT | - 40 C to + 85 C | 20 dB | - | - | - | - | ||
T2G6001528-SG Qorvo | In Stock | - | - | NI-200 | - | 100 | - | 5 A | - | - | - | Yes | SMD/SMT | T2G6001528 1113256 | 28 W | - | Details | - | N-Channel | 1 oz | 100 V | - | - | Tray | T2G6001528 | - | - | - | 6 GHz | Single | - | 17 W | HEMT | - | 15 dB | - | - | - | - | ||
TGF3015-SM Qorvo | 39000 | - | - | QFN-EP-16 | TGF3015-SM-EVB1 | 100 | - | 557 mA | - | - | - | Yes | SMD/SMT | TGF3015 1120419 | 15.3 W | - | Details | - | N-Channel | 0.237911 oz | 32 V | - 2.7 V | - | Tray | TGF3015 | - | - | - | 0.03 GHz to 3 GHz | Single | - | 11 W | HEMT | - | 17.1 dB | - | - | - | - | ||
TGF2978-SM Qorvo | In Stock | - | - | QFN-20 | TGF2978-SMEVB1 | 50 | - | 1.3 A | - | + 225 C | - | Yes | SMD/SMT | TGF2978 1127373 | 33 W | - | Details | This product may require additional documentation to export from the United States. | N-Channel | 0.004339 oz | 32 V | - 2.7 V | - | Tray | TGF2978 | GaN SiC HEMT | - | - | DC to 12 GHz | Single | 1 Channel | 19 W | HEMT | - | 11 dB | - | 0.203 mm | 4 mm | 3 mm | ||
QPD1013SR Qorvo | In Stock | - | - | DFN-6 | QPD1013EVB01 | 100 | - | 1.7 A | 65 V | + 85 C | - 40 C | Yes | SMD/SMT | QPD1013 | 67 W | - | Details | - | N-Channel | 0.274843 oz | - | - | - | Reel | QPD1013 | - | Military Radar, Jammers,Test Instrumentation,Wideband or Narrowband Amplifiers,Land Mobile and Military Radio Communications | - | 1.2 GHz to 2.7 GHz | Single Triple Drain | - | 178 W | HEMT | - | 21.8 dB | - | - | - | - | ||
QPD1011SR Qorvo | In Stock | - | - | SMD-8 | QPD1011EVB01 | 100 | - | 1.46 A | 55 V | + 85 C | - 40 C | Yes | SMD/SMT | QPD1011 | 13 W | - | Details | - | N-Channel | - | 50 V | 145 V | - | Reel | QPD1011 | - | - | - | 30 MHz to 1200 MHz | - | - | 8.7 W | HEMT | - | 21 dB | - | - | - | - | ||
QPD1025L Qorvo | 541 | - | - | NI-1230-4 | QPD1025LEVB1 | 18 | - | 28 A | 225 V | + 85 C | - 40 C | Yes | SMD/SMT | - | 758 W | - | Details | - | - | 1.399148 oz | - | - | - | Tray | QPD1025L | - | Avionics, IFF Transponders | - | 1 GHz to 1.1 GHz | Dual Gate Dual Drain | - | 1.5 kW | HEMT | - | 22.9 dB | - | - | - | - | ||
QPD1008 Qorvo | In Stock | - | - | NI-360 | QPD1008PCB401 | 25 | - | 4 A | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 127 W | - | Details | - | N-Channel | 0.566059 oz | 50 V | 145 V | - 2.8 V | Tray | QPD1008 | - | - | - | 3.2 GHz | Single | - | 162 W | HEMT | - 40 C to + 85 C | 17.5 dB | - | - | - | - | ||
T2G6003028-FS Qorvo | 603 | - | - | NI-200 | - | 50 | - | - | - | - | - | Yes | - | T2G6003028 1100021 | - | - | Details | - | - | 0.604190 oz | - | - | - | Tray | T2G6003028 | - | - | - | - | - | - | - | HEMT | - | - | - | - | - | - | ||
QPD1004SR Qorvo | In Stock | - | - | DFN-8 | QPD1004EVB1 | 100 | - | 3.6 A | 55 V | + 85 C | - 40 C | Yes | SMD/SMT | QPD1004 | 27.6 W | - | Details | - | N-Channel | 0.162567 oz | 50 V | 145 V | - | MouseReel | QPD1004 | - | - | - | 30 MHz to 1200 MHz | - | - | 40 W | HEMT | - | 20.8 dB | - | - | - | - | ||
UJ4C075023K4S Qorvo | 413 | - | - | TO-247-4 | - | - | - | 66 A | - | + 175 C | - 55 C | - | SMD/SMT | - | 306 W | 23 mOhms | - | - | N-Channel | - | 750 V | - | - | - | UJ4C | - | - | SiC | - | - | - | - | - | - | - | - | - | - | - |