- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Rohs Code
- Peak Reflow Temperature (Cel)
- FET Technology
- Polarity/Channel Type
- Time@Peak Reflow Temperature-Max (s)
- Configuration
- DS Breakdown Voltage-Min
Attribute column
Manufacturer
Qorvo Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing material | Number of Terminals | Transistor Element Material | Exterior Housing Material | Development Kit | Drain Current-Max (ID) | Factory Pack Quantity | Gross weight | Ihs Manufacturer | Maximum current | Maximum Drain Gate Voltage | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Frequency | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Name | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Transport packaging size/quantity | Wire cross-section | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Output Power | Transistor Application | Polarity/Channel Type | Operating temperature range | JEDEC-95 Code | Gain | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Feedback Cap-Max (Crss) | Highest Frequency Band | Power Dissipation Ambient-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
UJ3C120080K3S Qorvo | In Stock | - | Datasheet | NO | housing - PA66, UL94V-2/UL94V-0 | PA66 UL94V-0 | 3 | SILICON CARBIDE | 1 | - | 33 A | - | 11.68 | QORVO INC | 24 A | - | - | - | - | - | - | - | Clamp-terminal 2x2 pass-through branch on 2 poles | (AC) 250 V | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | 47*39*35/2000 | 0.08...2.5 (4.0 for multi-strand wire) mm2 | - | - | - | EAR99 | - | - | markings: red/blue | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PSFM-T3 | - | SINGLE WITH BUILT-IN DIODE | DEPLETION MODE | DRAIN | - | SWITCHING | N-CHANNEL | -20…+105 °C | TO-247 | - | 0.1 Ω | 77 A | 1200 V | 58.5 mJ | JUNCTION CASCODE | 254.2 W | 2.1 pF | - | - | ||
TGF2023-01 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
FPD2250SOT89 Qorvo | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | 1 | - | - | - | 1 | 175 °C | - | PLASTIC/EPOXY | SOT-89, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | No | - | - | - | - | - | EAR99 | - | - | - | 8541.29.00.95 | SINGLE | FLAT | - | compliant | - | R-PSSO-F3 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | 8 V | - | HIGH ELECTRON MOBILITY | - | - | - | 2.5 W | ||
TGF2957 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | Yes | - | - | - | - | - | 3A001.B.3.B.2 | - | - | - | - | - | - | 260 | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SP2030 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 1 | 200 °C | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | SINGLE | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | ||
PD25025F Qorvo | In Stock | - | Datasheet | YES | - | - | 2 | SILICON | - | - | 4.25 A | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | R-CDFM-F2 | Not Qualified | SINGLE | ENHANCEMENT MODE | SOURCE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | 65 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | S BAND | - | ||
TGF2120 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 260 | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UJ3C065030K3S Qorvo | 624 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPD1035L Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QPD1035EVB0- 50V, QPD1035LEVB0-50V | - | 50 | - | - | - | 145 V | 6 GHz | + 85 C | DC | - 40 C | - | Flanged | - | - | - | - | - | - | - | - | - | - | 50.4 W | RoHS Compliant | - | - | - | Reel | QPD1035L | - | - | Power Transistor | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | 12.1 dB | - | - | - | - | - | - | - | - | - | ||
![]() QPD1035 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QPD1035EVB0- 50V, QPD1035LEVB0-50V | - | 50 | - | - | - | 145 V | 6 GHz | + 85 C | DC | - 40 C | - | Flanged | - | - | - | - | - | - | - | - | - | - | 50.4 W | RoHS Compliant | - | - | - | Reel | QPD1035 | - | - | Power Transistor | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | 12.1 dB | - | - | - | - | - | - | - | - | - | ||
UF4C120070B7S Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
TGF2023-05 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
QPD3640SR Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | Yes | - | - | - | - | e4 | EAR99 | - | GOLD NICKEL | - | - | - | - | 260 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
FPD3000SOT89 Qorvo | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | PLASTIC/EPOXY | SOT-89, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | - | - | EAR99 | - | - | - | 8541.29.00.95 | SINGLE | FLAT | - | compliant | - | R-PSSO-F3 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | 8 V | - | HIGH ELECTRON MOBILITY | - | - | - | 3.5 W | ||
QPD3640TR13 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | Yes | - | - | - | - | e4 | EAR99 | - | GOLD NICKEL | - | - | - | - | 260 | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
FPD1500SOT89 Qorvo | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | 0.55 A | - | - | QORVO INC | - | - | - | - | - | - | 1 | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | - | - | EAR99 | - | - | - | 8541.29.00.95 | SINGLE | FLAT | - | compliant | - | R-PSSO-F3 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | 8 V | - | HIGH ELECTRON MOBILITY | - | - | - | 2.3 W | ||
FPD750SOT343E Qorvo | In Stock | - | Datasheet | YES | - | - | 4 | GALLIUM ARSENIDE | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | unknown | 30 | R-PDSO-G4 | Not Qualified | SINGLE | DEPLETION MODE | SOURCE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | 6 V | - | HIGH ELECTRON MOBILITY | - | - | S BAND | - | ||
TGF2953 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 260 | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
TGF2952 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 260 | compliant | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
FPD1050 Qorvo | In Stock | - | Datasheet | YES | - | - | - | SILICON | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | UNSPECIFIED | DIE | RECTANGULAR | UNCASED CHIP | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.29.00.40 | UPPER | NO LEAD | - | compliant | - | R-XUUC-N | Not Qualified | SINGLE | DEPLETION MODE | - | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | 10 V | - | HIGH ELECTRON MOBILITY | - | - | X BAND | 3.4 W |