- Factory Pack QuantityFactory Pack Quantity
- Frequency Range
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Packaging
- Power Rating
- RoHS
- Series
- Type
- Width
Attribute column
Manufacturer
Qorvo Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Shipping Restrictions | Packaging | Series | Type | Applications | Power Rating | Shielding | Termination Style | Frequency Range | Isolation Voltage | Product | Secondary Impedance | Primary Impedance | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFXF0008H-TR13 Qorvo | 1000 | - | - | SP6 | 1000 | 500 mA | - | + 100 C | - 40 C | RFXF0008 RFXF0008H | Details | - | MouseReel | RFXF0008H | SMT Transformers | Broadband, Wireless | 2 W | - | SMD/SMT | 45 MHz to 1218 MHz | - | LAN Transformers | - | - | 4 mm | 5 mm | 2 mm | ||
![]() RFXF0009HSR Qorvo | In Stock | - | - | SP5 | 100 | - | - | + 100 C | - 40 C | RFXF0009 RFXF0009H | Details | This product may require additional documentation to export from the United States. | Cut Tape | RFXF0009H | SMT Transformers | Broadband, WirelessBroadband, Wireless | 2 W | - | SMD/SMT | 45 MHz to 1200 MHz | - | LAN Transformers | - | - | 2.92 mm | 3.51 mm | 1.78 mm | ||
![]() RFXF0006HSR Qorvo | In Stock | - | - | SP5 | 100 | - | - | + 100 C | - 40 C | RFXF0006 RFXF0006H | Details | - | Cut Tape | RFXF0006H | SMT Transformers | Broadband, Wireless | 2 W | - | SMD/SMT | 45 MHz to 1200 MHz | - | LAN Transformers | - | - | 3.5 mm | 3.45 mm | 2 mm | ||
![]() RFXF0006H-TR13 Qorvo | 1000 |
| - | SP5 | 1000 | - | - | + 100 C | - 40 C | RFXF0006 RFXF0006H | Details | - | Cut Tape | RFXF0006H | SMT Transformers | - | 2 W | - | SMD/SMT | 45 MHz to 1200 MHz | - | LAN Transformers | - | - | 3.5 mm | 3.45 mm | 2 mm | ||
![]() RFXF0010SR Qorvo | In Stock | - | - | SP5 | 100 | - | - | + 100 C | - 40 C | - | Details | - | Cut Tape | RFXF0010 | SMT Transformers | - | 2 W | - | SMD/SMT | 45 MHz to 1200 MHz | - | LAN Transformers | - | - | 3.5 mm | 3.45 mm | 2 mm | ||
![]() RFXF0008HSR Qorvo | 212 |
| - | SP6 | 100 | 500 mA | - | + 100 C | - 40 C | - | Details | - | MouseReel | RFXF0008H | SMT Transformers | Broadband, Wireless | 2 W | - | SMD/SMT | 45 MHz to 1218 MHz | - | LAN Transformers | - | - | 4 mm | 5 mm | 2 mm | ||
![]() RFXF0007TR13 Qorvo | In Stock | - | - | SP5-4 | 1000 | - | - | + 100 C | - 40 C | RFXF0007 RFXF0007-TR13 | Details | - | Reel | RFXF0007 | SMT Transformers | - | 2 W | - | SMD/SMT | 45 MHz to 1200 MHz | - | RF | - | 75 Ohms | 3.5 mm | 4 mm | 1.6 mm | ||
![]() RFXF0007SR Qorvo | In Stock | - | - | SP5 | 100 | - | - | + 100 C | - 40 C | - | Details | - | Cut Tape | RFXF0007 | SMT Transformers | - | 2 W | - | - | 45 MHz to 1200 MHz | - | LAN Transformers | - | - | 3.5 mm | 3.45 mm | 2 mm | ||
![]() RFXF0010-TR13 Qorvo | In Stock | - | - | SP5-4 | 1000 | - | - | + 100 C | - 40 C | RFXF0010 | Details | This product may require additional documentation to export from the United States. | Reel | RFXF0010 | SMT Transformers | - | 2 W | Unshielded | SMD/SMT | 45 MHz to 1.2 GHz | - | - | 75 Ohms | 75 Ohms | - | 4 mm | 3 mm | ||
![]() RFXF0009H-TR13 Qorvo | 1000 | - | - | SP5 | 1000 | - | - | + 100 C | - 40 C | RFXF0009 RFXF0009H | Details | - | Cut Tape | RFXF0009H | SMT Transformers | - | 2 W | - | - | 45 MHz to 1200 MHz | - | LAN Transformers | - | - | 2.92 mm | 3.51 mm | 1.75 mm |