- Manufacturer
- Series
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Operating Temperature
- Operating Temperature-Max
- Subcategory
- Operating Temperature-Min
- Package
Attribute column
Manufacturer
Qorvo Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Approvals | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Operation | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Power (Watts) | Pitch | Voltage - Supply | Frequency | Base Part Number | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current - Supply | Contact Termination | Current - Max | Terminal Type | Depth Behind Panel | Voltage - Max | Outline L x W x H | Thermal Resistance @ Natural | Qmax @ Th | Delta Tmax @ Th | Power Dissipation @ Temperature Rise | Lamp Type | Features | Count | Contacts | IP Rating | Diameter | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH212-S8PCB1960 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH118-89PCB2140 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH225-S8PCB2140 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV111-1APCB240 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV210-3APCB240 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CGR-0118ZPCK-410 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH103A-PCB900 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Lumberg | RK60A-697/12F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG101-PCB Qorvo | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | FemtoClock® NG | - | - | Active | - | - | - | VCXO | - | - | - | - | - | 3.135 V ~ 3.465 V | 212.5MHz | IDT8N4SV75AC | - | - | - | - | 140mA | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() AP603-PCB2140 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | A60X175-4TA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH1-PCB Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25DND340AD-GL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG203-86PCB Qorvo | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.92°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | 2.126 (54.01mm) | 2.126 (54.00mm) | ||
![]() AG603-89PCB Qorvo | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.97°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() AG503-89PCB Qorvo | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 2.88°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() AG503-86PCB Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | Multistage | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5A | - | - | 7.5V | 33.00mm x 24.00mm x 14.00mm | - | 2.7W @ 25°C | 122°C @ 25°C | - | - | Lead Wires, Non-Sealed | - | - | - | - | - | - | - | ||
![]() AP561-PCB900 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 171 | - | - | Active | -- | - | - | - | - | 16 | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | Solder Tab to Solder Tab | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.50 (63.50mm) | - | ||
![]() AP562-PCB3500 Qorvo | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | -40°C ~ 200°C | Bulk | CCR, CGS | 0.276 Dia x 0.748 L (7.00mm x 19.00mm) | ±10% | Active | - | 2 | ±1300ppm/°C | - | 220 kOhms | - | Ceramic | 2W | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | -- | - | - | ||
![]() 856815-EVB Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | IS-08-B4-S1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 857072 EVB Qorvo | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | MP1-42Y02F8 | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | - | - | - | Incandescent | - | - | 2NC | IP66 | - | - | - | - | ||
![]() AH125-89PCB1960 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AG102-PCB Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |