- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- Telecom IC Type
- JESD-30 Code
- Number of Terminals
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Qorvo Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom | Type of connector | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Telecom IC Type | Profile | Saturation Current | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QM55001TR13 Qorvo | 5000 | - | Datasheet | - | - | - | - | - | 2020-04-28 | - | QORVO INC | - | - | - | - | - | , | - | - | - | Active | Yes | - | - | - | - | e4 | - | GOLD OVER NICKEL | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | RF AND BASEBAND CIRCUIT | - | 3 | - | - | ||
![]() TGA2586-FL Qorvo | In Stock | - | Datasheet | YES | 10 | - | - | - | - | - | QORVO INC | - | - | - | PLASTIC/EPOXY | DFP | ANTIMONY, HALOGEN, PFOS, SVHC, TBBP-A FREE AND ROHS COMPLIANT, HERMETICALLY SEALED, DFP-10 | - | RECTANGULAR | FLATPACK | Obsolete | Yes | - | - | 24 V | - | - | 3A001.B.3.B.1 | - | 8542.39.00.01 | DUAL | FLAT | 260 | 1 | - | compliant | 30 | R-PDFP-F10 | - | - | 4.2418 mm | RF AND BASEBAND CIRCUIT | - | - | 24.003 mm | 15.78 mm | ||
![]() QPF4200TR13-5K Qorvo | 19500 | - | Datasheet | - | - | socket | 1x30 | 2.54mm | 2018-12-18 | THT | QORVO INC | female | - | - | - | - | , | - | - | - | Active | - | - | straight | - | pin strips | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | TELECOM CIRCUIT | beryllium copper | - | - | - | ||
![]() RF6549TR13 Qorvo | In Stock | - | Datasheet | YES | 32 | socket | 2x8 | 2.54mm | - | THT | QORVO INC | female | 85 °C | -40 °C | UNSPECIFIED | HLGA | 6 X 6 MM, GREEN, LGA-32 | - | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | Yes | 2.54mm | straight | 4.2 V | pin strips | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | 0.64 mm | compliant | NOT SPECIFIED | S-XBGA-B32 | - | INDUSTRIAL | 1.09 mm | TELECOM CIRCUIT | beryllium copper | - | 6 mm | 6 mm | ||
![]() QM77038TR13 Qorvo | 22660 | - | Datasheet | - | - | socket | 1x50 | 2.54mm | 2019-07-24 | THT | QORVO INC | female | - | - | - | - | , | - | - | - | Obsolete | Yes | - | straight | - | pin strips | e4 | - | Gold (Au) - with Nickel (Ni) barrier | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | TELECOM CIRCUIT | beryllium copper | 3 | - | - | ||
![]() QM77032TR13 Qorvo | 3200 | - | Datasheet | YES | 56 | socket | 1x34 | 2.54mm | 2019-12-12 | THT | QORVO INC | female | 85 °C | -20 °C | - | HVQCCN | - | LCC56,.23X.3,17 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | straight | 1.2 V | pin strips | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.44 mm | compliant | - | R-XQCC-N56 | - | - | 0.8 mm | RF AND BASEBAND CIRCUIT | beryllium copper | - | 7.6 mm | 6 mm | ||
![]() QM77048BTR13 Qorvo | 20000 | - | Datasheet | YES | 62 | socket | 1x34 | 2.54mm | - | THT | QORVO INC | female | 85 °C | -20 °C | - | HVQCCN | - | LCC62,.25X.33,17 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | straight | 3.8 V | pin strips | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.44 mm | compliant | - | R-XQCC-N62 | - | - | 0.8 mm | RF AND BASEBAND CIRCUIT | beryllium copper | - | 8.6 mm | 6.5 mm | ||
![]() QM77040TR13 Qorvo | 15000 | - | Datasheet | YES | 62 | - | - | - | - | - | QORVO INC | - | 85 °C | -20 °C | - | HVQCCN | , | LCC62,.25X.33,17 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | 3.4 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.44 mm | compliant | - | R-XQCC-N62 | - | - | 0.8 mm | RF AND BASEBAND CIRCUIT | - | - | 8.6 mm | 6.5 mm | ||
![]() QM75041TR13 Qorvo | 50000 | - | Datasheet | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | , | - | - | - | Active | Yes | - | - | - | - | e4 | - | GOLD OVER NICKEL | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | 3 | - | - | ||
![]() RF5521TR7 Qorvo | In Stock | - | Datasheet | YES | 10 | - | - | - | - | - | QORVO INC | - | - | - | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | - | - | 3.3 V | - | - | 5A991.G | - | 8517.70.00.00 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.4 mm | compliant | NOT SPECIFIED | S-XQCC-N10 | Not Qualified | - | 0.5 mm | RF FRONT END CIRCUIT | - | - | 1.75 mm | 1.75 mm | ||
![]() RFDA0047TR13 Qorvo | In Stock | - | Datasheet | YES | 32 | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.7 mm | compliant | - | S-XQMA-N32 | Not Qualified | INDUSTRIAL | 1.215 mm | RF AND BASEBAND CIRCUIT | - | - | 7 mm | 7 mm | ||
![]() RF5652SR Qorvo | In Stock | - | Datasheet | YES | 32 | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | - | - | 5 V | - | - | 5A991.G | - | 8517.70.00.00 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N32 | - | INDUSTRIAL | 0.9 mm | RF AND BASEBAND CIRCUIT | - | - | 5 mm | 5 mm | ||
![]() RFFM6205 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | 2020-04-06 | - | QORVO INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5A991.G | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM8511SQ Qorvo | In Stock | - | Datasheet | YES | 16 | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | QFN-16 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | 3.6 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N16 | - | INDUSTRIAL | 0.4 mm | TELECOM CIRCUIT | - | - | 2.5 mm | 2.5 mm | ||
![]() TQP5523 Qorvo | In Stock | - | Datasheet | YES | 20 | - | - | - | - | - | QORVO INC | - | - | - | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Obsolete | Yes | - | - | - | - | - | 5A991.B | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | S-XQCC-N20 | - | - | - | TELECOM CIRCUIT | - | - | - | - | ||
![]() RF6504 Qorvo | In Stock | - | Datasheet | YES | 28 | - | - | - | - | - | QORVO INC | - | 70 °C | -30 °C | UNSPECIFIED | HBCC | HBCC, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | Yes | - | - | 3.6 V | - | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | - | compliant | 30 | R-XBCC-B28 | - | OTHER | 1.215 mm | TELECOM CIRCUIT | - | - | 5.5 mm | 5 mm | ||
![]() RF5365TR7 Qorvo | In Stock | - | Datasheet | YES | 12 | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | - | - | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-PQCC-N12 | - | INDUSTRIAL | 0.5 mm | RF AND BASEBAND CIRCUIT | - | - | 2.5 mm | 2.5 mm | ||
![]() RFSW6232TR7 Qorvo | In Stock | - | Datasheet | YES | 18 | - | - | - | - | - | QORVO INC | - | 105 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | 2.7 V | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.4 mm | compliant | - | S-XQCC-N18 | - | INDUSTRIAL | 0.6 mm | TELECOM CIRCUIT | - | - | 2 mm | 2 mm | ||
![]() RFFM6500SR Qorvo | In Stock | - | Datasheet | YES | 32 | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | BCC | BCC, | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 3.6 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.64 mm | compliant | - | S-PBCC-B32 | - | INDUSTRIAL | 1.25 mm | TELECOM CIRCUIT | - | - | 6 mm | 6 mm | ||
![]() RF1193A Qorvo | In Stock | - | Datasheet | YES | 26 | - | - | - | - | - | QORVO INC | - | 90 °C | -20 °C | UNSPECIFIED | VQCCN | VQCCN, | - | RECTANGULAR | CHIP CARRIER | Obsolete | Yes | - | - | 2.65 V | - | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.4 mm | compliant | - | R-XQCC-N26 | Not Qualified | OTHER | 0.9 mm | RF AND BASEBAND CIRCUIT | - | - | 3.8 mm | 3 mm |