- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- Telecom IC Type
- JESD-30 Code
- Number of Terminals
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Qorvo Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Rated voltage | Profile | Saturation Current | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF7163 Qorvo | In Stock | - | Datasheet | - | YES | - | 23 | - | - | - | - | - | - | QORVO INC | - | - | - | - | UNSPECIFIED | QCCN | QCCN, LCC22(UNSPEC) | LCC22(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 3.5 V | - | - | - | - | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | compliant | - | NOT SPECIFIED | R-XXMA-N23 | Not Qualified | - | 0.00008 mA | 1.015 mm | RF AND BASEBAND CIRCUIT | - | - | - | 6.63 mm | 5.24 mm | - | - | ||
![]() RF6535 Qorvo | In Stock | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC20,.14SQ,20 | LCC20,.14SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | NOT SPECIFIED | S-XQCC-N20 | Not Qualified | INDUSTRIAL | 0.26 mA | 0.5 mm | TELECOM CIRCUIT | - | - | - | 3.5 mm | 3.5 mm | - | - | ||
![]() QM55001TR13 Qorvo | 5000 | - | Datasheet | - | - | - | - | - | - | - | 2020-04-28 | - | - | QORVO INC | - | - | - | - | - | - | , | - | - | - | Active | Yes | - | - | - | - | e4 | - | GOLD OVER NICKEL | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | 3 | - | - | - | - | ||
![]() TGA2586-FL Qorvo | In Stock | - | Datasheet | - | YES | - | 10 | - | - | - | - | - | - | QORVO INC | - | - | - | - | PLASTIC/EPOXY | DFP | ANTIMONY, HALOGEN, PFOS, SVHC, TBBP-A FREE AND ROHS COMPLIANT, HERMETICALLY SEALED, DFP-10 | - | RECTANGULAR | FLATPACK | Obsolete | Yes | - | 24 V | - | - | - | 3A001.B.3.B.1 | - | 8542.39.00.01 | DUAL | FLAT | 260 | 1 | - | compliant | - | 30 | R-PDFP-F10 | - | - | - | 4.2418 mm | RF AND BASEBAND CIRCUIT | - | - | - | 24.003 mm | 15.78 mm | - | - | ||
![]() QPF4200TR13-5K Qorvo | 19500 | - | Datasheet | gold-plated | - | 30 | - | socket | 1x30 | 2.54mm | 2018-12-18 | THT | 1.44 g | QORVO INC | female | - | - | - | - | - | , | - | - | - | Active | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | compliant | 1.5A | - | - | - | - | - | - | TELECOM CIRCUIT | 60V | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() RF6504 Qorvo | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | - | QORVO INC | - | - | 70 °C | -30 °C | UNSPECIFIED | HBCC | HBCC, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | Yes | - | 3.6 V | - | - | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | - | compliant | - | 30 | R-XBCC-B28 | - | OTHER | - | 1.215 mm | TELECOM CIRCUIT | - | - | - | 5.5 mm | 5 mm | - | - | ||
![]() RF5365TR7 Qorvo | In Stock | - | Datasheet | - | YES | - | 12 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | S-PQCC-N12 | - | INDUSTRIAL | - | 0.5 mm | RF AND BASEBAND CIRCUIT | - | - | - | 2.5 mm | 2.5 mm | - | - | ||
![]() RFFM6401 Qorvo | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | - | QORVO INC | - | 3 | 85 °C | -40 °C | UNSPECIFIED | HLGA | HLGA, | - | RECTANGULAR | GRID ARRAY, HEAT SINK/SLUG | Obsolete | Yes | - | 3.6 V | - | - | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | - | compliant | - | 30 | R-XBGA-B28 | - | INDUSTRIAL | - | 1.25 mm | TELECOM CIRCUIT | - | - | - | 5.5 mm | 5 mm | - | - | ||
![]() RFDA2125SQ Qorvo | 25 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | 5B991 | - | 9030.82.00.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | ||
![]() QPF4519TR7 Qorvo | 72 | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | End Of Life | - | - | 5 V | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | R-XQCC-N24 | - | INDUSTRIAL | - | 0.9 mm | RF FRONT END CIRCUIT | - | - | - | 5 mm | 3 mm | - | - | ||
![]() RF3858 Qorvo | 361 | - | Datasheet | - | YES | - | 32 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | UNSPECIFIED | LGA | LGA, LCC32,.32SQ,40 | LCC32,.32SQ,40 | SQUARE | GRID ARRAY | Obsolete | Yes | - | 3.6 V | - | - | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1 | 1 mm | compliant | - | NOT SPECIFIED | S-XBGA-N32 | Not Qualified | INDUSTRIAL | 0.85 mA | 1.2 mm | RF FRONT END CIRCUIT | - | - | - | 8 mm | 8 mm | - | - | ||
![]() RFAC3612TR7 Qorvo | 10000 | - | Datasheet | - | YES | - | 10 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | BCC | 2 X 2.50 MM, GREEN, PACKAGE-10 | - | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | 2.85 V | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.5 mm | compliant | - | - | R-PBCC-B10 | - | INDUSTRIAL | - | 1.195 mm | TELECOM CIRCUIT | - | - | - | 2.5 mm | 2 mm | - | - | ||
![]() RFFM4202TR13 Qorvo | In Stock | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC24,.24SQ,35 | LCC24,.24SQ,35 | SQUARE | CHIP CARRIER | Obsolete | Yes | - | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | 0.9 mm | compliant | - | - | S-PQCC-N24 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM6201 Qorvo | In Stock | - | Datasheet | - | YES | - | 24 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | UNSPECIFIED | - | , | - | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | 3.3 V | - | - | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.72 mm | compliant | - | 30 | S-XQMA-N24 | - | INDUSTRIAL | - | 1.05 mm | RF AND BASEBAND CIRCUIT | - | - | - | 5 mm | 5 mm | - | - | ||
![]() RF5511TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | ||
![]() RF6561TR7 Qorvo | 35000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF6519 Qorvo | 2685 | - | Datasheet | - | YES | - | 20 | - | - | - | - | - | - | QORVO INC | - | - | - | - | UNSPECIFIED | QCCN | QCCN, LCC28,.2X.24,25 | LCC28,.2X.24,25 | SQUARE | CHIP CARRIER | Obsolete | Yes | - | 4.2 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.635 mm | compliant | - | NOT SPECIFIED | S-XQCC-N20 | Not Qualified | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | ||
![]() RFFM8202SB Qorvo | In Stock | - | Datasheet | - | YES | - | 16 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 3.3 V | - | - | - | 5A991.G | - | 8517.62.00.50 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | S-XQCC-N16 | - | INDUSTRIAL | - | 0.45 mm | TELECOM CIRCUIT | - | - | - | 2.6 mm | 2.6 mm | - | - | ||
![]() RFDA2046TR7 Qorvo | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HQCCN | HQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | - | - | 5 V | - | - | - | 5A991.G | - | 8542.33.00.01 | QUAD | NO LEAD | - | 1 | 0.7 mm | compliant | - | - | S-XQCC-N28 | Not Qualified | INDUSTRIAL | - | 1.215 mm | BASEBAND CIRCUIT | - | - | - | 6 mm | 6 mm | - | - | ||
![]() RFSW6232TR7 Qorvo | In Stock | - | Datasheet | - | YES | - | 18 | - | - | - | - | - | - | QORVO INC | - | - | 105 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 2.7 V | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.4 mm | compliant | - | - | S-XQCC-N18 | - | INDUSTRIAL | - | 0.6 mm | TELECOM CIRCUIT | - | - | - | 2 mm | 2 mm | - | - |