- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- Telecom IC Type
- JESD-30 Code
- Number of Terminals
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Qorvo Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF5511TR7 Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | ||
![]() RF6555SB Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | ||
![]() RF6519 Qorvo | In Stock | - | Datasheet | YES | 20 | - | QORVO INC | - | - | - | UNSPECIFIED | QCCN | QCCN, LCC28,.2X.24,25 | LCC28,.2X.24,25 | SQUARE | CHIP CARRIER | Obsolete | Yes | 4.2 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.635 mm | compliant | NOT SPECIFIED | S-XQCC-N20 | Not Qualified | - | - | - | TELECOM CIRCUIT | - | - | ||
![]() RF6575 Qorvo | In Stock | - | Datasheet | YES | 20 | - | QORVO INC | - | - | - | UNSPECIFIED | QCCN | 3.50 X 3.50 MM, 0.50 MM HEIGHT, 0.50 MM PITCH, QFN-20 | - | SQUARE | CHIP CARRIER | Obsolete | Yes | 3.3 V | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | - | compliant | 30 | S-XQCC-N20 | Not Qualified | - | - | - | TELECOM CIRCUIT | - | - | ||
![]() RF6561TR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM6401 Qorvo | In Stock | - | Datasheet | YES | 28 | - | QORVO INC | 3 | 85 °C | -40 °C | UNSPECIFIED | HLGA | HLGA, | - | RECTANGULAR | GRID ARRAY, HEAT SINK/SLUG | Obsolete | Yes | 3.6 V | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | - | compliant | 30 | R-XBGA-B28 | - | INDUSTRIAL | - | 1.25 mm | TELECOM CIRCUIT | 5.5 mm | 5 mm | ||
![]() RFDA2125SQ Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | 5B991 | - | 9030.82.00.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | ||
![]() QM11024SR Qorvo | In Stock | - | Datasheet | - | - | - | QORVO INC | - | - | - | - | - | , | - | - | - | Active | Yes | - | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | ||
![]() RFFM8500SQ Qorvo | In Stock | - | Datasheet | YES | 16 | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | - | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER | Obsolete | Yes | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | 0.5 mm | compliant | - | S-PQCC-N16 | Not Qualified | INDUSTRIAL | 260 mA | - | - | - | - | ||
![]() RF7173 Qorvo | In Stock | - | Datasheet | YES | 23 | - | QORVO INC | - | 85 °C | -30 °C | UNSPECIFIED | QCCN | QCCN, LCC22(UNSPEC) | LCC22(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | Yes | 3.6 V | e4 | - | GOLD OVER NICKEL | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | compliant | - | R-XXMA-N23 | Not Qualified | OTHER | 0.00008 mA | 1.015 mm | RF AND BASEBAND CIRCUIT | 6.63 mm | 5.24 mm | ||
![]() RFFM6403 Qorvo | In Stock | - | Datasheet | YES | 28 | - | QORVO INC | 3 | 85 °C | -40 °C | UNSPECIFIED | HLGA | HLGA, LCC28,.24SQ,28 | LCC28,.24SQ,28 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | Yes | 3.6 V | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.7 mm | compliant | - | S-XBGA-B28 | Not Qualified | INDUSTRIAL | 1.5 mA | 1.05 mm | TELECOM CIRCUIT | 6 mm | 6 mm | ||
![]() QPF4519TR7 Qorvo | In Stock | - | Datasheet | YES | 24 | - | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | End Of Life | - | 5 V | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | R-XQCC-N24 | - | INDUSTRIAL | - | 0.9 mm | RF FRONT END CIRCUIT | 5 mm | 3 mm | ||
![]() RF3858 Qorvo | In Stock | - | Datasheet | YES | 32 | - | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | LGA | LGA, LCC32,.32SQ,40 | LCC32,.32SQ,40 | SQUARE | GRID ARRAY | Obsolete | Yes | 3.6 V | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | NO LEAD | NOT SPECIFIED | 1 | 1 mm | compliant | NOT SPECIFIED | S-XBGA-N32 | Not Qualified | INDUSTRIAL | 0.85 mA | 1.2 mm | RF FRONT END CIRCUIT | 8 mm | 8 mm | ||
![]() RFAC3612TR7 Qorvo | In Stock | - | Datasheet | YES | 10 | - | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | BCC | 2 X 2.50 MM, GREEN, PACKAGE-10 | - | RECTANGULAR | CHIP CARRIER | Obsolete | - | 2.85 V | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.5 mm | compliant | - | R-PBCC-B10 | - | INDUSTRIAL | - | 1.195 mm | TELECOM CIRCUIT | 2.5 mm | 2 mm | ||
![]() QM25032TR13 Qorvo | In Stock | - | Datasheet | - | - | 2020-02-19 | QORVO INC | 3 | - | - | - | - | , | - | - | - | Active | Yes | - | e4 | - | GOLD OVER NICKEL | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | ||
![]() RF5765 Qorvo | In Stock | - | Datasheet | YES | 16 | - | QORVO INC | - | 70 °C | -10 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC16,.12SQ,20 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | 3.3 V | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-XQCC-N16 | Not Qualified | COMMERCIAL | 0.29 mA | 0.58 mm | RF AND BASEBAND CIRCUIT | 3 mm | 3 mm | ||
![]() QM77033DTR13 Qorvo | In Stock | - | Datasheet | YES | 56 | - | QORVO INC | - | 85 °C | -20 °C | - | HVQCCN | , | LCC56,.23X.3,17 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 1.5 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.44 mm | compliant | - | R-XQCC-N56 | - | - | - | 0.8 mm | RF AND BASEBAND CIRCUIT | 7.6 mm | 6 mm | ||
![]() RF6505TR13 Qorvo | In Stock | - | Datasheet | YES | 20 | - | QORVO INC | 2 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | 3.6 V | - | 5A991.G | - | 8517.70.00.00 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N20 | Not Qualified | INDUSTRIAL | - | 0.6 mm | TELECOM CIRCUIT | 3.5 mm | 3.5 mm | ||
![]() RF7411 Qorvo | In Stock | - | Datasheet | YES | 10 | - | QORVO INC | - | 85 °C | -20 °C | UNSPECIFIED | HBCC | HBCC, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | Yes | 3.2 V | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | 0.6 mm | compliant | 30 | S-XBCC-B10 | - | OTHER | - | 1.015 mm | RF AND BASEBAND CIRCUIT | 3 mm | 3 mm | ||
![]() QPB9316 Qorvo | 100140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |