- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- Telecom IC Type
- JESD-30 Code
- Number of Terminals
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Qorvo Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Material | Number of Terminals | Terminal Material | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Ihs Manufacturer | Kind of connector | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Standard Number | Supply Voltage-Nom | Thread | Type of connector | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Temperature Grade | Current - Output (Max) | Supply Current-Max | Voltage - Output 2 | Seated Height-Max | Telecom IC Type | Profile | Saturation Current | Features | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QM78207TR13 Qorvo | 56725 | - | Datasheet | - | - | - | - | - | - | - | - | - | 2020-08-05 | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQP887051 Qorvo | 2685 | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | - | QORVO INC | - | - | - | - | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Obsolete | Yes | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | 5A991.B | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | S-XQCC-N16 | - | - | - | - | - | - | - | - | - | - | - | - | WIRELESS LAN CIRCUIT | - | - | - | - | - | - | ||
![]() RF6545 Qorvo | In Stock | - | Datasheet | Through Hole | 8-SIP Module, 7 Leads | YES | Brass | 20 | 5V | - | - | - | - | - | QORVO INC | - | Traco Power | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 3.50 X 3.50 MM, 0.50 MM HEIGHT, QFN-20 | LCC20,.14SQ,20 | SQUARE | CHIP CARRIER | Obsolete | Yes | - | - | 62368-1 | 3.3 V | M4 | - | -40°C ~ 90°C | Tube | TEC 3UI (3W) | 0.88" L x 0.39" W x 0.44" H (22.3mm x 10.0mm x 11.3mm) | - | Active | 5A991.G | Isolated Module | - | ITE (Commercial) | 3 W | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-XQCC-N20 | 2 | Not Qualified | CB | 77% | 2 kV | 75V | 9V | INDUSTRIAL | 300mA, 300mA | - | -5V | 0.5 mm | TELECOM CIRCUIT | - | - | Remote On/Off | Dmax = 5.2 mm | L = 6 mm | 3.5 mm | ||
![]() RF6599 Qorvo | In Stock | - | Datasheet | - | - | YES | - | 28 | - | - | - | - | - | - | QORVO INC | - | - | 70 °C | -30 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | 5A991.G | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.64 mm | compliant | 30 | R-XQMA-N28 | - | - | - | - | - | - | - | OTHER | - | - | - | 1.25 mm | TELECOM CIRCUIT | - | - | - | - | 5.5 mm | 5 mm | ||
![]() ML485-G Qorvo | 71 | - | Datasheet | - | - | YES | - | 8 | - | - | - | - | - | - | QORVO INC | - | - | - | - | PLASTIC/EPOXY | HSSOP | ROHS COMPLIANT, MSOP-8 | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | Yes | - | - | - | 5 V | - | - | - | - | - | - | - | - | 5A991.B | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | S-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | BASEBAND CIRCUIT | - | 2 | - | - | 3 mm | 3 mm | ||
![]() QPF4288TR13-5K Qorvo | 5000 | - | Datasheet | - | - | - | - | - | - | socket | 1x39 | 2.54mm | - | THT | QORVO INC | female | - | - | - | - | - | , | - | - | - | Active | Yes | - | straight | - | - | - | pin strips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | - | ||
![]() RFFM6907 Qorvo | 30000 | - | Datasheet | - | - | YES | - | 28 | - | socket | 1x3 | 2.54mm | - | THT | QORVO INC | female | - | 70 °C | -30 °C | UNSPECIFIED | HLGA | HLGA, | - | RECTANGULAR | GRID ARRAY, HEAT SINK/SLUG | Obsolete | Yes | - | straight | - | 3.6 V | - | pin strips | - | - | - | - | - | - | 5A991.G | - | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | - | compliant | 30 | R-XBGA-B28 | - | - | - | - | - | - | - | OTHER | - | - | - | 1.215 mm | TELECOM CIRCUIT | beryllium copper | - | - | - | 5.5 mm | 5 mm | ||
![]() QPF4538TR7 Qorvo | In Stock | - | Datasheet | - | - | YES | - | 16 | - | socket | 2x15 | 2.54mm | - | THT | QORVO INC | female | - | 85 °C | -40 °C | UNSPECIFIED | VBCC | VBCC, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | 2.54mm | straight | - | 3.3 V | - | pin strips | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | - | compliant | - | S-XBCC-B16 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 0.98 mm | TELECOM CIRCUIT | beryllium copper | - | - | - | 2.5 mm | 2.5 mm | ||
![]() RF1494ATR13 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2020-05-14 | - | QORVO INC | - | - | - | - | - | - | , | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPB9319TR13 Qorvo | 4523 | - | Datasheet | - | - | YES | - | 44 | - | - | - | - | - | - | QORVO INC | - | - | 105 °C | -40 °C | UNSPECIFIED | QMA | , | - | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | - | S-XQMA-N44 | - | - | - | - | - | - | - | - | - | 150 mA | - | 1.225 mm | RF FRONT END CIRCUIT | - | 3 | - | - | 7 mm | 7 mm | ||
![]() QPB9337TR13 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | ||
![]() TGA2706-SM Qorvo | 2685 | - | Datasheet | - | - | YES | - | 24 | - | - | - | - | - | - | QORVO INC | - | - | - | - | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | - | - | - | 6 V | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | S-XQCC-N24 | - | Not Qualified | - | - | - | - | - | - | - | - | - | 0.9 mm | TELECOM CIRCUIT | - | - | - | - | 5 mm | 5 mm | ||
![]() RF7302 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF5288TR13 Qorvo | In Stock | - | Datasheet | - | - | YES | - | 32 | - | - | - | - | - | - | QORVO INC | - | - | 70 °C | - | UNSPECIFIED | QCCN | QCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | Yes | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQMA-N32 | - | Not Qualified | - | - | - | - | - | COMMERCIAL | - | 0.275 mA | - | 1 mm | TELECOM CIRCUIT | - | - | - | - | 5 mm | 5 mm | ||
![]() RF3702 Qorvo | In Stock | - | Datasheet | - | - | YES | - | 10 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | HTSON | HTSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE | Active | - | - | - | - | 3.2 V | - | - | - | - | - | - | e4 | - | 5A991.G | - | GOLD (8) OVER NICKEL (180) | - | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | S-PDSO-N10 | - | - | - | - | - | - | - | OTHER | - | - | - | 1.015 mm | RF AND BASEBAND CIRCUIT | - | - | - | - | 3 mm | 3 mm | ||
![]() RFMD2080SR Qorvo | In Stock | - | Datasheet | - | - | YES | - | 32 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Yes | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N32 | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | 0.95 mm | MODEM-MODULATOR | - | - | - | - | 5 mm | 5 mm | ||
![]() RFFM6204SB Qorvo | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | - | QORVO INC | - | - | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N16 | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | 0.5 mm | TELECOM CIRCUIT | - | - | - | - | 2.5 mm | 2.5 mm | ||
![]() RF3171TR13 Qorvo | In Stock | - | Datasheet | - | - | YES | - | 30 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC30,.24X.27,30 | LCC30,.24X.27,30 | RECTANGULAR | CHIP CARRIER | Active | Yes | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | 0.75 mm | compliant | - | R-PQCC-N30 | - | Not Qualified | - | - | - | - | - | OTHER | - | 2600 mA | - | - | - | - | - | - | - | - | - | ||
![]() RF3230 Qorvo | In Stock | - | Datasheet | - | - | YES | - | 31 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -20 °C | UNSPECIFIED | HBCC | HBCC, LCC30(UNSPEC) | LCC30(UNSPEC) | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | Yes | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | - | compliant | - | R-XBCC-B31 | - | Not Qualified | - | - | - | - | - | OTHER | - | 2.6 mA | - | 1.015 mm | RF AND BASEBAND CIRCUIT | - | - | - | - | 7 mm | 6 mm | ||
![]() RFFM4501FTR7 Qorvo | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | - | QORVO INC | - | - | 85 °C | -20 °C | UNSPECIFIED | - | , | - | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 5A991.G | - | - | - | - | 8517.62.00.50 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQMA-N16 | - | - | - | - | - | - | - | OTHER | - | - | - | 1.05 mm | TELECOM CIRCUIT | - | - | - | - | 3 mm | 3 mm |