- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- Package Description
- Telecom IC Type
- JESD-30 Code
- Number of Terminals
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Qorvo Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Neg Supply Voltage-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF6599TR13 Qorvo | In Stock | - | Datasheet | - | - | QORVO INC | - | - | - | - | - | , | - | - | - | Obsolete | Yes | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | ||
![]() RF5632 Qorvo | In Stock | - | Datasheet | YES | 24 | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | 5 V | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-XQCC-N24 | - | INDUSTRIAL | - | 1 mm | TELECOM CIRCUIT | - | 4 mm | 4 mm | ||
![]() RFMD2014TR13 Qorvo | In Stock | - | Datasheet | YES | 24 | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Yes | 5 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N24 | Not Qualified | INDUSTRIAL | 0.231 mA | 0.9 mm | RF AND BASEBAND CIRCUIT | - | 4 mm | 4 mm | ||
![]() RF6549 Qorvo | In Stock | - | Datasheet | YES | 20 | QORVO INC | - | - | - | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Obsolete | Yes | 4.2 V | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | - | compliant | 30 | S-XQCC-N20 | - | - | - | - | TELECOM CIRCUIT | - | - | - | ||
![]() RFDA3016SR Qorvo | In Stock | - | Datasheet | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | ||
![]() RFFM8200SQ Qorvo | In Stock | - | Datasheet | YES | 16 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC16,.12SQ,20 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER | Obsolete | Yes | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | - | 0.5 mm | compliant | - | S-PQCC-N16 | Not Qualified | INDUSTRIAL | 230 mA | - | - | - | - | - | ||
![]() TAT2814A Qorvo | In Stock | - | Datasheet | YES | 48 | QORVO INC | - | - | - | UNSPECIFIED | HQCCN | HQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | Yes | 5 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | S-XQCC-N48 | - | - | - | 1.04 mm | TELECOM CIRCUIT | - | 7 mm | 7 mm | ||
![]() RFDA0045SR Qorvo | In Stock | - | Datasheet | YES | 32 | QORVO INC | 3 | 85 °C | -40 °C | UNSPECIFIED | HQCCN | HQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | - | 5 V | - | 5A991.G | - | 8542.33.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | S-XQCC-N32 | - | INDUSTRIAL | - | 1.215 mm | RF AND BASEBAND CIRCUIT | - | 5.2 mm | 5.2 mm | ||
![]() RFFC5072ASQ Qorvo | In Stock | - | Datasheet | YES | 32 | QORVO INC | 2 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 3 V | e4 | - | NICKEL PALLADIUM GOLD | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 40 | S-XQCC-N32 | - | INDUSTRIAL | - | 0.95 mm | TELECOM CIRCUIT | - | 5 mm | 5 mm | ||
![]() RFFM6401SR Qorvo | In Stock | - | Datasheet | YES | 28 | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HLGA | HLGA, | - | RECTANGULAR | GRID ARRAY, HEAT SINK/SLUG | Obsolete | - | 3.6 V | - | 5A991.G | - | 8517.62.00.50 | BOTTOM | BUTT | - | 1 | - | compliant | - | R-XBGA-B28 | - | INDUSTRIAL | - | 1.25 mm | TELECOM CIRCUIT | - | 5.5 mm | 5 mm | ||
![]() RFMD2080TR7 Qorvo | In Stock | - | Datasheet | YES | 32 | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC32,.2SQ,20 | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Yes | 3 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-XQCC-N32 | Not Qualified | INDUSTRIAL | - | 0.95 mm | MODEM-MODULATOR | - | 5 mm | 5 mm | ||
![]() RDA2032ZSR Qorvo | In Stock | - | Datasheet | YES | 32 | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HQCCN | HQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | Yes | 5 V | - | 5A991.G | - | 8542.33.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-XQCC-N32 | Not Qualified | INDUSTRIAL | - | 1.36 mm | RF AND BASEBAND CIRCUIT | - | 5.2 mm | 5.2 mm | ||
![]() RF6515 Qorvo | In Stock | - | Datasheet | YES | 20 | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC20,.14SQ,20 | LCC20,.14SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | Yes | 3.3 V | - | EAR99 | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-XQCC-N20 | Not Qualified | INDUSTRIAL | - | 0.5 mm | TELECOM CIRCUIT | - | 3.5 mm | 3.5 mm | ||
![]() RFFC2072SQ Qorvo | In Stock | - | Datasheet | YES | 32 | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | 3 V | - | 5A991.G | - | 8517.70.00.00 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-XQCC-N32 | Not Qualified | INDUSTRIAL | - | 1 mm | TELECOM CIRCUIT | - | 5 mm | 5 mm | ||
![]() RF5725 Qorvo | In Stock | - | Datasheet | YES | 10 | QORVO INC | 2 | 85 °C | -30 °C | UNSPECIFIED | HBCC | HBCC, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | No | 3.4 V | - | 5A991.G | - | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | 0.6 mm | compliant | 30 | S-XBCC-B10 | Not Qualified | OTHER | - | 1.05 mm | RF AND BASEBAND CIRCUIT | - | 3 mm | 3 mm | ||
![]() RF5365SR Qorvo | In Stock | - | Datasheet | YES | 12 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | VQCCN | VQCCN, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | 3.3 V | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | S-PQCC-N12 | - | INDUSTRIAL | - | 0.5 mm | RF AND BASEBAND CIRCUIT | - | 2.5 mm | 2.5 mm | ||
![]() RFFM6903 Qorvo | In Stock | - | Datasheet | YES | 28 | QORVO INC | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | HLGA | 6 X 6 MM, 0.975 MM HEIGHT, ROHS COMPLIANT, LGA-28 | - | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | Yes | 3.6 V | e4 | 5A991.G | NICKEL PALLADIUM GOLD | 8542.39.00.01 | BOTTOM | BUTT | 260 | 1 | - | compliant | 30 | S-PBGA-B28 | - | INDUSTRIAL | - | 1.05 mm | RF AND BASEBAND CIRCUIT | - | 6 mm | 6 mm | ||
![]() TQ8106S Qorvo | In Stock | - | Datasheet | YES | 100 | QORVO INC | - | 125 °C | -40 °C | PLASTIC/EPOXY | HLFQFP | HLFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, LOW PROFILE, FINE PITCH | Active | No | 5 V | e3/e4 | - | MATTE TIN/GOLD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | S-PQFP-G100 | Not Qualified | AUTOMOTIVE | - | 1.7 mm | ATM/SONET/SDH TRANSCEIVER | -5.2 V | 14 mm | 14 mm | ||
![]() RFDA0047 Qorvo | In Stock | - | Datasheet | YES | 32 | QORVO INC | - | - | - | UNSPECIFIED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Obsolete | Yes | 5 V | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | S-XQCC-N32 | - | - | - | - | RF AND BASEBAND CIRCUIT | - | - | - | ||
![]() RF5325 Qorvo | In Stock | - | Datasheet | YES | 16 | QORVO INC | - | 70 °C | -15 °C | UNSPECIFIED | HQCCN | HQCCN, LCC16,.12SQ,20 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | Yes | 3.3 V | - | 5A991.G | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | S-XQCC-N16 | Not Qualified | COMMERCIAL | 0.2 mA | - | RF AND BASEBAND CIRCUIT | - | 3 mm | 3 mm |