- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Connector
- Connector pinout layout
- Consumer IC Type
- Contact plating
- Contacts pitch
- Current rating
Attribute column
Manufacturer
Qorvo Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Spatial orientation | Type of connector | Operating temperature | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Consumer IC Type | Rated voltage | Profile | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFDA2026SB Qorvo | In Stock | - | Datasheet | - | YES | - | 28 | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | UNSPECIFIED | QCCN | QCCN, | SQUARE | CHIP CARRIER | Obsolete | - | - | - | EAR99 | 8542.33.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.6 mm | compliant | - | NOT SPECIFIED | S-XQCC-N28 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 1 | AUDIO AMPLIFIER | - | - | 6 mm | 6 mm | - | - | ||
![]() SNA-176-TR1 Qorvo | 2500 | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | , | - | - | Obsolete | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQM613026 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1079320 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDA1005LSR Qorvo | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF6100-2TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | , | - | - | Obsolete | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF6266TR7 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R830 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D718 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF5263 Qorvo | In Stock | - | Datasheet | gold-plated | - | 47 | - | socket | 1x47 | 2.54mm | THT | 2.73 g | QORVO INC | female | - | - | - | - | - | - | - | Active | straight | pin strips | -40...163°C | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | 1.5A | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() D8740150GTH Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |