- HTS Code
- Ihs Manufacturer
- Logic IC Type
- Number of Functions
- Number of Inputs
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Qorvo Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Logic IC Type | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10G001-L Qorvo | In Stock | - | Datasheet | YES | - | QORVO INC | 85 °C | CERAMIC | QCCN | QCCN, LCC,.04,40,CORNER | LCC,.04,40,CORNER | - | CHIP CARRIER | Obsolete | No | -5.3 V | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 4 | - | compliant | NOT SPECIFIED | - | Not Qualified | -5.5 V | OTHER | -5.1 V | - | 2 | NOR GATE | 0.32 ns | 0.35 ns | NO | ||
![]() 10G002-2L Qorvo | In Stock | - | Datasheet | YES | 40 | QORVO INC | 85 °C | CERAMIC | QCCN | QCCN, LCC40,.5SQ,40 | LCC40,.5SQ,40 | SQUARE | CHIP CARRIER | Active | No | -5.3 V | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 1 mm | compliant | - | S-XQCC-N40 | Not Qualified | -5.5 V | OTHER | -5.1 V | 10G | 2 | XOR/XNOR GATE | 0.65 ns | 0.65 ns | NO |