Filters
  • Moisture Sensitivity Level (MSL)
  • Packaging
  • Part Status
  • Fault Protection
  • Internal Switch(s)
  • Mounting Type
  • Operating Temperature
  • Output Isolation
  • Package / Case
  • Series
  • Topology
  • Frequency - Switching

Attribute column

Manufacturer

Qorvo PMIC - AC DC Converters, Offline Switchers

View Mode:
26 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Operating Temperature

Packaging

Series

Part Status

Moisture Sensitivity Level (MSL)

Power (Watts)

Voltage - Supply (Vcc/Vdd)

Control Features

Topology

Frequency - Switching

Internal Switch(s)

Fault Protection

Duty Cycle

Output Isolation

Voltage - Breakdown

Voltage - Start Up

ACT30BHT-1119
ACT30BHT-1119

Qorvo US Inc.

In Stock

-

Datasheet

Through Hole

TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)

TO-92

-40°C~150°C TJ

Cut Tape (CT)

ActiveSwitcher™

Obsolete

1 (Unlimited)

-

3.35V~18V

-

Flyback

65kHz

No

Current Limiting, Short Circuit

75%

Isolated

-

9.6V

ACT366YH-T
ACT366YH-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

8-SOIC (0.154, 3.90mm Width) Exposed Pad

8-SOP-EP

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™

Obsolete

3 (168 Hours)

14W

5.5V~28V

-

Flyback

Up to 85kHz

No

Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

18.6V

ACT413US-T
ACT413US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Cut Tape (CT)

ActivePSR™, ActiveQR™

Obsolete

1 (Unlimited)

36W

6.8V~22V

-

Flyback

Up to 85kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.35V

ACT411US-T
ACT411US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Cut Tape (CT)

ActivePSR™, ActiveQR™

Obsolete

1 (Unlimited)

36W

6.8V~22V

-

Flyback

Up to 120kHz

No

Current Limiting, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.35V

ACT412US-T
ACT412US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™, ActiveQR™

Obsolete

1 (Unlimited)

36W

5.4V~22V

-

Flyback

Up to 120kHz

No

Current Limiting, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.35V

ACT413AUS-T
ACT413AUS-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™, ActiveQR™

Obsolete

1 (Unlimited)

36W

6.8V~22V

-

Flyback

Up to 85kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.35V

ACT512US-T
ACT512US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Cut Tape (CT)

ActiveQR™

Obsolete

1 (Unlimited)

60W

7.4V~28V

-

Flyback

Up to 75kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.3V

ACT520SH-T
ACT520SH-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOP

-40°C~85°C TA

Cut Tape (CT)

ActiveQR™

Obsolete

3 (168 Hours)

-

7V~45V

EN, Frequency Control

Flyback

Up to 130kHz

No

Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage

75%

Isolated

-

18V

ACT355AUC-T
ACT355AUC-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SC-74A, SOT-753

SOT-23-5

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™

Obsolete

3 (168 Hours)

3.5W

7.5V~23.5V

-

Flyback

45kHz~58kHz

No

Over Temperature, Over Voltage, Short Circuit

86%

Isolated

-

19.4V

ACT512US-T7433
ACT512US-T7433

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

-

-40°C~85°C TA

Tape & Reel (TR)

ActiveQR™

Obsolete

1 (Unlimited)

60W

7.4V~28V

-

Flyback

Up to 75kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.3V

ACT330US-T
ACT330US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

-

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™

Obsolete

3 (168 Hours)

7W

-

-

Flyback

-

No

Over Temperature, Over Voltage, Short Circuit

-

Isolated

-

-

ACT334US-T
ACT334US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™

Obsolete

1 (Unlimited)

6W

5.5V~28V

-

Flyback

Up to 85kHz

No

Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

18.6V

ACT337SH-T
ACT337SH-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

8-SOIC (0.154, 3.90mm Width)

-

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™

Obsolete

3 (168 Hours)

12W

5.5V~28V

-

Flyback

Up to 85kHz

No

Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

18.6V

ACT513US-T
ACT513US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Tape & Reel (TR)

ActiveQR™

Obsolete

1 (Unlimited)

60W

7.4V~28V

-

Flyback

Up to 45kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.5V

ACT510US-T
ACT510US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

-

-40°C~85°C TA

Tape & Reel (TR)

ActiveQR™

Obsolete

1 (Unlimited)

60W

7.4V~28V

-

Flyback

Up to 150kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12V

ACT410US-T
ACT410US-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™

Obsolete

1 (Unlimited)

36W

6.8V~22V

-

Flyback

Up to 120kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.35V

ACT413US-T3283
ACT413US-T3283

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

SOT-23-6

-

-40°C~85°C TA

Tape & Reel (TR)

ActivePSR™, ActiveQR™

Obsolete

1 (Unlimited)

36W

6.8V~22V

-

Flyback

Up to 85kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.35V

ACT512EUS-T
ACT512EUS-T

Qorvo US Inc.

In Stock

-

-

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C

Tape & Reel (TR)

ActiveQR™

Obsolete

1 (Unlimited)

60W

28V

Soft Start

Flyback

Up to 75kHz

No

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

12.3V

ACT361US-T
ACT361US-T

Qorvo US Inc.

In Stock

-

-

Surface Mount

SOT-23-6

SOT-23-6

-40°C~85°C TA

Cut Tape (CT)

ActivePSR™

Obsolete

1 (Unlimited)

7W

5.5V~28V

-

Flyback

21kHz~55kHz

No

Current Limiting, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

-

18.6V

ACT518SH-T
ACT518SH-T

Qorvo US Inc.

In Stock

-

Datasheet

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOP

-40°C~85°C TA

Tape & Reel (TR)

ActiveQR™

Obsolete

3 (168 Hours)

10W

7.4V~28V

-

Flyback

Up to 75kHz

Yes

Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit

75%

Isolated

650V

12.3V