- Series
- Mounting Styles
- Product
- Operating Supply Voltage
- Packaging
- Type
- Output Current
- Package / Case
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Qorvo PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Body Length | Body Shape | Brand | Development Kit | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Range | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Type | Color | Subcategory | Orientation | Depth | Current Rating | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Operating Supply Current | Output Current | Number of Poles | Product Type | Product | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAC5523AQM-T Qorvo | In Stock | - | - | TQFN66-48 | - | - | - | - | - | 3000 | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Reel | PAC5523A | Power Application Controller | - | - | - | - | - | 1 Output | 150 MHz | 5 V | 4.5 V to 20 V | 150 uA | 1.3 mA | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5285SR Qorvo | In Stock | - | - | QFN-40 | - | - | - | PAC5285EVK1 | - | 100 | - | + 105 C | - 40 C | Yes | SMD/SMT | PAC5285 | - | Details | - | - | - | - | Cut Tape | PAC5285 | Power Application Controller | - | - | - | - | - | 1 Output | - | 1.9 V, 3.3 V, 5 V | 12 V | 150 uA | 200 mA | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5523AQMSR Qorvo | In Stock | - | - | TQFN66-48 | - | - | - | - | - | 100 | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | PAC5523A | Power Application Controller | - | - | - | - | - | 1 Output | 150 MHz | 5 V | 4.5 V to 20 V | 150 uA | 1.3 mA | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5285-T Qorvo | In Stock | - | - | QFN-40 | - | - | - | PAC5285EVK1 | - | 3000 | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | - | Cut Tape | PAC5285 | 3 Phase | - | - | - | - | - | 1 Output | - | 1.9 V, 3.3 V, 5 V | 5.5 V to 27 V | 150 uA | 20 mA | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5527QMST Qorvo | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | Yes | - | PAC5527QM PAC5527 | - | Details | - | - | - | - | - | PAC5527 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PAC5556AQXSR Qorvo | In Stock | - | - | QFN-52 | - | - | - | - | - | 100 | - | + 125 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | - | Cut Tape | PAC5556A | Half Bridge | - | - | - | - | - | 1 Output | 150 MHz | - | 600 V | - | 1 A | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5532AQXST Qorvo | In Stock | - | - | TQFN-51 | - | - | - | - | - | 100 | - | + 125 C | - 40 C | Yes | SMD/SMT | PAC5532AQX PAC5532A | - | Details | - | - | - | - | Tray | PAC5532A | Half Bridge | - | - | - | - | - | - | 1.33 MHz | 12 V/15 V | 25 V to 160 V | - | 2 A | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5225QM Qorvo | 4900 |
| - | TQFN-48 | - | - | - | - | - | 4900 | - | + 105 C | - 40 C | Yes | SMD/SMT | PAC5225 | - | Details | - | - | PAC | - | Tray | PAC5225 | Half Bridge | - | - | - | - | - | - | - | - | 5.2 V to 70 V | 0.3 mA | 1 A | - | - | Fan / Motor Controllers / Drivers | - | - | - | ||
![]() PAC5526QMSR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | 76mm | 13A | - | - | - | - | - | - | 3P | - | - | - | 88mm | 52.5mm | ||
![]() PAC5524QF Qorvo | In Stock | - | - | QFN-64 | - | - | - | - | - | 2600 | - | + 125 C | - 40 C | Yes | SMD/SMT | PAC5524 | - | Details | - | - | - | 0.090753 oz | - | PAC5524 | 3 Phase | - | - | - | - | - | 1 Output | 500 kHz | 1.2 V, 3.3 V, 5 V | 5.2 V to 70 V | 400 uA | 1.5 A | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5527QMSTQ Qorvo | In Stock | - | - | - | 4 in | Round Lens, Dome Face | Bivar | - | - | 100 | BIVAR | - | - | Yes | Panel Mount, PCB Mount | - | - | Details | - | - | - | - | Bulk | PAC5527 | - | Green | LED Indication | Vertical | - | - | - | - | - | - | - | - | - | LED Light Pipes | Flexible Light Pipes with LEDs | LED Light Pipes | - | - | ||
![]() PAC5523QM-T Qorvo | In Stock | - | - | TQFN66-48 | - | - | - | - | - | 3000 | - | + 125 C | - 40 C | - | SMD/SMT | PAC5523QM | - | Details | - | - | - | - | Reel | PAC5523QM | Power Application Controller | - | - | - | - | - | 1 Output | 500 kHz | - | 5.2 V to 70 V | 150 uA | 1.5 A | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5556AQX-T Qorvo | In Stock | - | - | QFN-52 | - | - | - | - | - | 3000 | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | - | Reel | PAC5556A | BLDC/PMSM Motor Controller and Driver | - | - | - | - | - | 1 Output | 150 MHz | - | 82 V to 600 V | - | - | - | - | Fan / Motor Controllers / Drivers | - | - | - | ||
![]() PAC5532BQXSR Qorvo | In Stock | - | - | QFN-51 | - | - | - | - | - | 100 | - | + 125 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | - | Cut Tape | PAC5532B | Half Bridge | - | - | - | - | - | 1 Output | 150 MHz | - | 25 V to 160 V | - | 2 A | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5524QF-T Qorvo | 3000 | - | - | TQFN88-64L | - | - | - | - | - | 3000 | - | + 125 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | - | Reel | PAC5524Q | Motor Controller and Driver | - | - | - | - | - | 1 Output | 150 uA | 5 V | 4.5 V to 20 V | 150 uA | 1.3 mA | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC5532BQX-T Qorvo | In Stock | - | - | QFN-51 | - | - | - | - | - | 3000 | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | - | Reel | PAC5532BQ | BLDC Motor Controller and Drive | - | - | - | - | - | 1 Output | 150 MHz | - | 25 V to 160 V | - | 2 A | - | - | Fan / Motor Controllers / Drivers | - | - | - | ||
![]() PAC5532AQX-T Qorvo | In Stock | - | - | - | - | - | Qorvo | - | - | 3000 | Qorvo | - | - | - | - | PAC5532AQX | - | - | - | - | - | - | Reel | PAC5532AQX | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | Motor / Motion / Ignition Controllers & Drivers | - | - | ||
![]() PAC5526QM-T Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | PAC5526 | Half Bridge | - | - | - | - | - | - | - | - | 6 V to 48 V | 11 mA | 4 mA | - | - | Brushless DC Motor Controllers | - | - | - | ||
![]() PAC52422QM-T Qorvo | In Stock | - | Datasheet | TQFN-48 | - | - | - | PAC5xxxEVK1 | 3000 | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | 44 V | 5.2 V | Power Application Controller | - | Reel | PAC52422 | Power Application Controller | - | - | - | - | - | 1 Output | - | 1.2 V to 5 V | 5.2 V to 44 V | 300 uA | 1.2 A | - | - | Multiple Type Motor Controllers | - | - | - | ||
![]() PAC52422QMSR Qorvo | In Stock | - | Datasheet | TQFN-48 | - | - | - | PAC5xxxEVK1 | 100 | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | RoHS Compliant | 44 V | 5.2 V | Power Application Controller | - | Reel | PAC52422 | Power Application Controller | - | - | - | - | - | 1 Output | - | 1.2 V to 5 V | 5.2 V to 44 V | 300 uA | 1.2 A | - | - | Multiple Type Motor Controllers | - | - | - |