- Packaging
- Series
- Package / Case
- Applications
- Mounting Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Voltage - Supply
- Current - Supply
- Factory Pack QuantityFactory Pack Quantity
- Supplier Device Package
Attribute column
Manufacturer
Qorvo PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Output Current | Adjustable Threshold | Current - Supply | Seated Height-Max | Input Current | Product | Output Voltage Range | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACT88326VA102-T Qorvo | In Stock | - | - | - | WLCSP-36 | YES | - | 36 | - | 3000 | QORVO INC | 2.7 V to 5.5 V | 5.5 V | 2.7 V | ACT88326VA102-T | + 150 C | - | - 40 C | - | SMD/SMT | PLASTIC/EPOXY | VFBGA | VFBGA, BGA36,6X7,16 | BGA36,6X7,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | ACT88326VA102 ACT88326 | Active | - | NOT SPECIFIED | 5.71 | Details | Yes | 5 V | ActivePMU | - | - | Reel | ACT88326 | - | PMU | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.4 mm | compliant | R-PBGA-B36 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | 9 | POWER SUPPLY SUPPORT CIRCUIT | 250 uA | 300 mA, 3 A, 4 A | YES | - | 0.59 mm | 250 uA | PMICs | - | 3.028 mm | 2.778 mm | ||
![]() ACT85610QX101-T Qorvo | 88 | - | - | - | QFN-52 | - | - | - | - | 100 | - | 3 V to 31 V | 31 V | 3 V | - | + 150 C | 31 V | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | ACT85610QX101 ACT85610 ACT85610QX101SR | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ACT85610 | - | General Purpose | - | - | - | - | - | - | - | - | - | 2.7 V to 14 V | - | - | - | - | 4.1 mA | 4 A | - | - | - | 4.1 mA | PMICs | 600 mV to 31 V | - | - | ||
![]() ACT86600QM101-T Qorvo | In Stock | - | - | - | - | - | - | - | - | 100 | - | 2.7 V to 14.4 V | 14.4 V | 2.7 V | - | + 105 C | 5.26 V | - 10 C | Yes | SMD/SMT | - | - | - | - | - | - | ACT86600QM101 ACT86600 ACT86600QM101SR | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ACT86600 | - | Multi-Channel PMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA, 600 mA, 4 A, 6 A | - | - | - | 3.2 mA | - | 600 mV to 5.26 V | - | - | ||
![]() ACT88320QI108-T Qorvo | In Stock | - | - | - | QFN-32 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | 5.5 V | 2.7 V | - | + 150 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT88320 | - | - | - | - | Details | - | - | ActivePMU | - | - | Reel | ACT88320 | - | PMU | - | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | 250 uA | 200 mA, 2.5 A, 4 A | - | - | - | 250 uA | PMICs | - | - | - | ||
![]() ACT81461VM101-T Qorvo | In Stock | - | Datasheet | Surface Mount | 49-UFBGA, WLCSP | - | 49-WLCSP (3.33x3.28) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Active | - | Processor | 4V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6μA | - | - | - | - | - | - | ||
![]() ACT85410-101T Qorvo | In Stock | - | - | - | QFN-52 | - | - | - | - | - | - | 2.7 V to 14.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACT85410 | - | Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | 10 A | - | - | - | - | ||
![]() ACT88320QI104-T Qorvo | In Stock | - | - | - | QFN-32 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | 5.5 V | 2.7 V | - | + 150 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT88320QI104 ACT88320 | - | - | - | - | Details | - | - | ActivePMU | - | - | Reel | ACT88320 | - | PMU | - | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | 250 uA | 200 mA, 2.5 A, 4 A | - | - | - | 250 uA | PMICs | - | - | - | ||
![]() ACT81460VM101-T Qorvo | In Stock | - | - | - | CSP-49 | - | - | - | - | 3000 | - | 4 V to 5.5 V | 5.5 V | 4 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT81460VM101 ACT81460 | - | - | - | - | Details | - | - | - | - | - | Reel | ACT81460 | - | Battery Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | ||
![]() ACT81460VM101SR Qorvo | In Stock | - | - | - | CSP-49 | - | - | - | ACT81460EVK1-101 | 100 | - | 4 V to 20 V | 20 V | 4 V | - | + 85 C | 3.6 V | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT81460VM101 ACT81460 | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ACT81460 | - | Battery Management | Consumer or Medical Wearables | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 uA | 400 mA | - | - | - | 900 nA | PMIC | 600 mV to 3.6 V | - | - | ||
![]() ACT8846QM109-T Qorvo | In Stock | - | - | - | TQFN66-48 | - | - | - | - | 3000 | - | 3 V to 5.5 V | 5.5 V | 3 V | - | + 85 C | 3.3 V | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT8846 | - | - | - | - | - | - | - | - | - | - | Reel | ACT8846 | - | Processor PMIC | - | - | - | - | - | - | - | - | - | 1.7 V to 5.5 V | - | - | - | - | 600 uA | 350 mA, 1.5 A, 2.8 A | - | - | - | 600 uA | PMU | 950 mV to 3.3 V | - | - | ||
![]() ACT8870QJ102-T Qorvo | In Stock | - | - | - | QFN-40 | - | - | - | ACT8870EVK1-102 | 3000 | - | 2.8 V to 5.5 V | 5.5 V | 2.8 V | - | + 105 C | 4 V | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT8870QJ102 ACT8870 | - | - | - | - | Details | - | - | - | - | - | Reel | ACT8870 | - | Controller | - | - | - | - | - | - | - | - | - | 2.8 V to 5.5 V | - | - | - | - | 300 uA | 200 mA, 800 mA, 2.5 A, 4 A | - | - | - | 300 uA | PMU | 800 mV to 4 V | - | - | ||
![]() ACT88325VA105-T Qorvo | 1178 | - | - | - | WLCSP-36 | - | - | - | - | 3000 | QORVO INC | 2.7 V to 5.5 V | 5.5 V | 2.7 V | ACT88325VA105-T | + 150 C | 4 V | - 40 C | - | SMD/SMT | - | - | , | - | - | - | ACT88325 | Active | - | - | 5.69 | Details | Yes | - | ActivePMU | - | - | Reel | ACT88325 | - | PMU | - | - | - | - | - | - | - | compliant | - | 3.3 V | - | - | - | - | 250 uA | 300 mA, 3 A, 4 A | - | - | - | 250 uA | PMICs | 0.6 V to 4 V | - | - | ||
![]() ACT88420-101T Qorvo | In Stock | - | - | - | WLCSP-36 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | 5.5 V | 2.7 V | - | + 125 C | 3.775 V | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT88420-101SQ | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ACT88420101 | - | Processor PMIC | - | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | 250 uA | 4 A | - | - | - | - | PMIC's | 0.6 V to3.775 V | - | - | ||
![]() ACT4751MQI101-T Qorvo | In Stock | - | - | - | QFN-32 | - | - | - | ACT4751MQI101EVK | 3000 | - | 4.5 V to 40 V | 40 V | 4.5 V | - | + 125 C | 24 V | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | Details | - | - | - | - | - | Cut Tape | ACT4751M | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 uA | 4 A | - | - | - | 235 uA | - | 3 V to 24 V | - | - | ||
![]() ACT88329VU101-T Qorvo | 3000 | - | - | - | - | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | 5.5 V | 2.7 V | - | + 125 C | 3.775 V | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | ACT88329 | - | Voltage Regulator and LDO Regulator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 2 A, 4 A | - | - | - | 260 uA | - | 500 mV to 3.775 V | - | - | ||
![]() ACT4751QI101-T Qorvo | In Stock | - | - | - | QFN-32 | - | - | - | - | 3000 | - | 4.2 V to 40 V | 40 V | 4.2 V | - | + 125 C | 24 V | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.082453 oz | - | MouseReel | - | - | USB | - | - | - | - | - | - | - | - | - | 4.2 V to 40 V | - | - | - | - | 235 uA | 4 A | - | - | - | 235 uA | PMICs | 3 V to 24 V | - | - | ||
![]() ACT88325VA118-T Qorvo | 3000 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ACT88325 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT8870QJ104-T Qorvo | In Stock | - | - | - | QFN-40 | - | - | - | - | 3000 | - | 2.8 V to 5.5 V | 5.5 V | 2.8 V | - | + 105 C | 4 V | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | ACT8870QJ104 ACT8870 | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ACT8870 | - | PMU | - | - | - | - | - | - | - | - | - | 2.8 V to 5.5 V | - | - | - | - | 300 uA | 4 A | - | - | - | 300 uA | PMICs | 800 mV to 4 V | - | - | ||
![]() ACT88430QJ102-T Qorvo | In Stock | - | - | - | QFN-40 | - | - | - | ACT88430EV-KIT | 3000 | - | 2.7 V to 5.5 V | 5.5 V | 2.7 V | - | + 125 C | 4 V | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | ACT88430 | - | PMU | Microcontrollers, Solid State Drive | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | - | - | - | - | 50 uA | 4 A | - | - | - | 50 uA | Power Management Specialized - PMIC | 600 mV to 4 V | - | - | ||
![]() ACT85610QX101SR Qorvo | In Stock | - | - | - | - | - | - | - | - | 100 | - | 3 V to 31 V | 31 V | 3 V | - | + 150 C | 31 V | - 40 C | - | SMD/SMT | - | - | - | - | - | - | ACT85610QX101 ACT85610 | - | - | - | - | Details | - | - | - | - | - | Cut Tape | ACT85610 | - | General Purpose | - | - | - | - | - | - | - | - | - | 2.7 V to 14 V | - | - | - | - | 4.1 mA | 4 A | - | - | - | 4.1 mA | PMICs | 600 mV to 31 V | - | - |