- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Attenuation
- Impedance
- Number of Channels
- Number of Bits
- Attenuator Step Size
- Packaging
- Mounting Styles
Attribute column
Manufacturer
Qorvo Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Attenuation | Attenuator Step Size | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum VSWR | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Subcategory | Power Rating | Technology | Operating Supply Voltage | Number of Channels | Impedance | Number of Bits | Product Type | Insertion Loss | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMD281C3 Qorvo | In Stock | - | - | - | - | 2 dB | - | - | - | + 85 C | - | - 55 C | - | - | - | Yes | - | - | - | - | - | - | - | GaAs | - | 1 Channel | 50 Ohms | 2 bit | - | - | - | - | - | - | ||
![]() CMD172 Qorvo | In Stock | - | - | - | 37 dB | - | - | 1 | - | + 85 C | - | - 55 C | - | - | - | Details | - | - | - | CMD172 | - | - | - | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | ||
![]() CMD324 Qorvo | 5100 | - | - | Die | 30 dB | 10 dB | - | 100 | - | + 85 C | - | - 55 C | - | SMD/SMT | - | Details | - | - | - | CMD324 | Digital Attenuator | - | - | - | - 5 V | 1 Channel | 50 Ohms | 2 bit | - | 2.9 dB | - | - | - | - | ||
![]() CMD279C3 Qorvo | 706 | - | - | - | 15.5 dB | 0.5 dB | - | 100 | - | + 85 C | - | - 55 C | - | - | CMD279 | Details | - | - | Cut Tape | CMD279 | - | - | - | - | - | 1 Channel | 50 Ohms | 5 bit | - | - | - | - | - | - | ||
![]() TGL4201-03 Qorvo | 2685 | - | - | DIE | 3 dB | - | - | 200 | - | + 85 C | - | - 40 C | - | SMD/SMT | TGL4201 1009893 | Details | - | 0.005722 oz | Gel Pack | TGL4201 | Wideband Fixed Attenuator | - | 20 dBm | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | ||
![]() CMD280 Qorvo | In Stock | - | - | - | 15.5 dB | 0.5 dB | - | 100 | - | + 85 C | - | - 55 C | - | - | - | Details | - | - | - | CMD280 | - | - | - | - | - | 1 Channel | 50 Ohms | 5 bit | - | - | - | - | - | - | ||
![]() TGL4203-SM Qorvo | 36 |
| - | QFN-16 | 17 dB | - | - | 500 | - | + 150 C | - | - 55 C | - | SMD/SMT | 1028414 1074519 | Details | - | 0.002014 oz | Tray | TGL4203 | Wideband Analog Attenuator | - | 24 dBm | - | - | 1 Channel | 50 Ohms | - | - | 2 dB | - | - | - | - | ||
![]() TGL4201-00 Qorvo | 2685 | - | - | DIE | 0 dB | - | - | 200 | - | + 85 C | - | - 40 C | - | SMD/SMT | TGL4201 1011231 | Details | - | 0.004371 oz | Gel Pack | TGL4201 | Wideband Fixed Attenuator | - | 20 dBm | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | ||
![]() RFSA3513SR Qorvo | In Stock | - | - | QFN-16 | 31 dB | 1 dB | - | 100 | - | + 105 C | - | - 40 C | - | SMD/SMT | RFSA3513 | Details | - | 0.035925 oz | Reel | RFSA3513 | Digital Step Attenuator | - | 27 dBm | - | 2.7 V to 5.5 V | 1 Channel | 50 Ohms | 5 bit | - | 1.4 dB | - | - | - | - | ||
![]() RFSA3413SR Qorvo | In Stock | - | - | QFN-16 | 15 dB | 1 dB | - | 100 | - | + 105 C | - | - 40 C | - | SMD/SMT | RFSA3413 | Details | This product may require additional documentation to export from the United States. | - | Reel | RFSA341 | Digital Step Attenuator | - | 27 dBm | - | 2.7 V to 5.5 V | 1 Channel | 50 Ohms | 4 bit | - | 1.4 dB | - | - | - | - | ||
![]() RFSA2033SR Qorvo | In Stock | - | - | QFN-16 | 25 dB | - | - | 100 | - | + 85 C | - | - 40 C | - | SMD/SMT | RFSA2033 | Details | - | - | Reel | RFSA2033 | Voltage Controlled Attenuator | - | - | - | 3 V to 5 V | 1 Channel | 50 Ohms | - | - | 1 dB | - | - | - | - | ||
![]() CMD281 Qorvo | In Stock | - | - | - | 6 dB | 2 dB | - | 100 | - | + 85 C | - | - 55 C | - | - | - | Details | - | - | - | CMD281 | - | - | - | - | - | 1 Channel | 50 Ohms | 2 bit | - | - | - | - | - | - | ||
![]() TGL2223-SM Qorvo | 1000 | - | - | QFN-14 | 15.5 dB | 0.5 dB | - | 100 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | TGL2223 1118392 | Details | - | 0.001136 oz | Waffle | TGL2223 | Digital Attenuator | - | 30 dBm | - | - | 1 Channel | 50 Ohms | 5 bit | - | 4.5 dB | - | 3 mm | 3 mm | 1.45 mm | ||
![]() TGL4201-06 Qorvo | 1000 | - | - | DIE | 6 dB | - | - | 200 | - | + 85 C | - | - 40 C | - | SMD/SMT | TGL4201 1009894 | Details | - | 0.004123 oz | Gel Pack | TGL4201 | Wideband Fixed Attenuator | - | 20 dBm | - | - | 1 Channel | 50 Ohms | - | - | - | - | - | - | - | ||
![]() QPC6713SR Qorvo | In Stock | - | - | QFN-16 | 31.75 dB | 0.25 dB | - | 100 | - | + 105 C | - | - 40 C | - | SMD/SMT | QPC6713 | Details | - | - | Reel | QPC6713 | Digital Attenuator | - | - | - | 2.7 V to 5 V | 1 Channel | 50 Ohms | 7 bit | - | 1.7 dB | - | - | - | - | ||
![]() RFSA3613SR Qorvo | In Stock | - | - | QFN-16 | 31.5 dB | 0.5 dB | - | 100 | - | + 105 C | - | - 40 C | - | SMD/SMT | RFSA3613 | Details | - | 0.048237 oz | Reel | RFSA3613 | Digital Step Attenuator | - | 27 dBm | - | 2.7 V to 5.5 V | 1 Channel | 50 Ohms | 6 bit | - | 1.4 dB | - | - | - | - | ||
![]() QPC7336TR13 Qorvo | In Stock | - | - | MCM-14 | 22 dB | - | - | 1000 | - | + 100 C | - | - 30 C | Yes | SMD/SMT | QPC7336 | Details | - | - | MouseReel | QPC7336 | Variable Equalizer | - | - | - | - | 1 Channel | 75 Ohms | - | - | - | - | - | - | - | ||
![]() QPC1008SR Qorvo | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | - | QPC1008 | Details | - | - | Cut Tape | QPC1008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFSA3715TR13 Qorvo | 1 | - | - | QFN-32 | 31.75 dB | 0.25 dB | Qorvo | 2500 | Qorvo | + 105 C | - | - 40 C | - | SMD/SMT | RFSA3715 | Details | - | 0.016820 oz | MouseReel | RFSA3715 | Digital Step Attenuator | Wireless & RF Integrated Circuits | - | Si | 3 V to 5 V | 1 Channel | 50 Ohms | 7 bit | Attenuators | 1.5 dB | Attenuators | - | - | - | ||
![]() CMD282 Qorvo | In Stock | - | - | - | - | 4 dB | Desco Tools | 1 | Desco Tools | + 85 C | - | - 55 C | - | - | - | Not Applicable | - | - | Bulk | - | - | Tools | - | GaAs | - | 1 Channel | 50 Ohms | 2 bit | Hand Tools | - | Other Tools | - | - | - |