- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | Frequency Range | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA2622-CP Qorvo | 168 | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | 10 | 11 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | 40 dBm | TGA2622 1113524 | 107 W | Details | This product may require additional documentation to export from the United States. | 2.744138 oz | Tray | TGA2622 | Power Amplifiers | 9 GHz to 10 GHz | 28 V | 1 Channel | - | 290 mA | 32 dB | 9 GHz to 10 GHz | - | ||
![]() QPA2463CTR7 Qorvo | 6000 | - | - | SOT-363-6 | QPA2463CPCK401 | 3000 | 16.4 dB | - | + 105 C | - 55 C | - | SMD/SMT | 4 dB | 21 dBm | 9.6 dBm | QPA2463C | - | Details | - | 0.008575 oz | MouseReel | QPA2463C | Gain Block Amplifiers | 50 MHz to 4 GHz | 3 V | 1 Channel | 2.4 GHz | 25 mA | 13.4 dB | - | - | ||
![]() RFPD9951 Qorvo | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | 5 dB | - | - | - | - | - | - | - | - | RFPD9951 | CATV Amplifiers | 40 MHz to 1 GHz | 24 V | - | - | 370 mA | 25 dB | - | - | ||
![]() TQL9044 Qorvo | 245 | - | - | DFN-EP-10 | - | 2500 | 6.6 dB | 13 dB | + 85 C | - 40 C | - | SMD/SMT | 0.8 dB | 34.3 dBm | 20 dBm | 1101421 1101421 | - | Details | - | 0.002410 oz | MouseReel | TQL9044 | Low Noise Amplifiers | 1.5 GHz to 2.7 GHz | 5 V | 1 Channel | 2600 MHz | 70 mA | 17 dB | - | - | ||
![]() TGA2975-SMTR7 Qorvo | In Stock | - | - | - | - | 250 | - | - | - | - | Yes | - | - | - | - | TGA2975-SM TGA2975 | - | Details | - | - | - | TGA2975 | - | - | - | - | - | - | - | - | - | ||
![]() TQP3M9041 Qorvo | 490 | - | - | QFN-16 | - | 2500 | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 0.8 dB | 38.2 dBm | 22.5 dBm | 1095395 1095395 | - | Details | - | 0.002014 oz | MouseReel | TQP3M9041 | Low Noise Amplifiers | 2.3 GHz to 6 GHz | 2 V to 5 V | - | 2.6 GHz | 57 mA | 18.4 dB | - | - | ||
![]() S10040280GT Qorvo | In Stock | - | - | - | - | 50 | 18 dB | - | + 100 C | - 30 C | - | - | 5 dB | - | - | - | - | Details | - | - | - | - | CATV Amplifiers | 40 MHz to 1 GHz | 24 V | - | 1 GHz | 250 mA | 28.5 dB | - | - | ||
![]() RFPP9850 Qorvo | 138 | - | - | - | - | 50 | - 16 dB | - | + 100 C | - 30 C | - | Screw | 4.5 dB | - | - | - | - | Details | - | 0.737085 oz | - | RFPP9850 | CATV Amplifiers | 40 MHz to 1.003 GHz | 24 V | - | 1003 MHz | 250 mA | 28.5 dB | 40 MHz to 1.003 GHz | - | ||
![]() TGA2590 Qorvo | 1588 | - | - | 5.4 mm x 7 mm x 0.1 mm | - | 20 | 13 dB | - | - | - | - | SMD/SMT | - | - | - | 1084092 1084092 | 30 W | Details | This product may require additional documentation to export from the United States. | - | Gel Pack | TGA2590 | Power Amplifiers | 6 GHz to 12 GHz | 20 V | 1 Channel | - | 2 A | 22 dB | - | - | ||
![]() RFPA2172TR13 Qorvo | 2179 | - | - | QFN-16 | RFPA2172PCK-410, RFPA2172PCK-411 | 2500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | RFPA2172 | - | Details | - | - | MouseReel | RFPA2172 | General Purpose Amplifiers | 902 MHz to 928 MHz, 2.4 GHz to 2.5 GHz | 3.6 V | - | - | 155 mA | 28 dB | - | - | ||
![]() TGA4533-SM Qorvo | 839 | - | - | QFN-EP-20 | - | 500 | - | - | + 150 C | - 40 C | - | SMD/SMT | 6 dB | - | - | 1073665 1073665 | - | Details | - | - | MouseReel | TGA4533 | Power Amplifiers | 21.2 GHz to 23.6 GHz | 6 V | - | - | 880 mA | - | - | - | ||
![]() TGA2830-SMTR7 Qorvo | In Stock | - | - | QFN-24 | - | 500 | 15 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | TGA2830-SM | 35 W | - | - | - | Reel | TGA2830-SM | - | 2.7 GHz to 3.5 GHz | - | 1 Channel | - | - | 30.5 dB | - | - | ||
![]() TGA2594-HM Qorvo | 10 | - | - | QFN-22 | - | 10 | 5 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | TGA2594 1119145 | 15 W | Details | This product may require additional documentation to export from the United States. | - | Waffle | TGA2594 | Power Amplifiers | 27 GHz to 31 GHz | 20 V | 1 Channel | 29 GHz | 140 mA | 25 dB | - | GaN | ||
![]() TAT8804D1H Qorvo | 2685 | - | - | QFN-EP-40 | - | 1000 | - | - | - | - | Yes | SMD/SMT | - | - | - | TAT8804 1096809 | - | Details | - | - | Reel | TAT8804 | CATV Amplifiers | 50 MHz to 1 GHz | 12 V | - | - | 650 mA | 20 dB | - | - | ||
![]() OS10040320PW-017 Qorvo | 361 | - | - | SOT-115J | - | 3 | 45 dB | - | + 85 C | - 20 C | - | - | - | - | - | - | - | Details | - | - | Bulk | OS10040320PW | CATV Amplifiers | 40 MHz to 1 GHz | 24 V | - | 40 MHz to 1 GHz | 255 mA | 32 dB | - | - | ||
![]() QPB3321SR Qorvo | In Stock | - | - | SOIC-8 | QPB3321PCK | 100 | 19 dB | 21 dB | + 85 C | - 40 C | Yes | SMD/SMT | 3.4 dB | 48 dBm | 24 dBm | QPB3321 | - | Details | - | - | MouseReel | QPB3321 | General Purpose Amplifiers | 5 MHz to 210 MHz | 5 V, 8 V | 1 Channel | - | 170 mA | 17.5 dB | - | - | ||
![]() OS10040280GW-017 Qorvo | In Stock | - | - | SOT-115J | - | 3 | 45 dB | - | + 85 C | - 20 C | - | - | - | - | - | - | - | Details | - | - | Bulk | OS10040280GW | CATV Amplifiers | 40 MHz to 1 GHz | 24 V | - | 40 MHz to 1 GHz | 245 mA | 28 dB | - | - | ||
![]() RFGA2054TR13 Qorvo | 8548 | - | - | SOT-89-3 | - | 2500 | 13 dB | 23 dB | + 85 C | - 40 C | Yes | Through Hole | 3.6 dB | 29 dBm | 19.5 dBm | RFGA2054 | - | Details | - | - | MouseReel | RFGA2054 | Driver Amplifiers | 50 MHz to 3 GHz | 5 V | 1 Channel | 2650 MHz | 68 mA | 18.4 dB | - | - | ||
![]() TGA2623-CP Qorvo | 429 | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | 10 | 10 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | TGA2623 1113529 | 32 W | Details | This product may require additional documentation to export from the United States. | 0.812183 oz | Tray | TGA2623 | Power Amplifiers | 10 GHz to 11 GHz | 28 V | 1 Channel | - | 290 mA | 30 dB | - | - | ||
![]() R0605300L Qorvo | 38 | - | - | SOT-115J | - | 50 | - 20 dB | - | + 100 C | - 30 C | - | Screw | 4.1 dB | - | - | - | - | Details | - | 0.754316 oz | Bulk | - | CATV Amplifiers | 5 MHz to 65 MHz | 24 V | - | 65 MHz | 133 mA | 30.25 dB | - | - |