- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | ECCN Code | Type | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFAM3790TR7 Qorvo | In Stock | - | - | - | - | 250 | - | 18 dB | - | + 110 C | - 30 C | Yes | SMD/SMT | 4 dB | - | - | - | - | - | - | - | - | RFAM3790 | - | - | - | Details | - | - | - | Reel | RFAM3790 | - | - | - | - | - | - | - | 45 MHz to 1.218 GHz | - | - | 1 Channel | - | - | - | 28.5 dB | - | - | - | ||
![]() QPD0009JTR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | QPD0009 | - | 50 W | - | Details | - | - | - | Reel | QPD0009 | - | - | - | - | - | - | - | 3.4 GHz to 3.6 GHz | - | - | - | - | - | - | 14 dB | - | - | - | ||
![]() QPA1001 Qorvo | In Stock | - | - | QFN-48 | QPA1001EVB1 | 10 | - | 10.4 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | QPA1001 | - | Power Amplifiers | - | - | - | - | - | 3.1 GHz to 3.5 GHz | 30 V | - | 1 Channel | 3.5 GHz | 200 mA | - | 25.6 dB | - | - | - | ||
![]() QPB8888TR13 Qorvo | 100000 | - | - | QFN-20 | QPB8888PCK-1, QPB8888PCK-2, QPB8888PCK-3, QPB8888PCK-4 | 2500 | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | QPB8888 | - | - | - | Details | - | - | - | Reel | QPB8888 | - | CATV Amplifiers | - | - | - | - | - | 45 MHz to 1.218 GHz | 12 V | - | 4 Channel | - | 130 mA | - | 37.5 dB | - | - | - | ||
![]() D8740180GTH Qorvo | In Stock | - | - | - | - | - | RF MICRO DEVICES INC | - | D8740180GTH | - | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | Transferred | - | 5.69 | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | - | - | 24 V | - | - | - | 440 mA | 18.5 dB | WIDE BAND MEDIUM POWER | 40 MHz | 75 Ω | ||
![]() D8740240GT Qorvo | In Stock | - | - | - | - | - | RF MICRO DEVICES INC | - | D8740240GT | - | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | Transferred | - | 5.69 | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | - | - | 24 V | - | - | - | 375 mA | 24 dB | WIDE BAND LOW POWER | 40 MHz | 75 Ω | ||
![]() D8740270GT Qorvo | In Stock | - | - | - | - | - | RF MICRO DEVICES INC | - | D8740270GT | - | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | Transferred | - | 5.69 | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | - | - | 24 V | - | - | - | 375 mA | 27 dB | WIDE BAND LOW POWER | 40 MHz | 75 Ω | ||
![]() D8740240GTH Qorvo | In Stock | - | - | - | - | - | RF MICRO DEVICES INC | - | D8740240GTH | - | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | Transferred | - | 5.69 | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | - | - | 24 V | - | - | - | 440 mA | 24 dB | WIDE BAND MEDIUM POWER | 40 MHz | 75 Ω | ||
![]() D8740300GTH Qorvo | In Stock | - | - | - | - | - | QORVO INC | - | D8740300GTH | - | - | - | - | - | - | - | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | End Of Life | - | 5.17 | - | No | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | 1 | - | compliant | - | - | 24 V | - | - | - | 440 mA | - | WIDE BAND HIGH POWER | - | - | ||
![]() QPA2611 Qorvo | 64 | - | - | QFN-24 | QPA2611EVB | 50 | - | 12 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 11 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | QPA2611 | - | Power Amplifiers | - | - | - | - | - | 8 GHz to 12 GHz | 24 V | - | 1 Channel | - | 105 mA | - | 35.5 dB | - | - | - | ||
![]() QPA2610 Qorvo | 85 |
| - | QFN-24 | QPA2610EVB | 50 | - | 19 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 8.8 W | - | Details | - | - | 1.452053 oz | - | QPA2610 | - | Power Amplifiers | - | - | - | - | - | 8.5 GHz to 10.5 GHz | 20 V | - | 1 Channel | - | 56 mA | - | 38.5 dB | - | - | - | ||
![]() QM14501SR Qorvo | In Stock | - | - | 3.3 mm x 2.1 mm | - | 100 | - | 9 dB | - | + 85 C | - 30 C | Yes | SMD/SMT | 1.1 dB | 6 dBm | - | - | - | 0 dBm | - | - | - | QM14501 | - | - | - | Details | - | - | 0.058107 oz | Cut Tape | QM14501 | - | Low Noise Amplifiers | - | - | - | - | - | 1.55 GHz to 1.61 GHz | 1.5 V to 3.3 V | - | 1 Channel | 1559 MHz to 1563 MHz | 8 mA | - | 13.5 dB | - | - | - | ||
![]() QPA1011TR7 Qorvo | In Stock | - | - | - | - | 250 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | Reel | QPA1011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD307P3 Qorvo | 500 |
| - | QFN-16 | - | 500 | - | 13 dB | - | + 85 C | - 40 C | - | SMD/SMT | 2 dB | 25 dBm | - | - | - | 12 dBm | - | - | - | CMD307 | - | 338 mW | - | Details | - | - | 0.112051 oz | MouseReel | CMD307 | - | Low Noise Amplifiers | - | - | - | - | - | 8 GHz to 16 GHz | 2 V to 4 V | - | 1 Channel | 12 GHz | 55 mA | - | 17 dB | - | - | - | ||
![]() QPA4605TR13 Qorvo | 2750 | - | - | 6 mm x 10 mm | - | 2500 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA4605 | - | - | - | Details | - | - | - | Reel | QPA4605 | - | Power Amplifiers | - | - | - | - | - | 4.5 GHz to 4.6 GHz | 48 V | - | - | - | 40 mA | - | 26 dB | - | - | - | ||
![]() QPM6000SR Qorvo | In Stock | - | - | QFN-34 | - | 100 | - | - | - | - | - | Yes | SMD/SMT | 1.6 dB | 25 dBm | - | - | - | 43 dBm | - | - | - | QPM6000 | - | - | - | Details | - | - | - | Cut Tape | QPM6000 | - | Power Amplifiers | - | - | - | - | - | 8 GHz to 14 GHz | 2 V | - | - | - | - | - | 23 dB | - | - | - | ||
![]() QPA1724TR7 Qorvo | In Stock | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPA1724 | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA1724 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA0506TR7 Qorvo | In Stock | - | - | - | QPA0506EVB | 250 | - | 26 dB | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA0506 | - | 26 W | - | Details | - | This product may require additional documentation to export from the United States. | - | Reel | QPA0506 | - | General Purpose Amplifiers | - | - | - | - | - | 5 GHz to 6 GHz | 25 V | - | 1 Channel | - | 37.5 mA | - | 27.4 dB | - | - | - | ||
![]() QPL1822SR Qorvo | In Stock | - | - | QFN-12 | - | 100 | - | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 4 dB | 39 dBm | - | - | - | 24.2 dBm | - | - | - | QPL1822 | - | - | - | Details | - | - | - | Cut Tape | QPL1822 | - | CATV Amplifiers | - | - | - | - | - | 50 MHz to 1.8 GHz | 5 V to 8 V | - | - | - | 400 mA | - | 15 dB | - | - | - | ||
![]() QPA3070TR7 Qorvo | In Stock | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA3070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |