- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFDA0026TR13 Qorvo | In Stock | - | - | MCM-28 | - | - | - | - | 2500 | - | - 15 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 4.1 dB | 40 dBm | - | - | - | 23.8 dBm | - | - | - | - | - | 1.5 W | - | Details | - | This product may require additional documentation to export from the United States. | 0.008811 oz | MouseReel | - | - | - | - | - | Variable Gain Amplifiers | - | - | - | - | - | - | - | 600 MHz to 1.035 GHz | 5 V | - | 2 Channel | 900 MHz | 192 mA | 32 dB | - | - | - | - | ||
![]() QPL1815SR Qorvo | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.5 dB | 35 dBm | - | - | - | 24 dBm | - | - | - | QPL1815 | - | - | - | Details | - | - | - | Cut Tape | QPL1815 | - | - | - | - | CATV Amplifiers | - | - | - | - | - | - | - | 50 MHz to 1.8 GHz | 7 V | - | - | 1800 MHz | 215 mA | 11 dB | - | - | - | - | ||
![]() QPL1816TR13 Qorvo | In Stock | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | QPL1816 | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2598 Qorvo | 320 | - | - | QFN-20 | - | - | - | QPA2598EVB | 50 | - | - 10 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 9.8 W | - | Details | - | - | 0.324873 oz | Waffle | QPA2598 | - | - | - | - | Driver Amplifiers | - | - | - | - | - | - | - | 6 GHz to 12 GHz | 22 V | - | 1 Channel | 10 GHz to 12 GHz | 55 mA | 22 dB | - | - | - | - | ||
![]() QPA0506 Qorvo | 73 |
| - | - | - | - | - | QPA0506EVB | 50 | - | 26 dB | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 26 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | QPA0506 | - | - | - | - | General Purpose Amplifiers | - | - | - | - | - | - | - | 5 GHz to 6 GHz | 25 V | - | 1 Channel | - | 37.5 mA | 27.4 dB | - | - | - | - | ||
![]() QPA2610TR7 Qorvo | In Stock | - | - | QFN-24 | - | - | - | QPA2610EVB | 500 | - | 19 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | QPA2610 | - | 8.8 W | - | Details | - | - | - | Reel | QPA2610 | - | - | - | - | Power Amplifiers | - | - | - | - | - | - | - | 8.5 GHz to 10.5 GHz | 20 V | - | 1 Channel | - | 56 mA | 38.5 dB | - | - | - | - | ||
![]() TQM879006ATR13 Qorvo | 12900 | - | - | SMT-28 | - | - | - | TQM879006A-PCB | 2500 | - | 21 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.5 dB | 43 dBm | - | - | - | 24.5 dBm | - | - | - | TQM879006A | - | 0.25 W | - | Details | - | - | 0.120279 oz | Cut Tape | TQM879006A | - | - | - | - | Variable Gain Amplifiers | - | - | - | - | - | - | - | 1.4 GHz to 2.7 GHz | 5 V | - | 1 Channel | 2 GHz | 174 mA | 31.7 dB | - | - | - | - | ||
![]() TGA2519-SG Qorvo | In Stock | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1056327 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | TGA2519 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA4428TR13 Qorvo | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 100 C | - 40 C | Yes | SMD/SMT | 4.6 dB | 49.3 dBm | - | - | - | 28 dBm | - | - | - | QPA4428 QPA4428SR | - | - | - | Details | - | - | - | Cut Tape | QPA4428 | - | - | - | - | CATV Amplifiers | - | - | - | - | - | - | - | 47 MHz to 1.218 GHz | 24 V | - | - | 1218 MHz | 290 mA | 28 dB | - | - | - | - | ||
![]() QPA3350 Qorvo | 300 | - | - | SOT-115J-9 | - | - | - | - | 50 | - | 17 dB | - | - | - | + 100 C | - 30 C | - | Screw | 4 dB | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | QPA3350 | - | - | - | - | CATV Amplifiers | - | - | - | - | - | - | - | 45 MHz to 1.003 GHz | 24 V | - | 1 Channel | 1003 MHz | 470 mA | 25 dB | - | - | - | - | ||
![]() QPA3238 Qorvo | 180 | - | - | SOT-115J-9 | - | - | - | - | 50 | - | 17 dB | - | - | - | + 100 C | - 30 C | - | Screw | 4 dB | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | QPA3238 | - | - | - | - | CATV Amplifiers | - | - | - | - | - | - | - | 45 MHz to 1.003 GHz | 24 V | - | 1 Channel | - | 370 mA | 22.8 dB | - | - | - | - | ||
![]() QPB3321TR13 Qorvo | In Stock | - | - | SOIC-8 | - | - | - | QPB3321PCK | 2500 | - | 19 dB | 21 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.4 dB | 48 dBm | - | - | - | 24 dBm | - | - | - | QPB3321 | - | - | - | Details | - | - | - | Reel | QPB3321 | - | - | - | - | General Purpose Amplifiers | - | - | - | - | - | - | - | 5 MHz to 210 MHz | 5 V, 8 V | - | 1 Channel | - | 170 mA | 17.5 dB | - | - | - | - | ||
![]() QPA2226D Qorvo | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPA2226 | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | QPA2226 | - | - | - | - | General Purpose Amplifiers | - | - | - | - | - | - | - | 34 GHz to 36 GHz | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD318P3 Qorvo | 380 |
| - | QFN-16 | - | - | - | - | 100 | - | 12 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.25 dB | 25.5 dBm | - | - | - | 14 dBm | - | - | - | CMD318 | - | 390 mW | - | Details | - | - | - | MouseReel | CMD318 | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 5 GHz to 9 GHz | 3.6 V | - | 1 Channel | 8 GHz | 33 mA | 22 dB | - | - | - | - | ||
![]() CMD233C4 Qorvo | In Stock | - | - | - | - | - | - | - | 250 | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 4.5 dB | 24 dBm | - | - | - | 20.5 dBm | - | - | - | CMD233 | - | - | - | Details | - | - | - | MouseReel | CMD233 | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 2 GHz to 22 GHz | 5 V | - | - | 10 GHz | 120 mA | 9 dB | - | - | - | - | ||
![]() TGA4549-SMTR7 Qorvo | In Stock | - | - | 5 mm x 5.5 mm x 1.7 mm | - | - | - | TGA4549-SMEVB01 | 200 | - | 9 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 40 dBm | - | - | - | - | - | 45 W | - | Details | - | This product may require additional documentation to export from the United States. | - | Reel | TGA4549-SM | - | - | - | - | Power Amplifiers | - | - | - | - | - | - | - | 21.2 GHz to 23.6 GHz | 28 V | - | 3 Channel | - | 300 mA | 22 dB | - | - | - | - | ||
![]() QPA9831 Qorvo | In Stock | - | - | SOT-115J | - | - | - | - | 50 | - | 16 dB, 17 dB, 18 dB, 19 dB, 20 dB | - | - | - | + 100 C | - 30 C | - | Screw | 5 dB | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | QPA9831 | - | - | - | - | CATV Amplifiers | - | - | - | - | - | - | - | 45 MHz to 1.218 GHz | 24 V | - | 1 Channel | 1218 MHz | 260 mA | 23.7 dB | - | - | - | - | ||
![]() QPA4446D Qorvo | In Stock | - | - | 3.26 mm x 1.49 mm | - | - | - | - | 10 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | QPA4446D | - | - | - | - | General Purpose Amplifiers | - | - | - | - | - | - | - | 37.5 GHz to 42.5 GHz | 24 V | - | - | - | 70 mA | 18 dB | - | - | - | - | ||
![]() NBB-302-T1 Qorvo | In Stock | - | - | - | YES | SURFACE MOUNT | 9 | - | - | RF MICRO DEVICES INC | - | - | RF Micro Devices Inc | NBB-302-T1 | - | - | - | - | - | - | 12000 MHz | 85 °C | -45 °C | - | CERAMIC | 3 X 3 MM, GREEN, CERAMIC, MPGA, 9 PIN | LGA9,3X3,40 | - | Transferred | - | 5.09 | - | Yes | - | - | - | * | e4 | Yes | Active | 5A991.G | - | Nickel/Gold (Ni/Au) | 8517.70.00.00 | RF/Microwave Amplifiers | BIPOLAR | 1 | COMPONENT | unknown | - | - | 3.9 V | - | - | - | 9 dB | WIDE BAND LOW POWER | 2.8 | 20 dBm | 50 Ω | ||
![]() RFLA9002TR13 Qorvo | In Stock | - | - | QFN-24 | - | - | - | - | 2500 | - | 13 dB | 45 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1 dB | 5 dBm | - | - | - | 0 dBm | - | - | - | RFLA9002 | - | 770 mW | - | Details | - | - | - | Reel | RFLA9002 | - | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | 698 MHz to 960 MHz | 4 V | - | 2 Channel | 698 MHz to 960 MHz | 12 mA | 17.5 dB | - | - | - | - |