- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Transistor Element Material | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Usage Level | Packaging | Series | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Number of Functions | Construction | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Configuration | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Transistor Application | Polarity/Channel Type | Product Type | Gain | RF/Microwave Device Type | Screening Level | Power Dissipation-Max (Abs) | Operating Frequency-Min | Characteristic Impedance | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Highest Frequency Band | Collector-Base Capacitance-Max | Product | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBB2089ZSR Qorvo | In Stock | - | - | SOT-89-3 | - | - | - | - | SBB2089ZPCK1 | 100 | - | 20 dB | 22 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.7 dB | 41 dBm | - | - | - | - | 21 dBm | - | - | - | - | - | SBB2089Z | - | 0.61 W | - | - | Details | - | - | - | - | Reel | SBB2089Z | - | General Purpose Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz to 850 MHz | 5 V | - | - | 1 Channel | 400 MHz | 90 mA | - | - | - | - | 20 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBB3089ZSR Qorvo | In Stock | - | - | SOT-89-3 | - | - | - | - | SBB3089ZPCK1 | 100 | - | 21 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.9 dB | 29.5 dBm | - | - | - | - | 15.4 dBm | - | - | - | - | - | SBB3089Z | - | - | - | - | Details | - | - | - | - | Reel | SBB3089Z | - | Gain Block Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz to 6 GHz | 5 V | - | - | 1 Channel | 2400 MHz | 42 mA | - | - | - | - | 16.3 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFCM5304TR7 Qorvo | In Stock | - | - | - | - | - | - | - | - | 750 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | RFCM5304 | - | - | - | - | Details | - | - | - | - | - | RFCM5304 | - | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPL8834TR13 Qorvo | In Stock | - | - | SOIC-8 | - | - | - | - | QPL8834EVB00 | 2500 | - | 18 dB | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 4 dB | 42 dBm | - | - | - | - | 24 dBm | - | - | - | - | - | QPL8834 QPL8834SR | - | - | - | - | Details | - | - | - | - | MouseReel | QPL8834 | - | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | 5 MHz to 1.218 GHz | 5 V | - | - | 2 Channel | 5 MHz to 1.218 GHz | 280 mA | - | - | - | - | 12 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRF1946A Qorvo | In Stock | - | - | - | NO | 4 | SILICON | - | - | - | ASI SEMICONDUCTOR INC | - | - | Advanced Semiconductor Inc | MRF1946A | - | - | - | - | - | - | - | - | 200 °C | - | - | CERAMIC, METAL-SEALED COFIRED | POST/STUD MOUNT, O-CRPM-F4 | - | ROUND | POST/STUD MOUNT | - | Active | - | - | 5.64 | - | - | - | - | - | - | - | EAR99 | - | - | - | Other Transistors | - | RADIAL | FLAT | - | - | unknown | - | O-CRPM-F4 | Not Qualified | - | - | - | Single | - | - | - | - | AMPLIFIER | NPN | - | - | - | - | 100 W | - | - | 8 A | 40 | 16 V | VERY HIGH FREQUENCY BAND | 100 pF | - | - | - | - | ||
![]() TGA2976-SMTR7 Qorvo | In Stock | - | - | - | - | - | - | Sunbank / Souriau | - | 1 | - | - | - | Sunbank | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TGA2976-SM TGA2976 | - | - | - | - | Details | - | - | - | - | - | TGA2976 | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | - | - | - | - | - | Solid Backshells | Circular MIL Spec Backshells | - | - | ||
![]() QPA2626 Qorvo | In Stock | - | - | QFN-16 | - | - | - | - | - | - | - | 12 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.3 dB | - | - | - | - | - | 20 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | GaAs | - | - | - | - | - | - | - | - | 17 GHz to 22 GHz | 3.5 V | - | - | - | - | 90 mA | - | - | - | - | 25 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQL9063 Qorvo | 31 | - | - | DFN-8 | - | - | - | - | - | - | - | 12 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 0.7 dB | 36.3 dBm | - | - | - | - | 21.2 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Noise Amplifiers | - | - | - | Si | - | - | - | - | - | - | - | - | 500 MHz to 4 GHz | 5 V | - | - | - | - | 77 mA | - | - | - | - | 19 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGA4548 Qorvo | 155 | - | - | Die | - | - | - | - | - | - | - | 15 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Amplifiers | - | - | - | GaN SiC | - | - | - | - | - | - | - | - | 17 GHz to 20 GHz | 28 V | - | - | - | - | 300 mA | - | - | - | - | 27 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFFM4227TR7 Qorvo | In Stock | - | - | DFN-6 | - | - | - | Qorvo | RFFM4227PCK-410 | 2500 | - | - | - | Qorvo | - | + 85 C | - 40 C | Yes | SMD/SMT | 1.3 dB | 3 dBm | - | - | - | - | - 5 dBm | - | - | - | - | - | RFFM4227 | - | - | - | - | Details | - | - | - | - | Cut Tape | RFFM4227 | - | Low Noise Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | 2.4 GHz to 2.5 GHz | 5 V | - | - | 1 Channel | - | 9 mA | - | - | - | RF Amplifier | 15 dB | - | - | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | ||
![]() QPA1001 EVAL BOARD Qorvo | In Stock | - | - | - | - | - | - | Qorvo | - | 1 | - | - | - | Qorvo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1131322 | - | - | - | - | Details | - | - | - | - | - | QPA1001 | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | ||
![]() QPA9424TR13 Qorvo | 4900 | - | - | SMD-14 | - | - | - | Qorvo | QPA9424EVB-01 | 2500 | - | 20 dB | - | Qorvo | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | 35.4 dBm | - | - | - | - | - | QPA9424 | - | 0.5 W | - | - | Details | - | - | 0.033640 oz | - | MouseReel | QPA9424 | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | 2.3 GHz to 2.4 GHz | 3.6 V to 5.25 V | - | - | 1 Channel | 2.35 GHz | 455 mA | - | - | - | RF Amplifier | 35.8 dB | - | - | - | - | - | - | - | - | - | - | - | RF Amplifier | - | - | ||
![]() D8740180GTH Qorvo | In Stock | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | D8740180GTH | - | - | - | - | - | - | 870 MHz | - | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | - | - | Transferred | - | - | 5.69 | - | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | - | - | - | - | 1 | MODULE | unknown | - | - | - | - | - | 24 V | - | - | - | - | 440 mA | - | - | - | 18.5 dB | WIDE BAND MEDIUM POWER | - | - | 40 MHz | 75 Ω | - | - | - | - | - | - | - | - | - | ||
![]() D8740240GT Qorvo | In Stock | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | D8740240GT | - | - | - | - | - | - | 870 MHz | - | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | - | - | Transferred | - | - | 5.69 | - | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | - | - | - | - | 1 | MODULE | unknown | - | - | - | - | - | 24 V | - | - | - | - | 375 mA | - | - | - | 24 dB | WIDE BAND LOW POWER | - | - | 40 MHz | 75 Ω | - | - | - | - | - | - | - | - | - | ||
![]() D8740270GT Qorvo | In Stock | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | D8740270GT | - | - | - | - | - | - | 870 MHz | - | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | - | - | Transferred | - | - | 5.69 | - | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | - | - | - | - | 1 | MODULE | unknown | - | - | - | - | - | 24 V | - | - | - | - | 375 mA | - | - | - | 27 dB | WIDE BAND LOW POWER | - | - | 40 MHz | 75 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RFPA5542BTR13 Qorvo | 10000 | - | - | QFN | - | - | - | Qorvo | - | 2500 | - | - | - | Qorvo | - | + 85 C | - 40 C | - | Surface Mount | - | - | - | -40C to 85C | - | - | 33 dBm | - | - | - | - | - | - | - | - | 5(mm) | - | Details | - | - | - | Industrial grade | Bulk | RFPA5542 | - | Power Amplifiers | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | 4 | - | - | 4.9 GHz to 5.925 GHz | 5 V | - | - | - | - | 310 mA | - | - | - | RF Amplifier | 33 dB | - | Industrial | - | - | - | - | - | - | - | - | - | RF Amplifier | 7(mm) | 0.9(mm) | ||
![]() D8740240GTH Qorvo | In Stock | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | D8740240GTH | - | - | - | - | - | - | 870 MHz | - | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | - | - | Transferred | - | - | 5.69 | - | - | - | - | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | - | - | - | - | 1 | MODULE | unknown | - | - | - | - | - | 24 V | - | - | - | - | 440 mA | - | - | - | 24 dB | WIDE BAND MEDIUM POWER | - | - | 40 MHz | 75 Ω | - | - | - | - | - | - | - | - | - | ||
![]() D8740300GTH Qorvo | In Stock | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | D8740300GTH | - | - | - | - | - | - | - | - | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | - | - | End Of Life | - | - | 5.17 | - | No | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | 1 | - | compliant | - | - | - | - | - | 24 V | - | - | - | - | 440 mA | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA4346D Qorvo | In Stock | - | - | 4.2 mm x 5 mm | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | QPA4346D | - | General Purpose Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | 37.5 GHz to 42.5 GHz | 24 V | - | - | - | - | 140 mA | - | - | - | - | 16 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPD0012TR13 Qorvo | In Stock | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | QPD0012 | - | 40 W | - | - | Details | - | - | - | - | Reel | QPD0012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 GHz to 2.7 GHz | - | - | - | - | - | - | - | - | - | - | 14.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - |