- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | Frequency Range | RF/Microwave Device Type | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPB8888SR Qorvo | In Stock | - | - | QFN-20 | QPB8888PCK-1, QPB8888PCK-2, QPB8888PCK-3, QPB8888PCK-4 | 100 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPB8888 | - | - | - | Details | - | - | Reel | QPB8888 | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 12 V | 4 Channel | - | 130 mA | 37.5 dB | - | - | - | ||
![]() R2005350L Qorvo | 4 |
| - | SOT-115J | - | 50 | - | 20 dB | - | - | + 100 C | - 30 C | - | Screw | 5 dB | - | - | - | - | - | - | Details | - | 2 oz | Bulk | - | CATV Amplifiers | - | 5 MHz to 200 MHz | 24 V | - | 210 MHz | 158.5 mA | 35.2 dB | - | - | - | ||
![]() RFAM3620TR7 Qorvo | 3231 | - | - | SMD-21 | RFAM3620PCAB-410 | 250 | - | 15 dB | - | - | + 100 C | - 30 C | Yes | SMD/SMT | 3 dB | - | - | RFAM3620 | - | - | - | Details | - | - | Reel | RFAM3620 | CATV Amplifiers | - | 45 MHz to 1.218 GHz | 12 V | 2 Channel | 1218 MHz | 510 mA | 37 dB | 45 MHz to 1218 MHz | - | - | ||
![]() CGA6618Z Qorvo | 2000 | - | - | ESOP-8 | - | 500 | RF MICRO DEVICES INC | 15.5 dB | - | CGA6618Z | + 85 C | - 40 C | Yes | SMD/SMT | 5.6 dB | 40 dBm | 21.5 dBm | - | Active | - | 5.63 | Details | - | - | MouseReel | CGA6618Z | CATV Amplifiers | unknown | 5 MHz to 1 GHz | 8 V | 2 Channel | 1000 MHz | 160 mA | 13 dB | - | WIDE BAND LOW POWER | - | ||
![]() TQL9048 Qorvo | 2000 | - | - | DFN-EP-8 | - | 2500 | - | - 10 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.7 dB | 40.5 dBm | 22 dBm | 1099888 1099888 | - | - | - | Details | - | 0.032981 oz | MouseReel | TQL9048 | Gain Block Amplifiers | - | 50 MHz to 4 GHz | 5 V | - | 1900 MHz | 130 mA | 14.5 dB | - | - | Gain Block Amplifier | ||
![]() CMD231C3 Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | CMD231 | - | - | - | Details | - | - | Cut Tape | CMD231 | Driver Amplifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD169P4 Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | CMD169 | - | - | - | Details | - | - | Cut Tape | CMD169 | Driver Amplifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA2640T Qorvo | In Stock | - | - | 6.05 mm x 3.58 mm x 0.33 mm | - | 1 | - | - | - | - | - | - | - | SMD/SMT | - | - | 39 dBm | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA2640T | Power Amplifiers | - | 20 GHz to 40 GHz | - | - | - | - | - | - | - | - | ||
![]() QPL9098SR Qorvo | In Stock | - | - | DFN-8 | QPL9098EVB-01 | 100 | - | 11 dB | 16 dB | - | + 105 C | - 40 C | - | SMD/SMT | 1.3 dB | 36 dBm | 16 dBm | QPL9098 | - | - | - | Details | - | - | Reel | QPL9098 | Low Noise Amplifiers | - | 4 GHz to 6 GHz | 4.2 V | 1 Channel | 5500 MHz | 65 mA | 19.6 dB | - | - | - | ||
![]() QPA2225 Qorvo | In Stock | - | - | - | - | 50 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 26 dBm | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | Waffle | QPA2225 | Driver Amplifiers | - | 28 GHz to 38 GHz | 20 V | 1 Channel | - | 64 mA | 22 dB | - | - | - | ||
![]() QPL1812TR13 Qorvo | In Stock | - | - | SOT-89-3 | QPL1812EVB-01 | 2500 | - | 16 dB | 24 dB | - | + 160 C | - | Yes | SMD/SMT | 3.5 dB | 41 dBm | 21 dBm | - | - | - | - | Details | - | - | - | QPL1812 | CATV Amplifiers | - | 50 MHz to 1.8 GHz | 8 V | 1 Channel | 1800 MHz | 180 mA | 20 dB | - | - | - | ||
![]() CMD270P3 Qorvo | In Stock | - | - | QFN-16 | - | 500 | - | 12 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.7 dB | 28 dBm | 18 dBm | CMD270 | - | 523 mW | - | Details | - | - | Cut Tape | CMD270 | Low Noise Amplifiers | - | 4 GHz to 8 GHz | 4 V | 1 Channel | 6 GHz | 60 mA | 16 dB | - | - | - | ||
![]() CMD199 Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | CMD199 | Driver Amplifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD304 Qorvo | 598 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | CMD304 | Driver Amplifiers | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD192 Qorvo | In Stock | - | - | - | - | 1 | - | - | - | - | + 85 C | - 55 C | - | SMD/SMT | 1.9 dB | 31 dBm | 24.5 dBm | - | - | - | - | Details | - | - | - | CMD192 | Driver Amplifiers | - | 0 Hz to 20 GHz | 8 V | - | 10 GHz | 200 mA | 19.5 dB | - | - | - | ||
![]() QPA2609D Qorvo | 2000 | - | - | Die | QPA2609D_EVB | 50 | - | 14 dB | - | - | + 85 C | - 40 C | - | - | 1.1 dB | - | 18 dBm | - | - | - | - | Details | - | - | Gel Pack | QPA2609D | Low Noise Amplifiers | - | 7 GHz to 14 GHz | 3.5 V | 1 Channel | - | 120 mA | 27 dB | - | - | - | ||
![]() RFCA3310TR13 Qorvo | In Stock | - | - | SOT-89-3 | RFCA3310-410(A) | 2500 | - | 26 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 3.7 dB | 47 dBm | 23.5 dBm | RFCA3310 | - | - | - | Details | - | - | MouseReel | RFCA3310 | General Purpose Amplifiers | - | 50 MHz to 1 GHz, 5 MHz to 200 MHz | 8.5 V | 1 Channel | 500 MHz | 147 mA | 21 dB | - | - | - | ||
![]() QPA1027TR7 Qorvo | In Stock | - | - | QFN-28 | QPA1027EVB01 | 250 | - | 15 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPA1027 | - | 80 W | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA1027 | Power Amplifiers | - | 2.8 GHz to 3.5 GHz | 50 V | 1 Channel | - | 300 mA | 31 dB | - | - | - | ||
![]() TGA2623 Qorvo | In Stock | - | - | Die | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 1110602 1110602 | - | - | - | Details | This product may require additional documentation to export from the United States. | - | Gel Pack | TGA2623 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFAM3790TR7 Qorvo | In Stock | - | - | - | - | 250 | - | 18 dB | - | - | + 110 C | - 30 C | Yes | SMD/SMT | 4 dB | - | - | RFAM3790 | - | - | - | Details | - | - | Reel | RFAM3790 | - | - | 45 MHz to 1.218 GHz | - | 1 Channel | - | - | 28.5 dB | - | - | - |