- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shipping Restrictions | Supply Voltage-Max | Unit Weight | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type | Input Power-Max (CW) | Characteristic Impedance | Product |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA2760-SM Qorvo | 568 | - | - | SMD-20 | - | - | - | - | 25 | - | 8 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 52 dBm | - | - | - | - | - | - | - | TGA2760 1118845 | - | 28.8 W | - | Details | - | - | This product may require additional documentation to export from the United States. | - | 0.366100 oz | MouseReel | TGA2760 | - | - | - | - | - | - | - | - | - | 10 GHz to 11.7 GHz | 28 V | - | 1 Channel | - | 1 A | 33 dB | - | - | - | - | ||
![]() TQP9221 Qorvo | 2304 | - | - | 7 mm x 7 mm | - | - | - | TQP9221-PCB | 2500 | - | 10 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 33 dBm | - | - | - | 1110279 1110279 | - | - | - | Details | - | - | - | - | - | MouseReel | TQP9221 | - | - | Power Amplifiers | - | - | - | - | - | - | 2.01 GHz to 2.17 GHz | 4.5 V | - | 1 Channel | 2140 MHz | 372 mA | 30.5 dB | - | - | - | - | ||
![]() TGA2963 Qorvo | 500 | - | - | 6.85 mm x 5.4 mm x 0.1 mm | - | - | - | - | 10 | - | 8 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | 43 dBm | - | - | - | 1126536 1126536 | - | 150 W | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | Gel Pack | TGA2963 | - | - | Power Amplifiers | - | - | - | - | - | - | 6 GHz to 18 GHz | 20 V | - | 1 Channel | - | 225 mA | 26 dB | - | - | - | - | ||
![]() QPA1000 Qorvo | In Stock | - | - | 7 mm x 7 mm x 0.85 mm | - | - | - | - | 10 | - | 10 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 47 dBm | - | - | - | - | - | - | - | 1131311 1131311 | - | 44.25 W | - | Details | - | - | - | - | 0.645301 oz | Waffle | QPA1000 | - | - | Power Amplifiers | - | - | - | - | - | - | 2.8 GHz to 3.2 GHz | 25 V | - | 1 Channel | - | 3.7 A | 22 dB | - | - | - | - | ||
![]() SBB5089Z Qorvo | In Stock | - | - | SOT-89-3 | - | - | - | - | 1000 | - | 13 dB | - | - | + 105 C | - 40 C | Yes | SMD/SMT | 3.9 dB | 35 dBm | - | - | - | 20 dBm | - | - | - | - | - | 550 mW | - | Details | - | - | - | - | 0.017637 oz | MouseReel | SBB5089Z | - | - | General Purpose Amplifiers | - | - | - | - | - | - | 50 MHz to 6 GHz | 5 V | - | 1 Channel | 1950 MHz | 75 mA | 15.5 dB | - | - | - | - | ||
![]() RF5722TR7 Qorvo | In Stock | - | - | QFN-8 | - | - | - | RF5722PCK-410 | 2500 | - | - 15 dB | - | - | + 85 C | - 30 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | RF5722 | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | Power Amplifiers | - | - | - | - | - | - | 2.4 GHz to 2.5 GHz | 3 V to 3.6 V | - | - | 2450 MHz | 120 mA | 25.5 dB | - | - | - | - | ||
![]() TGA2227-SMTR7 Qorvo | 2683 |
| - | 4 mm x 4 mm | - | - | - | TGA2227-SMEVB02 | 250 | - | 10 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 2.6 dB | - | - | - | - | 23 dBm | - | - | - | TGA2227-SM TGA2227 | - | - | - | Details | - | - | - | - | - | Cut Tape | TGA2227 | - | - | Low Noise Amplifiers | - | - | - | - | - | - | 2 GHz to 22 GHz | 8 V | - | 1 Channel | - | - | 15.7 dB | - | - | - | - | ||
![]() S10040220GT Qorvo | 9330 |
| - | - | - | - | - | - | 50 | - | 18 dB | - | - | + 100 C | - 30 C | - | Screw | 4.6 dB | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.580821 oz | - | - | - | - | CATV Amplifiers | - | - | - | - | - | - | 40 MHz to 1 GHz | 24 V | - | - | 1 GHz | 230 mA | 23.5 dB | - | - | - | - | ||
![]() TGA4534-SM T/R Qorvo | In Stock | - | - | QFN-28 | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1083780 | - | - | - | Details | - | - | - | - | - | Reel | TGA4534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10040240GT Qorvo | 50 | - | - | SOT-115J | - | - | - | - | 50 | - | 16 dB | - | - | + 100 C | - 30 C | - | Screw | 6 dB | - | - | - | - | - | - | - | - | D10040240 | - | - | - | Details | - | - | - | - | - | Bulk | D10040240 | - | - | CATV Amplifiers | - | - | - | - | - | - | 40 MHz to 1 GHz | 24 V | - | - | 1 GHz | 350 mA | 25.5 dB | - | - | - | - | ||
![]() TGA2817-SMTR Qorvo | In Stock | - | - | - | - | - | - | - | 500 | - | 8 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | TGA2817-SM 1126623 | - | 92 W | - | - | - | - | - | - | - | Reel | TGA2817-SM | - | - | - | - | - | - | - | - | - | 2.9 GHz to 3.5 GHz | - | - | 1 Channel | - | - | 24 dB | - | - | - | - | ||
![]() RFPA5512SR Qorvo | 100 |
| - | QFN-20 | - | - | - | RFPA5512PCK-410 | 100 | - | 15 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 33 dBm | - | - | - | RFPA5502 | - | - | - | Details | - | - | - | - | - | Cut Tape | RFPA5502 | - | - | Wi-Fi Network Equipment Amplifiers | - | - | - | - | - | - | 5.18 GHz to 5.925 GHz | 5 V | - | 1 Channel | - | 375 mA | 33 dB | - | - | - | - | ||
![]() TGA2594 Qorvo | 850 | - | - | Die | - | - | - | - | 25 | - | 10 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | 37 dBm | - | - | - | 1096007 1096007 | - | 22 W | - | Details | - | - | This product may require additional documentation to export from the United States. | 22 V | - | Gel Pack | TGA2594 | - | - | Power Amplifiers | - | - | - | - | - | - | 27 GHz to 31 GHz | 20 V | - | - | - | 140 mA | 23 dB | - | - | - | GaN | ||
![]() TGA2611-SM Qorvo | 1354 | - | - | QFN-EP-20 | - | - | - | - | 50 | - | 10 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 1 dB | 30 dBm | - | - | - | 18 dBm | - | - | - | TGA2611 1097068 | - | 6 W | - | Details | - | - | - | - | 0.121773 oz | Waffle | TGA2611 | - | - | Low Noise Amplifiers | - | - | - | - | - | - | 2 GHz to 6 GHz | 10 V | - | - | - | 100 mA | 22 dB | - | - | - | GaN | ||
![]() AG302-63G Qorvo | In Stock |
| - | SOT-363-6 | YES | SURFACE MOUNT | 6 | - | 3000 | QORVO INC | - | - | AG302-63G | + 85 C | - 40 C | Yes | SMD/SMT | 3.4 dB | 26.5 dBm | 6000 MHz | 85 °C | -40 °C | 13.5 dBm | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | AG302 1066836 | Active | - | 0.73 | Details | Yes | ic | - | - | 0.049837 oz | MouseReel | AG302 | e3 | 5A991.B | Gain Block Amplifiers | Matte Tin (Sn) - annealed | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 0 Hz to 6 GHz | 4.23 V | 5 V | - | 900 MHz | 35 mA | 15.5 dB | WIDE BAND LOW POWER | 10 dBm | 50 Ω | - | ||
![]() QPA4563CSR Qorvo | 19 |
| - | SOT-363-6 | - | - | - | QPA4563APCK401 | 100 | - | 16.9 dB | 23.5 dB | - | + 105 C | - 40 C | - | SMD/SMT | 2.8 dB | 28.9 dBm | - | - | - | 15.8 dBm | - | - | - | QPA4563C | - | - | - | Details | - | - | - | - | 0.000265 oz | Reel | QPA4563C | - | - | Gain Block Amplifiers | - | - | - | - | - | - | 0 Hz to 3.5 GHz | 3.5 V | - | 1 Channel | 2400 MHz | 45 mA | 19.2 dB | - | - | - | - | ||
![]() QPA1011 Qorvo | In Stock | - | - | 4.5 mm x 5 mm x 1.72 mm | - | - | - | - | 10 | - | 17.5 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 70 W | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | Tray | QPA1011 | - | - | Power Amplifiers | - | - | - | - | - | - | 7.9 GHz to 11 GHz | 24 V | - | 1 Channel | 11 GHz | 1.2 A | 28 dB | - | - | - | - | ||
![]() TAT8857A1H Qorvo | 2685 | - | - | SOIC-16 | - | - | - | - | 1000 | - | - | - | - | + 115 C | - 20 C | Yes | SMD/SMT | 4 dB | 52 dBm | - | - | - | 31 dBm | - | - | - | 1110721 | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | CATV Amplifiers | - | - | - | - | - | - | 40 MHz to 1 GHz | 24 V | - | - | 40 MHz | 350 mA | 25 dB | - | - | - | - | ||
![]() QPA2463CSR Qorvo | In Stock | - | - | SOT-363-6 | - | - | - | QPA2463CPCK401 | 100 | - | 16.4 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 4 dB | 21 dBm | - | - | - | 9.6 dBm | - | - | - | QPA2463C | - | - | - | Details | - | - | - | - | 0.000265 oz | Reel | QPA2463C | - | - | Gain Block Amplifiers | - | - | - | - | - | - | 50 MHz to 4 GHz | 3 V | - | 1 Channel | 2.4 GHz | 25 mA | 13.4 dB | - | - | - | - | ||
![]() QPA0363ASR Qorvo | In Stock | - | - | SOT-363-6 | - | - | - | QPA0363APCK401 | 100 | - | 17.5 dB | 20.8 dB | - | + 105 C | - 40 C | - | SMD/SMT | 2.85 dB | 16.5 dBm | - | - | - | 1.7 dBm | - | - | - | QPA0363A | - | - | - | Details | - | - | - | - | 0.000265 oz | Reel | QPA0363A | - | - | Gain Block Amplifiers | - | - | - | - | - | - | 0 Hz to 5 GHz | 2.5 V | - | 1 Channel | 2.4 GHz | 11 mA | 15.7 dB | - | - | - | - |