- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Current - Supply | Bandwidth | Product Type | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPB9010SR Qorvo | In Stock | - | - | - | MCM-28 | - | - | - | - | - | QPC9010PCBA-410 | 100 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 1.6 W | - | Details | - | - | Cut Tape | QPB9010 | - | - | - | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | 45 MHz to 1.218 GHz | 5 V | - | 2 Channel | 1218 MHz | 135 mA | - | - | - | - | 37 dB | - | - | - | - | - | - | - | - | ||
![]() QPL9097SR Qorvo | In Stock | - | - | - | DFN-8 | - | - | - | - | - | QPL9097EVBP01 | 100 | - | 12 dB | 20 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 1.1 dB | 34 dBm | - | - | - | 15.5 dBm | - | - | - | QPL9097 | - | - | - | Details | - | - | Reel | QPL9097 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | 3.3 GHz to 4.2 GHz | 3 V to 5.25 V | - | 1 Channel | 3800 MHz | 50 mA | - | - | - | - | 22 dB | - | - | - | - | - | - | - | - | ||
![]() QPB8896SR Qorvo | In Stock | - | - | - | SOIC-8 | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | SMD/SMT | 1.8 dB | - | - | - | - | - | - | - | - | QPB8896 | - | - | - | - | - | - | Reel | QPB8896 | - | - | - | General Purpose Amplifiers | - | - | - | - | - | - | - | - | - | - | 5 MHz to 700 MHz | 5 V | - | 1 Channel | - | 275 mA | - | - | - | - | 25 dB | - | - | - | - | - | - | - | - | ||
![]() CMD283 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Waffle | CMD283 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD264 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | + 85 C | - 55 C | - | SMD/SMT | 1.6 dB | 27 dBm | - | - | - | 11 dBm | - | - | - | - | - | - | - | Details | - | - | - | CMD264 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | 6 GHz to 18 GHz | 3 V | - | - | 6 GHz to 12 GHz | 63 mA | - | - | - | - | 26 dB | - | - | - | - | - | - | - | - | ||
![]() CMD263P3 Qorvo | 12 |
| - | - | QFN-16 | - | - | - | - | - | - | 500 | - | 10 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.4 dB | 21 dBm | - | - | - | 11 dBm | - | - | - | CMD263 | - | 367 mW | - | Details | - | 0.200512 oz | Cut Tape | CMD263 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | 5 GHz to 11 GHz | 2 V to 4.5 V | - | 1 Channel | 8 GHz | 32 mA | - | - | - | - | 22 dB | - | - | - | - | - | - | - | - | ||
![]() CMD192C5 Qorvo | 2080 |
| - | - | SMT-32 | - | - | - | - | - | - | 100 | CUSTOM MMIC DESIGN SERVICES INC | 23 dB | - | - | CMD192C5 | + 85 C | - 40 C | - | SMD/SMT | 1.9 dB | 33 dBm | 20000 MHz | 85 °C | -40 °C | 25 dBm | - | - | - | CMD192 | Contact Manufacturer | 2.8 W | 5.72 | Details | Yes | 0.032981 oz | MouseReel | CMD192 | e4 | - | - | Driver Amplifiers | Nickel/Palladium/Gold (Ni/Pd/Au) | LOW NOISE | - | - | - | - | - | COMPONENT | compliant | - | 0 Hz to 20 GHz | 8 V | - | - | 10 GHz | 200 mA | - | - | - | - | 19.5 dB | WIDE BAND LOW POWER | - | - | - | 23 dBm | 50 Ω | - | - | ||
![]() CMD316C3 Qorvo | 2000 |
| - | - | QFN-16 | - | - | - | - | - | - | 100 | - | 8 dB | - | - | - | + 85 C | - 40 C | - | SMD/SMT | 2 dB | 25 dBm | - | - | - | 15 dBm | - | - | - | CMD316 | - | 900 mW | - | Details | - | 0.106287 oz | MouseReel | CMD316 | - | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | 6 GHz to 20 GHz | 3 V to 5 V | - | - | 13 GHz | 100 mA | - | - | - | - | 21 dB | - | - | - | - | - | - | - | - | ||
![]() QPD0050SR Qorvo | In Stock | - | - | - | DFN-6 | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | QPD0050 | - | - | - | Details | - | - | Reel | QPD0050 | - | - | - | Power Amplifiers | - | - | - | - | - | - | - | - | - | - | 0 Hz to 3.6 GHz | 48 V | - | - | - | - | - | - | - | - | 22.5 dB | - | - | - | - | - | - | - | - | ||
![]() TAT8858 Qorvo | In Stock | - | - | - | SOIC-16 | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 1074765 | - | - | - | Details | - | - | Reel | TAT8858 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | 50 MHz to 1000 MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() D10040220GTH Qorvo | 8 | - | - | - | SOT-115J | - | - | - | - | Qorvo | - | 50 | QORVO INC | 16 dB | - | Qorvo | D10040220GTH | + 100 C | - 30 C | - | - | 5.5 dB | - | 1000 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, SOT-115J, 7 PIN | SOT-115J | D10040220 | Active | - | 4.61 | Details | No | 0.770313 oz | Bulk | D10040220 | - | - | EAR99 | CATV Amplifiers | - | LOW NOISE | 8542.33.00.01 | Wireless & RF Integrated Circuits | GaAs | - | 1 | MODULE | compliant | - | 40 MHz to 1 GHz | 24 V | 24 V | - | 1 GHz | 350 mA | 440 mA | - | - | RF Amplifier | 23 dB | WIDE BAND MEDIUM POWER | 40 MHz | - | - | - | 75 Ω | - | RF Amplifier | ||
![]() CMD292 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 55 C | - | SMD/SMT | 3 dB | 33 dBm | - | - | - | 27 dBm | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Driver Amplifiers | - | - | - | - | GaAs | - | - | - | - | - | 0 Hz to 30 GHz | 10 V | - | - | - | 250 mA | - | - | - | - | 13 dB | - | - | - | - | - | - | - | - | ||
![]() RFFM4227TR13-10K Qorvo | In Stock | - | - | - | DFN-6 | - | - | - | - | Qorvo | RFFM4227PCK-410 | 10000 | - | 8 dB | - | Qorvo | - | + 85 C | - 40 C | - | SMD/SMT | 1.3 dB | 3 dBm | - | - | - | - 5 dBm | - | - | - | RFFM4227 | - | - | - | Details | - | - | Reel | RFFM4227 | - | - | - | Wi-Fi Network Equipment Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | 2.4 GHz to 2.5 GHz | 5 V | - | 1 Channel | - | 9 mA | - | - | - | RF Amplifier | 15 dB | - | - | - | - | - | - | - | RF Amplifier | ||
![]() RFPA5208SR Qorvo | In Stock | - | - | - | MCM-10 | - | - | - | - | Qorvo | RFPA5208PCK-410 | 100 | - | 15 dB | - | Qorvo | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | RFPA5208 | - | - | - | Details | - | 0.052238 oz | Reel | RFPA5208 | - | - | - | Power Amplifiers | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | 2.4 GHz to 2.5 GHz | 5 V | - | 1 Channel | 2412 MHz to 2484 MHz | 590 mA | - | - | - | RF Amplifier | 40 dB | - | - | - | - | - | - | - | RF Amplifier | ||
![]() QPA1010TR7 Qorvo | In Stock | - | Datasheet | Surface Mount | 24-PowerFQFN | - | - | 24-QFN (4.5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 28V | - | - | - | 7.9GHz ~ 11GHz | - | - | - | - | 9GHz | - | - | 600mA | - | - | 21.1dB | - | - | - | Radar | - | - | - | - | ||
![]() QPA2962TR7 Qorvo | In Stock | - | Datasheet | Surface Mount | 5-SMD, No Lead | - | - | 5-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 22V | - | - | - | 2GHz ~ 20GHz | - | - | - | - | 2GHz ~ 18GHz | - | - | 1.68A | - | - | 19dB | - | - | - | Radar | - | - | - | - | ||
![]() QPA2286ATR13 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | - | - | - | 13.5 dB | WIDE BAND LOW POWER | - | - | - | 18 dBm | - | 5000 MHz | - | ||
![]() RF2370 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 4000 MHz | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP6,.11,37 | TSOP6,.11,37 | - | Obsolete | - | - | - | Yes | - | - | - | e3 | - | 5A991.G | - | Tin (Sn) | LOW NOISE | - | - | - | - | 1 | COMPONENT | compliant | - | - | - | 3 V | - | - | - | - | - | - | - | 12 dB | WIDE BAND LOW POWER | 900 MHz | 2 | - | 5 dBm | 50 Ω | - | - | ||
![]() TGF2022-60 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 20000 MHz | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | - | - | - | 7.6 dB | WIDE BAND HIGH POWER | - | - | - | 33 dBm | - | - | - | ||
![]() RF5117 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 2800 MHz | 85 °C | -40 °C | - | CERAMIC | LCC16,.12SQ,20 | LCC16,.12SQ,20 | - | Obsolete | - | - | - | Yes | - | - | - | e3 | - | 5A991.G | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 1 | COMPONENT | compliant | - | - | - | 3 V | - | - | - | - | - | - | - | 24 dB | WIDE BAND MEDIUM POWER | 1800 MHz | 2 | - | 10 dBm | 50 Ω | - | - |