- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | RoHS | Rohs Code | Shipping Restrictions | Packaging | Series | Part Status | ECCN Code | Type | Additional Feature | HTS Code | Technology | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Operating Frequency | Operating Supply Voltage | Power Supplies | Number of Channels | Test Frequency | Operating Supply Current | Supply Current-Max | Current - Supply | Bandwidth | Size | Gain | RF/Microwave Device Type | Operating Frequency-Min | RF Type | Characteristic Impedance | Noise Figure | P1dB | Number of Pieces |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGA4543 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | 3A001.B.2.E | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() RFCA8818 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 1008 MHz | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | 5A991.G | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | - | - | - | - | - | - | 18 dB | NARROW BAND LOW POWER | 40 MHz | - | 75 Ω | - | - | - | ||
![]() RF2314SR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 5 | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | 1 | - | compliant | - | - | - | 3/5 V | - | - | - | 16 mA | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | ||
![]() RFPA5201SR Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() RFPA2013SR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 16 | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | - | Obsolete | - | Yes | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | 1 | - | compliant | - | - | - | 5 V | - | - | - | - | - | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | ||
![]() S8740220P Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | 870 MHz | 100 °C | -30 °C | - | PLASTIC/EPOXY | SOT-115J | SOT-115J | - | Obsolete | - | No | - | - | - | - | EAR99 | - | LOW NOISE | - | - | - | 1 | MODULE | compliant | - | - | - | 24 V | - | - | - | 270 mA | - | - | - | 22 dB | WIDE BAND HIGH POWER | 40 MHz | - | 75 Ω | - | - | - | ||
![]() QPA3314 Qorvo | In Stock | - | - | Chassis Mount | SOT-115J | - | - | SOT-115J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | 24V | - | - | - | 50MHz ~ 1.795GHz | - | - | - | - | - | - | - | 520mA | - | - | 23dB | - | - | General Purpose | - | - | - | - | ||
![]() QPA9442SR Qorvo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA1010TR7 Qorvo | In Stock | - | Datasheet | Surface Mount | 24-PowerFQFN | - | - | 24-QFN (4.5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 28V | - | - | - | 7.9GHz ~ 11GHz | - | - | - | - | 9GHz | - | - | 600mA | - | - | 21.1dB | - | - | Radar | - | - | - | - | ||
![]() QPA2962TR7 Qorvo | In Stock | - | Datasheet | Surface Mount | 5-SMD, No Lead | - | - | 5-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 22V | - | - | - | 2GHz ~ 20GHz | - | - | - | - | 2GHz ~ 18GHz | - | - | 1.68A | - | - | 19dB | - | - | Radar | - | - | - | - | ||
![]() QPB1111 Qorvo | In Stock | - | - | Chassis Mount | Module | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 28V | - | - | - | 34GHz ~ 36GHz | - | - | - | - | 34GHz ~ 36GHz | - | - | 38A | - | - | 16.2dB | - | - | General Purpose | - | - | - | - | ||
![]() QPL1815TR13 Qorvo | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 6.5V ~ 7.5V | - | - | - | 50MHz ~ 1.8GHz | - | - | - | - | 50MHz ~ 1.8GHz | - | - | 215mA | - | - | 12dB | - | - | CATV | - | 3.5dB | 24dBm | - | ||
![]() RFPD9950 Qorvo | 32 | - | - | - | - | - | - | - | - | - | - | - | - 16 dB | - | Cully-Minerallac | 37975 | + 100 C | - 30 C | - | Screw | 5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Utility Knife, Pocket Knife | - | - | GaAs GaN | - | - | - | - | - | 40 MHz to 1.003 GHz | 24 V | - | - | - | 420 mA | - | - | - | 6 | 25 dB | - | - | - | - | - | - | 7 | ||
![]() QPL9098SR Qorvo | In Stock | - | - | - | DFN-8 | - | - | - | - | QPL9098EVB-01 | 100 | - | 11 dB | 16 dB | - | - | + 105 C | - 40 C | - | SMD/SMT | 1.3 dB | 36 dBm | - | - | - | 16 dBm | - | - | - | QPL9098 | - | Details | - | - | Reel | QPL9098 | - | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | 4 GHz to 6 GHz | 4.2 V | - | 1 Channel | 5500 MHz | 65 mA | - | - | - | - | 19.6 dB | - | - | - | - | - | - | - | ||
![]() TAT8858 Qorvo | In Stock | - | - | - | SOIC-16 | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 1074765 | - | Details | - | - | Reel | TAT8858 | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | 50 MHz to 1000 MHz | - | - | - | - | - | - | - | - | - | ||
![]() QPA2212 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | QPA2212 | - | - | Power Amplifiers | - | - | - | - | - | - | - | - | 27.5 GHz to 31 GHz | 22 V | - | - | - | 460 mA | - | - | - | - | 21.7 dB | - | - | - | - | - | - | - | ||
![]() QPA2212T Qorvo | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPA2212 | - | - | - | This product may require additional documentation to export from the United States. | Reel | QPA2212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA3070 Qorvo | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | QPA3070 | - | - | Power Amplifiers | - | - | - | - | - | - | - | - | 2.9 GHz to 3.5 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QPA5219TR13 Qorvo | 245000 | - | - | - | QFN-16 | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | 28.5 dBm | - | - | - | QPA5219 | - | Details | - | - | - | QPA5219 | - | - | Power Amplifiers | - | - | - | - | - | - | - | - | 2.4 GHz to 2.5 GHz | 5 V | - | - | - | - | - | - | - | - | 32 dB | - | - | - | - | - | - | - | ||
![]() QPB8857TR13 Qorvo | 500 | - | - | - | QFN-40 | - | - | - | - | QPB8857EVB | 2500 | - | 18 dB | - 42 dB | - | - | + 90 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 48 dBm | - | - | - | 30 dBm | - | - | - | QPB8857 | - | Details | - | - | Reel | QPB8857 | - | - | - | - | - | - | - | - | - | - | - | 42 MHz to 1.218 GHz | 24 V | - | 1 Channel | 1218 MHz | 440 mA | - | - | - | - | 28 dB | - | - | - | - | - | - | - |