- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Return Loss | Isolation dB | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | P1dB - Compression Point | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | RF/Microwave Device Type | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF6886SR Qorvo | 4000 | - | - | QFN-24 | RF6886PCK-410, RF6886PCK-411 | 100 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | 33.5 dBm | RF6886 | - | - | - | Details | - | - | 0.017637 oz | MouseReel | RF6886 | - | Power Amplifiers | - | - | - | - | 100 MHz to 1 GHz | 3.6 V | 1 Channel | 450 MHz, 900 MHz | 390 mA | 31 dB | - | - | - | ||
![]() QPL9097SR Qorvo | In Stock | - | - | DFN-8 | QPL9097EVBP01 | 100 | - | 12 dB | 20 dB | - | + 105 C | - 40 C | - | SMD/SMT | 1.1 dB | 34 dBm | - | - | - | 15.5 dBm | QPL9097 | - | - | - | Details | - | - | - | Reel | QPL9097 | - | Low Noise Amplifiers | - | - | - | - | 3.3 GHz to 4.2 GHz | 3 V to 5.25 V | 1 Channel | 3800 MHz | 50 mA | 22 dB | - | - | - | ||
![]() QPB8896SR Qorvo | In Stock | - | - | SOIC-8 | - | 100 | - | - | - | - | - | - | - | SMD/SMT | 1.8 dB | - | - | - | - | - | QPB8896 | - | - | - | - | - | - | - | Reel | QPB8896 | - | General Purpose Amplifiers | - | - | - | - | 5 MHz to 700 MHz | 5 V | 1 Channel | - | 275 mA | 25 dB | - | - | - | ||
![]() CMD283 Qorvo | In Stock | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Waffle | CMD283 | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMD264 Qorvo | In Stock | - | - | - | - | 5 | - | - | - | - | + 85 C | - 55 C | - | SMD/SMT | 1.6 dB | 27 dBm | - | - | - | 11 dBm | - | - | - | - | Details | - | - | - | - | CMD264 | - | Low Noise Amplifiers | - | - | - | - | 6 GHz to 18 GHz | 3 V | - | 6 GHz to 12 GHz | 63 mA | 26 dB | - | - | - | ||
![]() CMD263P3 Qorvo | 12 |
| - | QFN-16 | - | 500 | - | 10 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 1.4 dB | 21 dBm | - | - | - | 11 dBm | CMD263 | - | 367 mW | - | Details | - | - | 0.200512 oz | Cut Tape | CMD263 | - | Low Noise Amplifiers | - | - | - | - | 5 GHz to 11 GHz | 2 V to 4.5 V | 1 Channel | 8 GHz | 32 mA | 22 dB | - | - | - | ||
![]() CMD192C5 Qorvo | 2080 |
| - | SMT-32 | - | 100 | CUSTOM MMIC DESIGN SERVICES INC | 23 dB | - | CMD192C5 | + 85 C | - 40 C | - | SMD/SMT | 1.9 dB | 33 dBm | 20000 MHz | 85 °C | -40 °C | 25 dBm | CMD192 | Contact Manufacturer | 2.8 W | 5.72 | Details | Yes | - | 0.032981 oz | MouseReel | CMD192 | e4 | Driver Amplifiers | Nickel/Palladium/Gold (Ni/Pd/Au) | LOW NOISE | COMPONENT | compliant | 0 Hz to 20 GHz | 8 V | - | 10 GHz | 200 mA | 19.5 dB | WIDE BAND LOW POWER | 23 dBm | 50 Ω | ||
![]() CMD316C3 Qorvo | 2000 |
| - | QFN-16 | - | 100 | - | 8 dB | - | - | + 85 C | - 40 C | - | SMD/SMT | 2 dB | 25 dBm | - | - | - | 15 dBm | CMD316 | - | 900 mW | - | Details | - | - | 0.106287 oz | MouseReel | CMD316 | - | Low Noise Amplifiers | - | - | - | - | 6 GHz to 20 GHz | 3 V to 5 V | - | 13 GHz | 100 mA | 21 dB | - | - | - | ||
![]() QPD0050SR Qorvo | In Stock | - | - | DFN-6 | - | 100 | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | QPD0050 | - | - | - | Details | - | - | - | Reel | QPD0050 | - | Power Amplifiers | - | - | - | - | 0 Hz to 3.6 GHz | 48 V | - | - | - | 22.5 dB | - | - | - | ||
![]() QPA3250 Qorvo | In Stock | - | - | SOT-115J | - | 50 | - | 15 dB | - | - | + 100 C | - 30 C | - | Screw | 3 dB | - | - | - | - | - | - | - | - | - | Details | - | - | 1.624366 oz | - | QPA3250 | - | CATV Amplifiers | - | - | - | - | 45 MHz to 1.218 GHz | 24 V to 34 V | 1 Channel | 1218 MHz | 530 mA | 23 dB | - | - | - | ||
![]() QPL9098TR7 Qorvo | 2 | - | - | DFN-8 | QPL9098EVB-01 | 2500 | - | 11 dB | 16 dB | - | + 105 C | - 40 C | - | SMD/SMT | 1.3 dB | 36 dBm | - | - | - | 16 dBm | QPL9098 | - | - | - | Details | - | - | 0.016820 oz | MouseReel | QPL9098 | - | Low Noise Amplifiers | - | - | - | - | 4 GHz to 6 GHz | 4.2 V | 1 Channel | 5 GHz | 65 mA | 19.6 dB | - | - | - | ||
![]() QPL1812TR13 Qorvo | In Stock | - | - | SOT-89-3 | QPL1812EVB-01 | 2500 | - | 16 dB | 24 dB | - | + 160 C | - | Yes | SMD/SMT | 3.5 dB | 41 dBm | - | - | - | 21 dBm | - | - | - | - | Details | - | - | - | - | QPL1812 | - | CATV Amplifiers | - | - | - | - | 50 MHz to 1.8 GHz | 8 V | 1 Channel | 1800 MHz | 180 mA | 20 dB | - | - | - | ||
![]() QPA2309 Qorvo | In Stock | - | - | QFN-48 | - | 10 | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | QPA2309 | - | Power Amplifiers | - | - | - | - | 5 GHz to 6 GHz | - | - | - | - | - | - | - | - | ||
![]() QPL6207QSR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QPL6207Q | - | - | - | Details | - | - | - | Cut Tape | QPL6207Q | - | Low Noise Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFOS8400 Qorvo | In Stock | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | RFOS8400 | - | CATV Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAT7467H-SC8 Qorvo | In Stock | - | - | SOIC-8 | - | 1000 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1074777 | - | - | - | Details | - | - | - | Reel | TAT7467H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGA4549-SM Qorvo | In Stock | - | - | 5 mm x 5.5 mm x 1.7 mm | TGA4549-SM EVB | 25 | - | 9 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | - | 40 dBm | TGA4549 | - | 45 W | - | Details | - | This product may require additional documentation to export from the United States. | 0.406091 oz | Waffle | TGA4549 | - | Power Amplifiers | - | - | - | - | 21.2 GHz to 23.6 GHz | 28 V | 1 Channel | - | 300 mA | 22 dB | - | - | - | ||
![]() TGA4544-SM Qorvo | In Stock | - | - | QFN-26 | - | 200 | - | 8 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 41 dBm | - | - | - | 31 dBm | TGA4544 1094892 | - | 1 W | - | Details | - | - | 0.287420 oz | MouseReel | TGA4544 | - | Power Amplifiers | - | - | - | - | 26 GHz to 31 GHz | 6 V | 1 Channel | - | 1.1 A | 23 dB | - | - | - | ||
![]() TGA2238-CP Qorvo | 2 | - | - | 15.2 mm x 15.2 mm x 3.5 mm | - | 10 | - | 9 dB | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 47 dBm | - | - | - | - | TGA2238 1115954 | - | 158 W | - | Details | - | This product may require additional documentation to export from the United States. | - | - | TGA2238 | - | Power Amplifiers | - | - | - | - | 8 GHz to 11 GHz | 28 V | 1 Channel | - | 650 mA | 28 dB | - | - | - | ||
![]() QPA3223 Qorvo | In Stock | - | - | SOT-115J-7 | - | 50 | - | 16 dB | - | - | + 100 C | - 30 C | - | Screw | 3 dB | - | - | - | - | - | - | - | - | - | Details | - | - | 0.786310 oz | Tray | QPA3223 | - | CATV Amplifiers | - | - | - | - | 1.003 GHz | 24 V | 1 Channel | 45 MHz, 1003 MHz | 400 mA | 23 dB | - | - | - |