- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Packaging | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC1078C Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 4 | QORVO INC | - | - | - | PLASTIC/EPOXY | - | SL,4GW-LD,.085CIR | Active | No | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 7 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TQM7136 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 8 | QORVO INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | - | LCC8,.24SQ,100 | Active | - | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 3.4 V | - | - | - | - | - | - | - | - | - | - | ||
![]() S8740220P Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | No | - | - | - | EAR99 | - | LOW NOISE | - | - | 1 | MODULE | compliant | - | 24 V | - | 270 mA | - | 22 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | - | 75 Ω | ||
![]() RF3394 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 12 | QORVO INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 3 X 3 MM, ROHS COMPLIANT, PLASTIC, QFN-12 | LCC12,.12SQ,25 | Obsolete | Yes | - | - | - | EAR99 | - | LOW NOISE, HIGH RELIABILITY | - | - | 1 | COMPONENT | compliant | - | 4.5 V | - | 80 mA | - | 17 dB | WIDE BAND LOW POWER | - | 2 | - | 13 dBm | 50 Ω | ||
![]() SGA-4300 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | 85 °C | -40 °C | - | DIE OR CHIP | DIE OR CHIP | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 3.2 V | - | 49 mA | - | - | WIDE BAND LOW POWER | - | - | - | - | - | ||
![]() RF5616 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 5850 MHz | 70 °C | -30 °C | - | - | - | Obsolete | No | - | e4 | - | 5A991.G | GOLD OVER NICKEL | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 25 dB | NARROW BAND LOW POWER | 4900 MHz | 4 | - | 5 dBm | 50 Ω | ||
![]() SGC4363ZSR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | QORVO INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Obsolete | Yes | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 3 V | - | 60 mA | - | 11.2 dB | WIDE BAND LOW POWER | 50 MHz | - | - | 12 dBm | 50 Ω | ||
![]() RF3930D Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 4000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Obsolete | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | 1 | COMPONENT | compliant | - | 24/48 V | - | - | - | 19 dB | WIDE BAND HIGH POWER | - | - | - | - | - | ||
![]() RF2321 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 5 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | Active | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | compliant | - | 3 V | - | - | - | - | - | - | - | - | - | - | ||
![]() RDA1005LTR13 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 32 | QORVO INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC32,.2SQ,20 | LCC32,.2SQ,20 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | COMPONENT | compliant | - | 5 V | - | - | - | 15.5 dB | WIDE BAND LOW POWER | 50 MHz | - | - | 20 dBm | 50 Ω | ||
![]() TGF2022-24 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 20000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 8 dB | WIDE BAND HIGH POWER | - | - | - | 29 dBm | - | ||
![]() S10040340 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 1000 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Obsolete | No | - | - | - | 5A991.G | - | LOW NOISE | - | - | 1 | MODULE | compliant | - | 24 V | - | 280 mA | - | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | - | 75 Ω | ||
![]() QPB7400 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | ||
![]() SAMP7717Z Qorvo | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 6 | QORVO INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Not Recommended | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 3.4 V | - | 66 mA | - | - | - | - | - | - | - | - | ||
![]() TGA2573 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | 18000 MHz | - | - | - | DIE-4 | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | - | - | - | 9 dB | WIDE BAND HIGH POWER | 2000 MHz | - | - | 35 dBm | 50 Ω | ||
![]() SZA5044ZSR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 20 | QORVO INC | 5900 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 4 X 4 MM, GREEN, PLASTIC, QFN-20 | LCC20,.16SQ,20 | Obsolete | Yes | - | e3 | - | 5A991.G | Matte Tin (Sn) | HIGH RELIABILITY | 8542.33.00.01 | - | 1 | COMPONENT | compliant | - | 5 V | - | 310 mA | - | 25.7 dB | WIDE BAND MEDIUM POWER | 4900 MHz | 10 | - | 15 dBm | 50 Ω | ||
![]() TGA2618-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | Obsolete | Yes | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | ||
![]() TGA2958 Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 6 | QORVO INC | 18000 MHz | - | - | - | - | DIE OR CHIP | Obsolete | Yes | - | - | - | EAR99 | - | - | - | - | 1 | COMPONENT | compliant | - | 20 V | - | 70 mA | - | 25 dB | WIDE BAND HIGH POWER | 13000 MHz | 3 | - | 20 dBm | 50 Ω | ||
![]() RF3833SR Qorvo | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | 10 | QORVO INC | - | - | - | METAL | SOP10,.45 | SOP10,.45 | Obsolete | Yes | - | - | - | - | - | - | - | - | 1 | - | compliant | - | 48 V | - | - | - | - | WIDE BAND HIGH POWER | - | - | - | - | - | ||
![]() QPB1111 Qorvo | In Stock | - | - | Chassis Mount | Module | - | - | Module | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 28V | - | - | - | 34GHz ~ 36GHz | - | 34GHz ~ 36GHz | - | 38A | 16.2dB | - | - | - | General Purpose | - | - |