- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | Frequency Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMD216 Qorvo | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | CMD216 | - | - | - | - | - | - | - | - | ||
![]() CMD309 Qorvo | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | CMD309 | Low Noise Amplifiers | - | - | - | - | - | - | - | ||
![]() CMD242 Qorvo | In Stock | - | - | Die | - | 5 | 18 dB | - | + 85 C | - 55 C | - | SMD/SMT | 4.4 dB | 27 dBm | 18 dBm | - | 1.05 W | Details | This product may require additional documentation to export from the United States. | - | - | CMD242 | General Purpose Amplifiers | 0 Hz to 40 GHz | 5 V to 8.5 V | 1 Channel | 20 GHz | 100 mA | 11 dB | - | ||
![]() CMD295C4 Qorvo | 2254 |
| - | - | - | 100 | - | - | + 85 C | - 40 C | - | SMD/SMT | 3 dB | 29 dBm | 16 dBm | CMD295 | - | Details | - | - | MouseReel | CMD295 | Driver Amplifiers | 2 GHz to 20 GHz | 3 V | - | 10 GHz | 145 mA | 27 dB | - | ||
![]() CMD244 Qorvo | In Stock | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | CMD244 | Driver Amplifiers | - | - | - | - | - | - | - | ||
![]() CMD241 Qorvo | In Stock | - | - | Die | - | 5 | 20 dB | - | + 85 C | - 55 C | - | SMD/SMT | 2.3 dB | 28 dBm | 21 dBm | - | 1.75 W | Details | - | - | - | CMD241 | General Purpose Amplifiers | 2 GHz to 22 GHz | 5 V to 8 V | 1 Channel | 11 GHz | 74 mA | 14 dB | - | ||
![]() CMD231 Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | CMD231 | Driver Amplifiers | - | - | - | - | - | - | - | ||
![]() QPB7400SR Qorvo | In Stock | - | - | SOT-89-3 | QPB7400-EB | 100 | 18 dB | - | + 100 C | - 40 C | Yes | SMD/SMT | 3.5 dB | 41 dBm | 17 dBm | QPB7400 | - | Details | - | 0.045530 oz | MouseReel | QPB7400 | CATV Amplifiers | 47 MHz to 1.218 GHz | 5 V | 1 Channel | 1218 MHz | 105 mA | 10.5 dB | - | ||
![]() QPA4363CSR Qorvo | In Stock | - | - | SOT-363-6 | QPA4363APCK401 | 100 | 21.2 dB | 18.9 dB | + 105 C | - 40 C | - | SMD/SMT | 4.5 dB | 26 dBm | 13.4 dBm | QPA4363C | - | Details | - | 0.000265 oz | MouseReel | QPA4363C | Gain Block Amplifiers | 50 MHz to 4 GHz | 3 V | 1 Channel | 2400 MHz | 55 mA | 12 dB | - | ||
![]() QPA7489ASR Qorvo | In Stock | - | - | SOT-89-3 | QPA7489APCK401 | 100 | 14.9 dB | 23.3 dB | + 85 C | - 40 C | Yes | SMD/SMT | 3.4 dB | 32.5 dBm | 20.1 dBm | QPA7489A | - | Details | - | 0.034456 oz | Reel | QPA7489A | Gain Block Amplifiers | 0 Hz to 3.5 GHz | 5 V | 1 Channel | 1.95 GHz | 118 mA | 16.9 dB | - | ||
![]() QPB7425SR Qorvo | In Stock | - | - | SOT-89-3 | - | 100 | 19 dB | 27 dB | + 85 C | - 40 C | - | SMD/SMT | 1.1 dB | 39 dBm | 24.7 dBm | QPB7425 | - | Details | - | - | MouseReel | QPB7425 | CATV Amplifiers | 47 MHz to 1.218 GHz | 3 V to 8 V | 1 Channel | 850 MHz | 105 mA | 25 dB | - | ||
![]() QPA9801SR Qorvo | In Stock | - | - | QFN-16 | QPA9801PCB401 | 100 | 23 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 1.5 dB | 41.6 dBm | 26.4 dBm | QPA9801 | - | Details | - | - | Reel | QPA9801 | General Purpose Amplifiers | 1.805 GHz to 2.4 GHz | 5 V | - | 2140 MHz | 296 mA | 20 dB | - | ||
![]() TQP9109 Qorvo | 5000 |
| - | QFN-20 | - | 2500 | 11 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 3.5 dB | 46 dBm | 27.5 dBm | 1119631 1119631 | - | Details | - | 0.004339 oz | MouseReel | TQP9109 | Driver Amplifiers | 1.7 GHz to 2.7 GHz | 5 V | 1 Channel | 2140 MHz | 152 mA | 30.5 dB | 1.8 GHz to 2.7 GHz | ||
![]() QPA9842TR13 Qorvo | In Stock | - | - | SMT-16 | QPA9842EVB-01 | 2500 | 36 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 2.3 dB | 38.2 dBm | 25 dBm | QPA9842 | - | Details | - | - | Reel | QPA9842 | General Purpose Amplifiers | 3.4 GHz to 3.8 GHz | 5 V | 1 Channel | 3600 MHz | 284 mA | 18.7 dB | - | ||
![]() CMD305P3 Qorvo | In Stock | - | - | QFN-16 | - | 100 | 15 dB | - | + 85 C | - 40 C | - | SMD/SMT | 4 dB | 31.5 dBm | 19 dBm | CMD305 | 650 mW | Details | - | 0.412264 oz | Cut Tape | CMD305 | Driver Amplifiers | 6 GHz to 14 GHz | 3 V to 5.25 V | 1 Channel | 10 GHz | 100 mA | 18 dB | - | ||
![]() QPA2210D Qorvo | In Stock | - | - | Die | QPA2210DEVB01 | 10 | 14 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 20 W | Details | This product may require additional documentation to export from the United States. | - | - | QPA2210D | Power Amplifiers | 27 GHz to 31 GHz | 20 V | 1 Channel | 31 GHz | 200 mA | 26 dB | - | ||
![]() TGA2222 Qorvo | 3688 | - | - | Die | TGA2222EVB1 | 10 | 17 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 60 W | Details | This product may require additional documentation to export from the United States. | - | - | TGA2222 | Power Amplifiers | 32 GHz to 38 GHz | 26 V | 1 Channel | 38 GHz | 640 mA | 21.6 dB | - | ||
![]() QPA9903TR13 Qorvo | In Stock | - | - | SMT-16 | QPA9903EVB01 | 2500 | - 17.5 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 36 dBm | - | QPA9903 | - | Details | - | 0.050459 oz | Cut Tape | QPA9903 | Mobile Amplifiers/Cellular Amplifiers | 1.805 GHz to 1.88 GHz | 5 V | 1 Channel | 1840 MHz | 360 mA | 32 dB | - | ||
![]() QPA3055P Qorvo | 399 | - | - | 15.2 mm x 15.2 mm x 3.5 mm | QPA3055PEVB1 | 10 | 22 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 150 W | Details | - | - | - | QPA3055P | Power Amplifiers | 2.9 GHz to 3.5 GHz | 30 V | 1 Channel | 3.5 GHz | 300 mA | 29.5 dB | - | ||
![]() CMD319C3 Qorvo | 2000 |
| - | QFN-16 | - | 100 | 19 dB | - | + 85 C | - 40 C | - | SMD/SMT | 0.92 dB | 23 dBm | 16 dBm | CMD319 | 921 mW | Details | - | 0.043078 oz | - | CMD319 | Low Noise Amplifiers | 8 GHz to 12 GHz | 3 V | 1 Channel | 10 GHz | 30 mA | 20 dB | - |