- Factory Pack QuantityFactory Pack Quantity
- Operating Frequency
- Gain
- RoHS
- Operating Supply Voltage
- Package / Case
- Packaging
- Operating Supply Current
- Type
- Mounting Styles
- Series
- Maximum Operating Temperature
Attribute column
Manufacturer
Qorvo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Part # Aliases | Pd - Power Dissipation | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QPA0012D Qorvo | In Stock | - | - | - | - | 5 | - | - | + 85 C | - 55 C | - | - | 3 dB | 26 dBm | 18 dBm | - | - | Details | - | - | - | QPA0012D | Low Noise Amplifiers | 2 GHz to 20 GHz | 6 V | - | - | 60 mA | 11 dB | ||
![]() QPA2966D Qorvo | In Stock | - | - | - | - | 10 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | QPA2966D | - | 2 GHz to 20 GHz | - | - | - | - | - | ||
![]() QPA2611TR7 Qorvo | In Stock | - | - | QFN-24 | QPA2611EVB | 500 | 12 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPA2611 | 11 W | Details | This product may require additional documentation to export from the United States. | - | Reel | QPA2611 | Power Amplifiers | 8 GHz to 12 GHz | 24 V | 1 Channel | - | 105 mA | 35.5 dB | ||
![]() CMD311P34 Qorvo | 20000 | - | - | - | - | 100 | - | - | + 85 C | - 40 C | - | SMD/SMT | 2.5 dB | 22 dBm | 11 dBm | CMD311 | - | Details | - | - | Cut Tape | CMD311 | Driver Amplifiers | 0 Hz to 20 GHz | 5 V | - | 10 GHz | 40 mA | 12 dB | ||
![]() CMD217 Qorvo | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | CMD217 | - | - | - | - | - | - | - | ||
![]() CMD233 Qorvo | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | CMD233 | Driver Amplifiers | - | - | - | - | - | - | ||
![]() QPL9504SR Qorvo | In Stock | - | - | DFN-8 | QPL9504EVB-01 | 100 | 18 dB | - | + 105 C | - 40 C | - | SMD/SMT | 0.76 dB | 34 dBm | 18.7 dBm | QPL9504 | - | Details | - | - | Reel | QPL9504 | Low Noise Amplifiers | 600 MHz to 6 GHz | 5 V | 1 Channel | 5500 MHz | 55 mA | 21.6 dB | ||
![]() QPA1001TR7 Qorvo | In Stock | - | - | QFN-48 | QPA1001EVB | 500 | 12.5 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | QPA1001 | 95 W | Details | - | - | Reel | QPA1001 | Power Amplifiers | 3.1 GHz to 3.5 GHz | 30 V | 2 Channel | 3.5 GHz | 200 mA | 25.3 dB | ||
![]() QPA9909TR13 Qorvo | In Stock | - | - | SMT-16 | - | 2500 | 18 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | - | 36.6 dBm | - | QPA9909 | - | Details | - | - | Reel | QPA9909 | Mobile Amplifiers/Cellular Amplifiers | 758 MHz to 798 MHz | 5 V | 2 Channel | 778 MHz | 423.5 mA | 31 dB | ||
![]() QPB8958TR13 Qorvo | In Stock | - | - | QFN-40 5x7 | QPB8958EVB | 2500 | 18 dB | - 45 dB | + 100 C | - 40 C | Yes | SMD/SMT | 4.5 dB | 49 dBm | 27 dBm | QPB8958 QPB8958SR | - | Details | - | - | Cut Tape | QPB8958 | CATV Amplifiers | 50 MHz to 1.003 GHz | 24 V | 1 Channel | 1003 MHz | 260 mA | 34 dB | ||
![]() TGA4537-SM Qorvo | 2500 | - | - | QFN-26 | - | 200 | 6 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | - | 38 dBm | 30 dBm | 1083423 1083423 | 1 W | Details | This product may require additional documentation to export from the United States. | 0.055380 oz | Cut Tape | TGA | Power Amplifiers | 29 GHz to 35 GHz | 6 V | 1 Channel | - | 1.1 A | 18 dB | ||
![]() TGA2962 Qorvo | 5680 | - | - | 3.24 mm x 3.24 mm x 0.1 mm | TGA2962EVB | 10 | 23 dB | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 45 W | Details | This product may require additional documentation to export from the United States. | - | - | TGA2962 | Power Amplifiers | 2 GHz to 20 GHz | 22 V | 1 Channel | 10 GHz | 1.68 A | 20 dB | ||
![]() QPL8832SR Qorvo | In Stock | - | - | SOIC-8 | QPL8832EVB00 | 100 | 18 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 3.2 dB | 42 dBm | 24 dBm | QPL8832 | - | Details | - | - | Reel | QPL8832 | CATV Amplifiers | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 50 MHz to 1218 MHz | 280 mA | 19 dB | ||
![]() QPL8834SR Qorvo | In Stock | - | - | SOIC-8 | QPL8834EVB00 | 100 | 18 dB | - | + 85 C | - 40 C | Yes | SMD/SMT | 4 dB | 42 dBm | 24 dBm | QPL8834 | - | Details | - | - | Reel | QPL8834 | CATV Amplifiers | 5 MHz to 1.218 GHz | 5 V | 2 Channel | 5 MHz to 1218 MHz | 280 mA | 12 dB | ||
![]() QPL1810TR13 Qorvo | In Stock | - | - | - | - | 2500 | - | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | Reel | QPL1810 | - | - | - | - | - | - | - | ||
![]() QPA2309TR7 Qorvo | In Stock | - | - | - | - | 250 | - | - | - | - | Yes | - | - | - | - | - | - | - | This product may require additional documentation to export from the United States. | - | Reel | QPA2309 | - | - | - | - | - | - | - | ||
![]() QPL9095SR Qorvo | 5 | - | - | DFN-8 | QPL9095EVB01 | 2500 | 8.5 dB | 18 dB | + 105 C | - 40 C | - | SMD/SMT | 0.6 dB | 33 dBm | 20 dBm | QPL9095 QPL9095TR7 | - | Details | - | 0.036288 oz | MouseReel | QPL9095 | Low Noise Amplifiers | 500 MHz to 1 GHz | 4.2 V | 1 Channel | 900 MHz | 53 mA | 22 dB | ||
![]() QPA9842SR Qorvo | In Stock | - | - | SMT-16 | QPA9842EVB-01 | 2500 | 36 dB | - | + 105 C | - 40 C | Yes | SMD/SMT | 2.3 dB | 38.2 dBm | 25 dBm | QPA9842 QPA9842TR13 | - | Details | - | - | Cut Tape | QPA9842 | General Purpose Amplifiers | 2.7 GHz to 3.8 GHz | 5 V | 2 Channel | 3600 MHz | 284 mA | 18.7 dB | ||
![]() QPA3333TR13 Qorvo | In Stock | - | - | 11 mm x 8.5 mm x 1.375 mm | - | 1000 | 16 dB | - | + 100 C | - 30 C | Yes | SMD/SMT | 4.6 dB | - | - | QPA3333 | - | Details | - | - | Reel | QPA3333 | CATV Amplifiers | 45 MHz to 1.218 GHz | 24 V | 2 Channel | 1218 MHz | 450 mA | 27.8 dB | ||
![]() RFCM5304SR Qorvo | In Stock | - | - | 11 mm x 11 mm x 1.375 mm | RFCM5304PCBA-410 | 100 | 18 dB | - | + 110 C | - 30 C | - | SMD/SMT | 3.2 dB | - | - | RFCM5304 | - | Details | - | - | Reel | RFCM5304 | CATV Amplifiers | 5 MHz to 220 MHz | 12 V | 2 Channel | 220 MHz | 205 mA | 39.2 dB |